Fine Focus Optical and Light Microscopes
from PCE Instruments / PCE Americas Inc.
PCE-MM 200UV is a UV USB microscope, or UV USB inspection camera, that magnifies objects up to 200 times. This UV microscope uses 8 UV LEDs with a wavelength of 365 nm for illumination. The microscope captures photos and videos as well as displays magnified objects in real time on your computer... [See More]
- Grade: Handheld
- Features: Digital Display; Fine Focus
- Magnification: 10 to 200
- User Interface: Analog
from Qioptiq
esigned for streamlined operation and compact integration onto a. multitude of probing stations, the A-Zoom µ Micro offers a high-value. solution for circuit board, semiconductor and flat-panel display probing. without sacrificing features, function or performance. 7:1 parfocal Optical zoom. [See More]
- Application: Semiconductor
- Microscope Type: Compound
- Grade: Benchtop
- Optical Technique: Brightfield
from Nikon Metrology
Slim and compact, the ECLIPSE Ci-POL is a personal-type polarizing microscope that doesn't occupy your entire desk. With cutting-edge CFI60 infinity optics, it offers advanced optical performance and user-friendly operation. Built-in capture button located near the front of the microscope base... [See More]
- Application: Electronics, Composites
- Illumination Type: Diascopic, Episcopic
- Grade: Benchtop
- Magnification: 40 to 1000
from Unitron Ltd.
45 ° incline head, ball bearing stage, rack and pinion substage [See More]
- Application: Biological / Life Sciences
- Microscope Type: Compound
- Grade: Benchtop
- Optical Technique: Polarizing
from Evident Scientific
With improved image quality and ergonomics, the Olympus CKX53 delivers excellent performance and a comfortable workflow for a variety of cell culture needs including live cell observation, cell sampling and handling, image capture, and fluorescence observation. [See More]
- Application: Biological / Life Sciences
- Optical Technique: Fluorescence (Blue/Green Excitations), Fluorescence (Ultraviolet Excitations), Phase Contrast, Inversion Contrast, Brightfield
- Grade: Benchtop
- Magnification: 2 to 40
from Nikon Metrology
Ideal as an educational microscope or for routine laboratory use for biology, geology and industry, the Eclipse E200 POL incorporates Nikon's acclaimed CFI60 infinity optical system to provide a high quality, compact and easy-to-use polarizing microscope at a modest price. Because the E200 POL's... [See More]
- Application: Biological / Life Sciences
- Illumination Type: Halogen Lamp
- Grade: Student; Benchtop
- Eyepiece Style: Binocular (optional feature); Trinocular (optional feature)
from Nikon Metrology
Nikon's Eclipse polarizing microscopes are renowned for their abilitiy to produce brighter, clearer, and higher contrast images. The LV100N POL, available in diascopic and episcopic microscope illumination types, continues this tradition and offers a completely reengineered base for even easier... [See More]
- Application: Electronics, Composites
- Illumination Type: Diascopic, Episcopic
- Grade: Benchtop
- Eyepiece Style: Trinocular