Digital Display Optical and Light Microscopes

21 Results
UV Inspection Microscope -- PCE-MM 200UV
from PCE Instruments / PCE Americas Inc.

PCE-MM 200UV is a UV USB microscope, or UV USB inspection camera, that magnifies objects up to 200 times. This UV microscope uses 8 UV LEDs with a wavelength of 365 nm for illumination. The microscope captures photos and videos as well as displays magnified objects in real time on your computer... [See More]

  • Grade: Handheld
  • Features: Digital Display; Fine Focus
  • Magnification: 10 to 200
  • User Interface: Analog
3D Optical Microscopes
from Bruker Corporation

Bruker ™s industry-leading Vision64 ® Operation and Analysis Software provides the industry ™s most functional and streamlined graphical user interface.   Combining intelligent architecture with intuitive visual workflow and extensive user-defined automation capabilities,... [See More]

  • Application: Biological / Life Sciences (optional feature); Metallurgical (optional feature); Semiconductor (optional feature)
  • Remote Interface: Computer Interface
  • Features: Digital Display
C-Mount Video Microscope Unit 355-532-1064nm (UV-NIR) -- NT66-618
from Edmund Optics Inc.

Simple C-Mount Connection to Infinity Corrected Objectives. Compact Design for Simple Integration Into Systems. 2/3 Max Sensor Size. 14mm In-line Illumination Port. M26 x 0.706mm Objective Threading. The C-Mount Video Microscope Unit connects an M26 x 0.706mm thread Infinity Corrected Objective to a... [See More]

  • Features: Digital Display
Optical Brinell Measurement System -- BRINtronic-MD
from Foundrax Engineering Products, Ltd.

The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Authentic Optical
  • Grade: Benchtop
  • Optical Technique: Authentic
Olympus® DSX Series Opto-Digital Microscopes -- DSX100
from LECO Corporation

New from LECO, the DSX Series of opto-digital microscopes combines advanced optics and the latest digital technology in one user-friendly system. Instead of looking through eyepieces, everything is controlled by touch screen, which takes the operator through the process from inspection to... [See More]

  • Application: Metallurgical
  • Microscope Type: Free Angle
  • Grade: Benchtop
  • Magnification: 0 to 2
BXiS Microscope -- BX61
from Evident Scientific

Olympus BXiS microscopes are developed based on cutting edge of optical and imaging technologies and fit your style for any material applications. The combination with OLYMPUS Stream software streamlines workflow and offers flexible solution. [See More]

  • Application: Metallurgical
  • Microscope Type: Compound
  • Grade: Benchtop
  • Optical Technique: BF/DF
Automated Optical Inspection -- MIC4-AOI
from WDI Wise Device Inc.

WDI's AOI Microscope is designed for fast scanning and defect review applications of a variety of specimen including bare glass, TFT array and colour filter. It provides exceptional image quality, and is limited only by the selection of the microscope objective lens. The microscope features a sturdy... [See More]

  • Application: Biological / Life Sciences; Metallurgical; Measuring / Toolmaker / Inspection; Bare glass, TFT array, color filter
  • Field of View: 17
  • Grade: Industrial
  • Working Distance: 15
Micro System Analyzer -- MSA-500
from Polytec, Inc.

The MSA-500 Micro System Analyzer is the premier measurement technology for the analysis and visualization of structural vibrations and surface topography in micro structures such as MEMS (Micro-Electro-Mechanical Systems) devices. By fully integrating a microscope with Scanning Laser-Doppler... [See More]

  • Application: Measuring / Toolmaker / Inspection; Semiconductor; Micro System Analyzer
  • Microscope Type: Laser-Doppler Vibrometry, Stroboscopy
  • Grade: Benchtop; Research
  • Features: Digital Display
3D Optical Surface Profiler, ZeGage™
from Zygo Corporation

The ZeGage ™ optical profiler is the ideal non-contact tool for quantitative measurements of 3D form and roughness on precision machined surfaces. The industrial design provides fast, accurate metrology in a compact, cost-effective package that can be located directly on the factory floor... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Features: Digital Display
  • Grade: Benchtop
  • Remote Interface: Computer Interface
Eclipse E200 POL Polarizing Microscope
from Nikon Metrology

Ideal as an educational microscope or for routine laboratory use for biology, geology and industry, the Eclipse E200 POL incorporates Nikon's acclaimed CFI60 infinity optical system to provide a high quality, compact and easy-to-use polarizing microscope at a modest price. Because the E200 POL's... [See More]

  • Application: Biological / Life Sciences
  • Illumination Type: Halogen Lamp
  • Grade: Student; Benchtop
  • Eyepiece Style: Binocular (optional feature); Trinocular (optional feature)
3D Measurement System -- VR-3000
from KEYENCE

3D Measurement of a Large Area in 4 Seconds. The VR is able to measure across 30 mm in just 4 seconds, with a maximum measurement range of 100 mm x 200 mm. Instead of use a physical probe, the VR utilizes structured lighting to obtain the entire 3D shape of an object. By using telecentric lenses... [See More]

  • Application: Semiconductor
  • Microscope Type: LED Ring Light, White LED
  • Grade: Benchtop
  • Magnification: 12 to 50
Fluorescence Microscopes
from Bruker Corporation

Bruker ™s suite of fluorescence microscopy systems provides a full range of solutions for life science researchers. Our  multiphoton imaging systems  provide the imaging depth, speed and resolution required for intravital imaging applications in neuroscience, oncology and immunology. [See More]

  • Application: Biological / Life Sciences
  • Features: Digital Display
  • Grade: Benchtop
  • Remote Interface: Computer Interface; Application Software Included.
Optical Brinell Measurement System -- BRINtronic-PC
from Foundrax Engineering Products, Ltd.

The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Authentic Optical
  • Grade: Benchtop
  • Optical Technique: Authentic
Digital Microscope -- DSX1000 Series
from Evident Scientific

Better Images and Results. DSX1000 digital microscopes enable faster failure analysis with guaranteed accuracy and repeatability. Large selection of lenses that are easy to change. Switch between 6 different observation methods by pushing a button. Fast macro to micro viewing. Accurate measurements... [See More]

  • Application: Metallurgical; Measuring / Toolmaker / Inspection; Semiconductor; Wiring Boards, Fractured Infrastructure Metal, Automotive Part Inspection Applications
  • Microscope Type: Telecentric Optical System
  • Grade: Benchtop
  • Optical Technique: Brightfield, Darkfield, MIX [BF + DF], Differential Interference Contrast, Polarized Light
Laser Machining Microscope -- MIC4
from WDI Wise Device Inc.

This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]

  • Application: Biological / Life Sciences; Metallurgical; Measuring / Toolmaker / Inspection; Microscopic Manufacturing
  • Microscope Type: Optical and Light
  • Grade: Industrial
  • Eyepiece Style: Computer
Microscope Adapter -- MSV-50/100
from Polytec, Inc.

Polytec's MSV-050 and MSV-100 Microscope Adapters are the bridge that connects Laser-Doppler Vibrometry (LDV) to the micro world. Designed to couple a fiber-optic vibrometer head to a microscope, the adapters permit precise single-point and differential vibration analysis on MEMS and other... [See More]

  • Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Adapter
  • Microscope Type: Laser Doppler Vibrometry
  • Grade: Benchtop; Research
  • Magnification: 1 to 100
All-in-one Fluorescence Biological Microscope -- BZ-X700E / BZ-X710
from KEYENCE

Capture publication-quality images in a fraction of the time and without the need for a darkroom. The value of an imaging system is measured by its efficiency and the quality of its images. KEYENCE aims to optimize the imaging process by designing a fully automated, easy-to-use system that captures... [See More]

  • Application: Biological / Life Sciences
  • Optical Technique: Brightfield, Fluorescence (Wide-field/sectioning), Phase Contrast (PhL, Ph1, Ph2), Oblique Illumination
  • Grade: Benchtop
  • Features: Digital Display; Mechanical Stage
Optical Brinell Measurement System -- BRINtronic–LT
from Foundrax Engineering Products, Ltd.

The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]

  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Authentic Optical
  • Grade: Benchtop
  • Optical Technique: Authentic
Modular Microscope -- BXFM-A
from Evident Scientific

The BXFM-A is a space saving computer controlled microscope module incorporating a motorized Z focus and reflected light vertical illuminator. The BXFM-A offers a high performance optical sensor capability for sophisticated inspection system. [See More]

  • Application: Semiconductor
  • Microscope Type: Compound
  • Grade: Benchtop
  • Optical Technique: BF/DF/DIC/KPO*/FL and Reflected
Laser Scanning Confocal Microscope -- LSCM
from WDI Wise Device Inc.

The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications. [See More]

  • Application: Biological / Life Sciences; Semiconductor
  • Microscope Type: Digital, Video, Optical, and Light
  • Grade: Industrial
  • Eyepiece Style: Computer
Microscope Scanning Vibrometer -- MSV-400
from Polytec, Inc.

The MSV-400 Microscope Scanning Vibrometer is the successor to the award-winning MSV-300 for full-field vibration analysis of very small objects such as MEMS optical switches. Based on the laser Doppler principle, a HeNe laser maps the vibrational response of the structure with a lateral resolution... [See More]

  • Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Scanning Vibrometer
  • Features: Digital Display
  • Grade: Benchtop; Research
  • User Interface: Digital