Measuring / Toolmaker Optical and Light Microscopes
from WDI Wise Device Inc.
WDI's AOI Microscope is designed for fast scanning and defect review applications of a variety of specimen including bare glass, TFT array and colour filter. It provides exceptional image quality, and is limited only by the selection of the microscope objective lens. The microscope features a sturdy... [See More]
- Application: Biological / Life Sciences; Metallurgical; Measuring / Toolmaker / Inspection; Bare glass, TFT array, color filter
- Field of View: 17
- Grade: Industrial
- Working Distance: 15
from Evident Scientific
Better Images and Results. DSX1000 digital microscopes enable faster failure analysis with guaranteed accuracy and repeatability. Large selection of lenses that are easy to change. Switch between 6 different observation methods by pushing a button. Fast macro to micro viewing. Accurate measurements... [See More]
- Application: Metallurgical; Measuring / Toolmaker / Inspection; Semiconductor; Wiring Boards, Fractured Infrastructure Metal, Automotive Part Inspection Applications
- Microscope Type: Telecentric Optical System
- Grade: Benchtop
- Optical Technique: Brightfield, Darkfield, MIX [BF + DF], Differential Interference Contrast, Polarized Light
from Polytec, Inc.
The MSA-500 Micro System Analyzer is the premier measurement technology for the analysis and visualization of structural vibrations and surface topography in micro structures such as MEMS (Micro-Electro-Mechanical Systems) devices. By fully integrating a microscope with Scanning Laser-Doppler... [See More]
- Application: Measuring / Toolmaker / Inspection; Semiconductor; Micro System Analyzer
- Microscope Type: Laser-Doppler Vibrometry, Stroboscopy
- Grade: Benchtop; Research
- Features: Digital Display
from Foundrax Engineering Products, Ltd.
The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Authentic Optical
- Grade: Benchtop
- Optical Technique: Authentic
from Zygo Corporation
The ZeGage ™ optical profiler is the ideal non-contact tool for quantitative measurements of 3D form and roughness on precision machined surfaces. The industrial design provides fast, accurate metrology in a compact, cost-effective package that can be located directly on the factory floor... [See More]
- Application: Measuring / Toolmaker / Inspection
- Features: Digital Display
- Grade: Benchtop
- Remote Interface: Computer Interface
from Mahr Inc.
Product features. High quality optics for light intensive and sharp three dimensional images. Variable magnification due to the adjustable zoom lens. Focusing with an ergonomic hand wheel, mounted either side, ideal for either a left or right handed operator. Prism head tilted to 45 ° and... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Stereomicroscope
- Grade: Benchtop
- Magnification: 7 to 45
from Unitron Ltd.
Non-contact measuring, utilizes vickers instruments [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Compound
- Grade: Benchtop
- Magnification: 50 to 1000
from Titan Tool Supply, Inc.
This Extra Wide Field Stereo Microscope features unusually long Focal Lengths and great Depths of Field in the Lower Magnifications. The accompanying larger fields of view offer greater versatility than most Stereo Microscopes available for Medical or Industrial Applications. Ideal for Inspection,... [See More]
- Application: Metallurgical; Measuring / Toolmaker / Inspection; Semiconductor
- Microscope Type: Stereomicroscope
- Grade: Benchtop
- Magnification: 5 to 40
from Gagemaker L.P.
Toolmaker ’s microscopes and measuring microscopes differ from standard microscopes in one unique way –their ability to measure via a movable microstage, which allows the workpiece to be moved under the optics system. A measuring device (mike heads or DRO system) can measure the... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Compound
- Grade: Benchtop
- Magnification: 30
from WDI Wise Device Inc.
This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]
- Application: Biological / Life Sciences; Metallurgical; Measuring / Toolmaker / Inspection; Microscopic Manufacturing
- Microscope Type: Optical and Light
- Grade: Industrial
- Eyepiece Style: Computer
from Evident Scientific
The STM7 microscopes offer excellent versatility and high performance three axis measurements of parts and electrical components, with sub-micron precision. Whether samples are small or large, simple or complex, or measurements are being taken by a novice or an expert, the Olympus STM7 range... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Compound
- Grade: Benchtop
- Optical Technique: Brightfield, Darkfield, DIC, POL
from Polytec, Inc.
Polytec's MSV-050 and MSV-100 Microscope Adapters are the bridge that connects Laser-Doppler Vibrometry (LDV) to the micro world. Designed to couple a fiber-optic vibrometer head to a microscope, the adapters permit precise single-point and differential vibration analysis on MEMS and other... [See More]
- Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Adapter
- Microscope Type: Laser Doppler Vibrometry
- Grade: Benchtop; Research
- Magnification: 1 to 100
from Foundrax Engineering Products, Ltd.
The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Authentic Optical
- Grade: Benchtop
- Optical Technique: Authentic
from Titan Tool Supply, Inc.
ZMM - 1 Shown in the Vertical Position. It is sometimes necessary to observe a work piece in a machine without disturbing the "Set-Up" or to view a given situation during assembly, or a complicated component to try to find cause for potential failure. Pin cracks, blow holes in castings, weave of... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Compound
- Grade: Benchtop
- Magnification: 15 to 120
from Polytec, Inc.
The MSV-400 Microscope Scanning Vibrometer is the successor to the award-winning MSV-300 for full-field vibration analysis of very small objects such as MEMS optical switches. Based on the laser Doppler principle, a HeNe laser maps the vibrational response of the structure with a lateral resolution... [See More]
- Application: Measuring / Toolmaker / Inspection; Semiconductor; Microscope Scanning Vibrometer
- Features: Digital Display
- Grade: Benchtop; Research
- User Interface: Digital
from Foundrax Engineering Products, Ltd.
The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Authentic Optical
- Grade: Benchtop
- Optical Technique: Authentic
from Titan Tool Supply, Inc.
The ZMM - 45B has many similarities to the basic ZMM-1 Monocular Zoom Microscope. The principal differences that this unit enjoys is a 45 Degree eye tube versus the straight optical frame. It also offers a longer WORKING DISTANCE, LARGER MAGNIFICATION RANGE AND LARGER FIELD OF VIEW. It has many... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Compound
- Grade: Benchtop
- Magnification: 8 to 120
from Titan Tool Supply, Inc.
The FX - 6 is an inexpensive Industrial Microscope for. broad industrial applications. It can be easily mounted to the universal pillar stand (#UPS-TSZM) or on machines for in process viewing. It is supplied with one pair each of 10X and 20X eyepieces for standard magnifications of 20X and 40X... [See More]
- Application: Gemological; Metallurgical; Measuring / Toolmaker / Inspection; Semiconductor
- Microscope Type: Stereomicroscope
- Grade: Benchtop
- Magnification: 6 to 80
from Titan Tool Supply, Inc.
The RX - 2 Stereo Microscope is an EXTRA WIDE FIELD STEREO MICROSCOPE WITH UNUSUALLY LONG FOCAL LENGTHS AND GREAT DEPTH OF FIELD. The image. is crisp and sharp with unexcelled natural light gathering capabilities. The eight way adjustable pillar stand allows for many combinations of vertical and... [See More]
- Application: Metallurgical; Measuring / Toolmaker / Inspection; Semiconductor
- Microscope Type: Stereomicroscope
- Grade: Benchtop; Research
- Magnification: 5 to 40
from Titan Tool Supply, Inc.
THE ALL NEW ERGONOMIC RX-3 STEREO MICROSCOPE. The eight way adjustable pillar stand allows for many combinations of vertical and horizontal or even angular adjustments that combine both planes. Full rotation of 360 ° is possible on all adjustments with no limitations. The uses are unlimited for... [See More]
- Application: Metallurgical; Measuring / Toolmaker / Inspection; Semiconductor
- Microscope Type: Stereomicroscope
- Grade: Benchtop; Research
- Magnification: 0 to 20