Monocular Optical and Light Microscopes

13 Results
Illuminated Microscope -- Model 3356
from Traceable® Products

Illuminated Portable Pocket Microscope Pocket Microscope magnifies view. An indispensable tool for anyone who needs to see things at high magnification in bright light, with true color, high contrast, and a sharply defined focus. Hand held unit is perfect for inspection, quality control, field use,... [See More]

  • Eyepiece Style: Monocular
  • Grade: Pocket Size
  • Application: Metallurgical
Monocular Zoom Microscope -- ZMM - 1
from Titan Tool Supply, Inc.

ZMM - 1 Shown in the Vertical Position. It is sometimes necessary to observe a work piece in a machine without disturbing the "Set-Up" or to view a given situation during assembly, or a complicated component to try to find cause for potential failure. Pin cracks, blow holes in castings, weave of... [See More]

  • Eyepiece Style: Monocular
  • Grade: Benchtop
  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Compound
Inverted Optical Microscope -- RM21™
from Mad City Labs, Inc.

The RM21 ™ is a versatile microscope suitable for a variety of advanced microscopy and nanoscopy methods. The RM21 ™ is available in 4 standard configurations (see tables) to satisfy a wide range of applications and budgets. The tables below compare methods and features for the four... [See More]

  • Eyepiece Style: Monocular
  • Grade: Research
  • Application: Biological / Life Sciences
  • Illumination Type: Köhler
Advanced Zoom Macro Microscope System -- AZ100 Multizoom
from Nikon Metrology

A multi-purpose zoom microscope system that provides capabilities that don't currently exist with stereomicroscopes and compound high magnification microscopes. The AZ100 Multizoom represents a new concept in zoom microscopes. It covers an extremely wide range of magnifications, from 5x to 400x,... [See More]

  • Eyepiece Style: Monocular
  • Grade: Benchtop
  • Application: Gemological; Metallurgical; Semiconductor; Electronics, Composites
  • Microscope Type: Stereomicroscope
Cole-Parmer Economical Compound Microscope, 115 VAC -- GO-48923-55
from Cole-Parmer

bull; Excellent optical clarity and image brightness at an affordable price. This microscope features a rotating 10x eyepiece with revolving pointer and DIN achromatic 4x, 10x, and 40x retractable objective lenses. The head rotates 360 <deg >. The built-in LED illuminator has a 5-watt bulb... [See More]

  • Eyepiece Style: Monocular
  • Magnification: 400
  • Microscope Type: Compound
BIO-POL 1 -- 12000
from Unitron Ltd.

45 ° incline head, ball bearing stage, rack and pinion substage [See More]

  • Eyepiece Style: Monocular
  • Grade: Benchtop
  • Application: Biological / Life Sciences
  • Microscope Type: Compound
Microscopes
from Gagemaker L.P.

Toolmaker ’s microscopes and measuring microscopes differ from standard microscopes in one unique way –their ability to measure via a movable microstage, which allows the workpiece to be moved under the optics system. A measuring device (mike heads or DRO system) can measure the... [See More]

  • Eyepiece Style: Monocular
  • Grade: Benchtop
  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Compound
Optical Brinell Measurement System -- BRINtronic-MD
from Foundrax Engineering Products, Ltd.

The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]

  • Eyepiece Style: Monocular
  • Grade: Benchtop
  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Authentic Optical
Monocular Zoom Microscope -- ZMM - 45B
from Titan Tool Supply, Inc.

The ZMM - 45B has many similarities to the basic ZMM-1 Monocular Zoom Microscope. The principal differences that this unit enjoys is a 45 Degree eye tube versus the straight optical frame. It also offers a longer WORKING DISTANCE, LARGER MAGNIFICATION RANGE AND LARGER FIELD OF VIEW. It has many... [See More]

  • Eyepiece Style: Monocular
  • Grade: Benchtop
  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Compound
MicroMirror TIRF Microscope
from Mad City Labs, Inc.

The Mad City Labs' MicroMirror TIRF microscope is part of our RM21 ™ microscope family and draw on our expertise with high precision, high stability piezo nanopositioning systems and microscopy solutions. The microscopy technique of colocalization single molecule spectroscopy (CoSMoS) is the... [See More]

  • Eyepiece Style: Monocular
  • Grade: Research
  • Application: Biological / Life Sciences
  • Features: Mechanical Stage
Durable, User-friendly Inverted Microscope -- Eclipse MA100N
from Nikon Metrology

The MA100N is a compact inverted microscope designated for bright field and simple polarizing observations. Responding to the requests from manufacturing and QA/QC sections in a variety of industries, Nikon developed this simple but durable model which enables high contrast image observation... [See More]

  • Eyepiece Style: Monocular
  • Grade: Benchtop
  • Application: Metallurgical; Semiconductor; Electronics, Composites
  • Microscope Type: Stereomicroscope
Optical Brinell Measurement System -- BRINtronic-PC
from Foundrax Engineering Products, Ltd.

The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]

  • Eyepiece Style: Monocular
  • Grade: Benchtop
  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Authentic Optical
Optical Brinell Measurement System -- BRINtronic–LT
from Foundrax Engineering Products, Ltd.

The BRINtronic series of stand alone automatic Brinell microscopes includes: -BRINtronic –LT fully automatic portable Brinell microscope includes laptop PC supplied in a tough industrial quality case, (available without laptop computer as the BRINtronic-LTx). -BRINtronic-PC fully automatic... [See More]

  • Eyepiece Style: Monocular
  • Grade: Benchtop
  • Application: Measuring / Toolmaker / Inspection
  • Microscope Type: Authentic Optical