Mechanical Stage Optical and Light Microscopes
from KEYENCE
3D Measurement of a Large Area in 4 Seconds. The VR is able to measure across 30 mm in just 4 seconds, with a maximum measurement range of 100 mm x 200 mm. Instead of use a physical probe, the VR utilizes structured lighting to obtain the entire 3D shape of an object. By using telecentric lenses... [See More]
- Application: Semiconductor
- Microscope Type: LED Ring Light, White LED
- Grade: Benchtop
- Magnification: 12 to 50
from Unitron Ltd.
Non-contact measuring, utilizes vickers instruments [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Compound
- Grade: Benchtop
- Magnification: 50 to 1000
from LECO Corporation
The advanced Olympus GX-Series sets higher standards for image clarity and resolution in inverted metallurgical microscopes. Its modular design makes it a more flexible instrument, and an ideal solution for diverse inspection and research needs (including video microscopy). LECO and Olympus —a... [See More]
- Application: Metallurgical
- Optical Technique: Brightfield, Darkfield, Sensitive Tint, Simple Polarizing, Nomarski DIC
- Grade: Benchtop
- Magnification: 1 to 150
from Gagemaker L.P.
Toolmaker ’s microscopes and measuring microscopes differ from standard microscopes in one unique way –their ability to measure via a movable microstage, which allows the workpiece to be moved under the optics system. A measuring device (mike heads or DRO system) can measure the... [See More]
- Application: Measuring / Toolmaker / Inspection
- Microscope Type: Compound
- Grade: Benchtop
- Magnification: 30
from Nikon Metrology
A multi-purpose zoom microscope system that provides capabilities that don't currently exist with stereomicroscopes and compound high magnification microscopes. The AZ100 Multizoom represents a new concept in zoom microscopes. It covers an extremely wide range of magnifications, from 5x to 400x,... [See More]
- Application: Gemological; Metallurgical; Semiconductor; Electronics, Composites
- Microscope Type: Stereomicroscope
- Grade: Benchtop
- Optical Technique: Transmitted Light: Brightfield, Nomarski Dic, Simple Polarizing, And Oblique Illumination Observation
from Mad City Labs, Inc.
The RM21 ™ is a versatile microscope suitable for a variety of advanced microscopy and nanoscopy methods. The RM21 ™ is available in 4 standard configurations (see tables) to satisfy a wide range of applications and budgets. The tables below compare methods and features for the four... [See More]
- Application: Biological / Life Sciences
- Illumination Type: Köhler
- Grade: Research
- Eyepiece Style: Monocular
from Evident Scientific
The LV200 has been carefully designed for long-duration cell bioluminescence. A completely new optical design dramatically increases sensitivity and enables the detailed study of photosensitive cells and luminescence probes at high magnification. The built-in system for temperature control, humidity... [See More]
- Application: Biological / Life Sciences
- Optical Technique: Luminescence Imaging, Transmitted Brightfield, Basic Transmitted Fluorescence
- Grade: Benchtop
- Magnification: 0
from KEYENCE
Capture publication-quality images in a fraction of the time and without the need for a darkroom. The value of an imaging system is measured by its efficiency and the quality of its images. KEYENCE aims to optimize the imaging process by designing a fully automated, easy-to-use system that captures... [See More]
- Application: Biological / Life Sciences
- Optical Technique: Brightfield, Fluorescence (Wide-field/sectioning), Phase Contrast (PhL, Ph1, Ph2), Oblique Illumination
- Grade: Benchtop
- Features: Digital Display; Mechanical Stage
from Nikon Metrology
The MA100N is a compact inverted microscope designated for bright field and simple polarizing observations. Responding to the requests from manufacturing and QA/QC sections in a variety of industries, Nikon developed this simple but durable model which enables high contrast image observation... [See More]
- Application: Metallurgical; Semiconductor; Electronics, Composites
- Microscope Type: Stereomicroscope
- Grade: Benchtop
- Optical Technique: Bright?eld and Polarization (with MA P/A Simple Polarizer/Analyzer Set)
from Mad City Labs, Inc.
The Mad City Labs' MicroMirror TIRF microscope is part of our RM21 ™ microscope family and draw on our expertise with high precision, high stability piezo nanopositioning systems and microscopy solutions. The microscopy technique of colocalization single molecule spectroscopy (CoSMoS) is the... [See More]
- Application: Biological / Life Sciences
- Eyepiece Style: Monocular
- Grade: Research
- Features: Mechanical Stage
from Evident Scientific
The fully motorized IX83 is the most advanced member of the IX3 series of inverted imaging systems and offers a new level of application flexibility. Choose from the one-deck system with a low, ergonomic stage or the two-deck system with additional expansion capabilities. Both provide the ability to... [See More]
- Application: Biological / Life Sciences
- Optical Technique: Fluorescence, Differential Interference Contrast, Phase Contrast, Relief Contrast, Simple Polarized Light, Brightfield
- Grade: Benchtop
- Working Distance: 27 to 73.3
from Nikon Metrology
Slim and compact, the ECLIPSE Ci-POL is a personal-type polarizing microscope that doesn't occupy your entire desk. With cutting-edge CFI60 infinity optics, it offers advanced optical performance and user-friendly operation. Built-in capture button located near the front of the microscope base... [See More]
- Application: Electronics, Composites
- Illumination Type: Diascopic, Episcopic
- Grade: Benchtop
- Magnification: 40 to 1000
from Evident Scientific
The AL120 wafer handler series transfers both silicon and compound semiconductor wafers from the cassette to the microscope stage with enhanced capabilities and flexibility, while maintaining an ergonomic design. Accommodates Multiple Wafer Sizes. The ability to accommodate different wafer sizes is... [See More]
- Application: Semiconductor
- Microscope Type: Compound
- Grade: Benchtop
- Eyepiece Style: Binocular
from Nikon Metrology
Ideal as an educational microscope or for routine laboratory use for biology, geology and industry, the Eclipse E200 POL incorporates Nikon's acclaimed CFI60 infinity optical system to provide a high quality, compact and easy-to-use polarizing microscope at a modest price. Because the E200 POL's... [See More]
- Application: Biological / Life Sciences
- Illumination Type: Halogen Lamp
- Grade: Student; Benchtop
- Eyepiece Style: Binocular (optional feature); Trinocular (optional feature)
from Evident Scientific
With improved image quality and ergonomics, the Olympus CKX53 delivers excellent performance and a comfortable workflow for a variety of cell culture needs including live cell observation, cell sampling and handling, image capture, and fluorescence observation. [See More]
- Application: Biological / Life Sciences
- Optical Technique: Fluorescence (Blue/Green Excitations), Fluorescence (Ultraviolet Excitations), Phase Contrast, Inversion Contrast, Brightfield
- Grade: Benchtop
- Magnification: 2 to 40
from Nikon Metrology
Nikon's Eclipse polarizing microscopes are renowned for their abilitiy to produce brighter, clearer, and higher contrast images. The LV100N POL, available in diascopic and episcopic microscope illumination types, continues this tradition and offers a completely reengineered base for even easier... [See More]
- Application: Electronics, Composites
- Illumination Type: Diascopic, Episcopic
- Grade: Benchtop
- Eyepiece Style: Trinocular
from Evident Scientific
The IX73 inverted microscope system sets new standards in advanced live cell imaging with its compact frame, outstanding optical performance and exceptional flexibility. Manual encoded or semi-motorized options enable a variety of component combinations. The IX73 is available as a one-deck system... [See More]
- Application: Biological / Life Sciences
- Optical Technique: Fluorescence, Differential/IR-Differential Interference Contrast, Phase Contrast, Relief Contrast, Simple Polarized Light, Brightfield
- Grade: Benchtop
- Working Distance: 27 to 73.3
from Evident Scientific
The IX53 has been designed from the ground up to be the finest microscope available for routine inverted microscopic analysis. The combination of excellent optical performance and mechanical quality results in a microscope system of outstanding value and comfort for regular use. Features such as the... [See More]
- Application: Biological / Life Sciences
- Optical Technique: Fluorescence, Differential Interference Contrast, Phase Contrast, Relief Contrast, Simple Polarized Light, Brightfield
- Grade: Benchtop
- Working Distance: 27 to 73.3
from Evident Scientific
The BX63 is completely motorized and is uniquely focused via the nosepiece rather than stage, enabling the stage to be fixed making it more stable. The motorized stage is also a new feature and is driven by advanced, high-precision, ultrasonic Piezo technology, providing silent, smooth and extremely... [See More]
- Grade: Benchtop
- Magnification: 1 to 100
- Optical Technique: Fluorescence, Differential/IR-Differential Interference Contrast, Phase Contrast, Simple Polarized Light, Brightfield, Darkfield
- Eyepiece Style: Binocular