Image Analysis Processing Software Biological Microscopes
from Bruker Corporation
Bruker ™s suite of fluorescence microscopy systems provides a full range of solutions for life science researchers. Our multiphoton imaging systems provide the imaging depth, speed and resolution required for intravital imaging applications in neuroscience, oncology and immunology. [See More]
- Grade: Benchtop
- Features: Digital Display
- Microscope Type: Fluorescent
- Remote Interface: Computer Interface; Application Software Included.
from CIQTEK Co., Ltd
CIQTEK Scanning NV Microscope Diamond III/IV is a scanning NV magnetometer based on the diamond nitrogen-vacancy center (NV center) and AFM scanning magnetic imaging technology. The sample's magnetic properties are obtained quantitatively and non-destructively by quantum control and readout of the... [See More]
- Grade: Research
- Features: Digital Display; Mechanical Stage
- Microscope Type: Nitrogen-Vacancy
- Remote Interface: Computer Interface; Application Software Included.
from Evident Scientific
The LV200 has been carefully designed for long-duration cell bioluminescence. A completely new optical design dramatically increases sensitivity and enables the detailed study of photosensitive cells and luminescence probes at high magnification. The built-in system for temperature control, humidity... [See More]
- Grade: Benchtop
- Optical Technique: Luminescence Imaging, Transmitted Brightfield, Basic Transmitted Fluorescence
- Microscope Type: Inverted
- Magnification: 0
from Mad City Labs, Inc.
The RM21 ™ is a versatile microscope suitable for a variety of advanced microscopy and nanoscopy methods. The RM21 ™ is available in 4 standard configurations (see tables) to satisfy a wide range of applications and budgets. The tables below compare methods and features for the four... [See More]
- Grade: Research
- Resolution: 0.4000
- Microscope Type: Fluorescent; Inverted; Scanning Probe / Atomic Force
- Objective Lenses: One
from Park Systems, Inc.
The XE-100 is our flagship AFM with reduced drift rate and the Step-and-Scan Automation that provides the ultimate AFM/SPM performance in Non-Contact nanoscale metrology. It is a mid-priced system for materials science, polymers, electrochemistry and other applications in nanoscience and... [See More]
- Grade: Benchtop; Research
- Magnification: 160 to 1500
- Microscope Type: Scanning Probe / Atomic Force
- Resolution: 1000
from HORIBA Instruments, Inc.
The result of 50 years of innovation by leading instrument manufacturer HORIBA Scientific, the LabRAM Soleil ™ multimodal microscope has been designed with application experts to supercharge your analysis and set the new standard for Raman imaging and spectroscopy. It features advanced... [See More]
- Grade: Research
- Remote Interface: Computer Interface; Application Software Included.
- Microscope Type: Laser / Confocal
- Operating Temperature: 64 to 82
from CIQTEK Co., Ltd
CIQTEK Quantum Diamond Microscope (QDM) is a wide-field magnetic resonance based on the principle of spin magnetic resonance in the diamond nitrogen-vacancy center (NV center). The spin quantum state of the NV center luminescence defects is susceptible to the surrounding microwave and static... [See More]
- Grade: Research
- Features: Digital Display; Mechanical Stage
- Microscope Type: Quantitative Nondestructive Microscopic Magnetic Imaging
- Remote Interface: Computer Interface; Application Software Included.
from Evident Scientific
The fully motorized IX83 is the most advanced member of the IX3 series of inverted imaging systems and offers a new level of application flexibility. Choose from the one-deck system with a low, ergonomic stage or the two-deck system with additional expansion capabilities. Both provide the ability to... [See More]
- Grade: Benchtop
- Optical Technique: Fluorescence, Differential Interference Contrast, Phase Contrast, Relief Contrast, Simple Polarized Light, Brightfield
- Microscope Type: Inverted
- Working Distance: 27 to 73.3
from Mad City Labs, Inc.
A typical application of the RM21 ™ microscope is live cell imaging and transmitted light microscopy. A standard option available with the RM21 ™ is the K öhler illumination tower, which provides a simple yet flexible solution for delivering even illumination to the sample. The K... [See More]
- Grade: Research
- Magnification: 40 to 100
- Microscope Type: Scanning Probe / Atomic Force
- Objective Lenses: One
from Park Systems, Inc.
Take the award-winning XE-100, shrink it such that it can be placed on top of the many popular inverted optical microscopes, and you have the versatile XE-120, an exceptional AFM with expanded sample and interactivity flexibility. The XE-120 is the research grade AFM with industry ’s only True... [See More]
- Grade: Benchtop; Research
- Field of View: 0.1000
- Microscope Type: Scanning Probe / Atomic Force
- Eyepiece Style: Binocular
from Evident Scientific
The IX73 inverted microscope system sets new standards in advanced live cell imaging with its compact frame, outstanding optical performance and exceptional flexibility. Manual encoded or semi-motorized options enable a variety of component combinations. The IX73 is available as a one-deck system... [See More]
- Grade: Benchtop
- Optical Technique: Fluorescence, Differential/IR-Differential Interference Contrast, Phase Contrast, Relief Contrast, Simple Polarized Light, Brightfield
- Microscope Type: Inverted
- Working Distance: 27 to 73.3
from Mad City Labs, Inc.
The Mad City Labs' MicroMirror TIRF microscope is part of our RM21 ™ microscope family and draw on our expertise with high precision, high stability piezo nanopositioning systems and microscopy solutions. The microscopy technique of colocalization single molecule spectroscopy (CoSMoS) is the... [See More]
- Grade: Research
- Resolution: 0.4000
- Microscope Type: Fluorescent
- Objective Lenses: One
from Park Systems, Inc.
XE-Bio is a powerful 3-in-1 nanoscience research tool that uniquely combines industry ’s only True Non-Contact AFM with Ion Conductance Microscopy (ICM) and inverted optical microscope on the same platform. The modular design of the XE-Bio allows easy exchange between non-contact AFM and ICM. [See More]
- Grade: Benchtop
- Optical Technique: Inverted Optical Microscope
- Microscope Type: Scanning Probe / Atomic Force
- Field of View: 0.1000