Computer Interface Biological Microscopes
from KEYENCE
Capture publication-quality images in a fraction of the time and without the need for a darkroom. The value of an imaging system is measured by its efficiency and the quality of its images. KEYENCE aims to optimize the imaging process by designing a fully automated, easy-to-use system that captures... [See More]
- Grade: Benchtop
- Optical Technique: Brightfield, Fluorescence (Wide-field/sectioning), Phase Contrast (PhL, Ph1, Ph2), Oblique Illumination
- Microscope Type: Fluorescent
- Features: Digital Display; Mechanical Stage
from CIQTEK Co., Ltd
CIQTEK Scanning NV Microscope Diamond III/IV is a scanning NV magnetometer based on the diamond nitrogen-vacancy center (NV center) and AFM scanning magnetic imaging technology. The sample's magnetic properties are obtained quantitatively and non-destructively by quantum control and readout of the... [See More]
- Grade: Research
- Features: Digital Display; Mechanical Stage
- Microscope Type: Nitrogen-Vacancy
- Remote Interface: Computer Interface; Application Software Included.
from Bruker Corporation
Bruker ™s industry-leading Vision64 ® Operation and Analysis Software provides the industry ™s most functional and streamlined graphical user interface. Combining intelligent architecture with intuitive visual workflow and extensive user-defined automation capabilities,... [See More]
- Features: Digital Display
- Remote Interface: Computer Interface
from Evident Scientific
The LV200 has been carefully designed for long-duration cell bioluminescence. A completely new optical design dramatically increases sensitivity and enables the detailed study of photosensitive cells and luminescence probes at high magnification. The built-in system for temperature control, humidity... [See More]
- Grade: Benchtop
- Optical Technique: Luminescence Imaging, Transmitted Brightfield, Basic Transmitted Fluorescence
- Microscope Type: Inverted
- Magnification: 0
from HORIBA Instruments, Inc.
The result of 50 years of innovation by leading instrument manufacturer HORIBA Scientific, the LabRAM Soleil ™ multimodal microscope has been designed with application experts to supercharge your analysis and set the new standard for Raman imaging and spectroscopy. It features advanced... [See More]
- Grade: Research
- Remote Interface: Computer Interface; Application Software Included.
- Microscope Type: Laser / Confocal
- Operating Temperature: 64 to 82
from Mad City Labs, Inc.
The RM21 ™ is a versatile microscope suitable for a variety of advanced microscopy and nanoscopy methods. The RM21 ™ is available in 4 standard configurations (see tables) to satisfy a wide range of applications and budgets. The tables below compare methods and features for the four... [See More]
- Grade: Research
- Resolution: 0.4000
- Microscope Type: Fluorescent; Inverted; Scanning Probe / Atomic Force
- Objective Lenses: One
from WDI Wise Device Inc.
WDI's AOI Microscope is designed for fast scanning and defect review applications of a variety of specimen including bare glass, TFT array and colour filter. It provides exceptional image quality, and is limited only by the selection of the microscope objective lens. The microscope features a sturdy... [See More]
- Grade: Industrial
- Working Distance: 15
- Field of View: 17
- Eyepiece Style: Computer
from CIQTEK Co., Ltd
CIQTEK Quantum Diamond Microscope (QDM) is a wide-field magnetic resonance based on the principle of spin magnetic resonance in the diamond nitrogen-vacancy center (NV center). The spin quantum state of the NV center luminescence defects is susceptible to the surrounding microwave and static... [See More]
- Grade: Research
- Features: Digital Display; Mechanical Stage
- Microscope Type: Quantitative Nondestructive Microscopic Magnetic Imaging
- Remote Interface: Computer Interface; Application Software Included.
from Bruker Corporation
As atomic force microscopy enters its fourth decade as a primary technique for enabling research of all levels, its high-resolution data has helped researchers across a nearly countless array of disciplines and applications. Bruker has been leading the expansion of atomic force microscope (AFM)... [See More]
- Microscope Type: Scanning Probe / Atomic Force
- Remote Interface: Computer Interface
from Evident Scientific
The fully motorized IX83 is the most advanced member of the IX3 series of inverted imaging systems and offers a new level of application flexibility. Choose from the one-deck system with a low, ergonomic stage or the two-deck system with additional expansion capabilities. Both provide the ability to... [See More]
- Grade: Benchtop
- Optical Technique: Fluorescence, Differential Interference Contrast, Phase Contrast, Relief Contrast, Simple Polarized Light, Brightfield
- Microscope Type: Inverted
- Working Distance: 27 to 73.3
from Mad City Labs, Inc.
A typical application of the RM21 ™ microscope is live cell imaging and transmitted light microscopy. A standard option available with the RM21 ™ is the K öhler illumination tower, which provides a simple yet flexible solution for delivering even illumination to the sample. The K... [See More]
- Grade: Research
- Magnification: 40 to 100
- Microscope Type: Scanning Probe / Atomic Force
- Objective Lenses: One
from WDI Wise Device Inc.
The LSCM has the advantages of a confocal laser scanning microscope with the size and price of an IR camera. The combination of high contrast imaging, infrared capabilities, extremely small size and low cost enables many new applications. [See More]
- Grade: Industrial
- Eyepiece Style: Computer
- Microscope Type: Laser / Confocal; Digital, Video, Optical, and Light
- Features: Digital Display