Fluorescent / UV Biological Microscopes
from KEYENCE
Capture publication-quality images in a fraction of the time and without the need for a darkroom. The value of an imaging system is measured by its efficiency and the quality of its images. KEYENCE aims to optimize the imaging process by designing a fully automated, easy-to-use system that captures... [See More]
- Microscope Type: Fluorescent
- Optical Technique: Brightfield, Fluorescence (Wide-field/sectioning), Phase Contrast (PhL, Ph1, Ph2), Oblique Illumination
- Grade: Benchtop
- Features: Digital Display; Mechanical Stage
from Zaber Technologies, Inc.
Zaber ’s MSR series of motorized, upright microscopes are designed to lower the barriers to automated microscopy. Combining Zaber precision motion control and world-class optics, MSR microscopes deliver unparalleled performance and value. The modular design allows easy swapping of key modules... [See More]
- Microscope Type: Fluorescent
- Grade: Student; Benchtop; Research
from Mad City Labs, Inc.
The RM21 ™ is a versatile microscope suitable for a variety of advanced microscopy and nanoscopy methods. The RM21 ™ is available in 4 standard configurations (see tables) to satisfy a wide range of applications and budgets. The tables below compare methods and features for the four... [See More]
- Microscope Type: Fluorescent; Inverted; Scanning Probe / Atomic Force
- Resolution: 0.4000
- Grade: Research
- Objective Lenses: One
from Bruker Corporation
Bruker ™s suite of fluorescence microscopy systems provides a full range of solutions for life science researchers. Our multiphoton imaging systems provide the imaging depth, speed and resolution required for intravital imaging applications in neuroscience, oncology and immunology. [See More]
- Microscope Type: Fluorescent
- Features: Digital Display
- Grade: Benchtop
- Remote Interface: Computer Interface; Application Software Included.