Mechanical Stage Biological Microscopes
from Mad City Labs, Inc.
The RM21 ™ is a versatile microscope suitable for a variety of advanced microscopy and nanoscopy methods. The RM21 ™ is available in 4 standard configurations (see tables) to satisfy a wide range of applications and budgets. The tables below compare methods and features for the four... [See More]
- Grade: Research
- Resolution: 0.4000
- Microscope Type: Fluorescent; Inverted; Scanning Probe / Atomic Force
- Objective Lenses: One
from CIQTEK Co., Ltd
CIQTEK Scanning NV Microscope Diamond III/IV is a scanning NV magnetometer based on the diamond nitrogen-vacancy center (NV center) and AFM scanning magnetic imaging technology. The sample's magnetic properties are obtained quantitatively and non-destructively by quantum control and readout of the... [See More]
- Grade: Research
- Features: Digital Display; Mechanical Stage
- Microscope Type: Nitrogen-Vacancy
- Remote Interface: Computer Interface; Application Software Included.
from Evident Scientific
The LV200 has been carefully designed for long-duration cell bioluminescence. A completely new optical design dramatically increases sensitivity and enables the detailed study of photosensitive cells and luminescence probes at high magnification. The built-in system for temperature control, humidity... [See More]
- Grade: Benchtop
- Optical Technique: Luminescence Imaging, Transmitted Brightfield, Basic Transmitted Fluorescence
- Microscope Type: Inverted
- Magnification: 0
from KEYENCE
Capture publication-quality images in a fraction of the time and without the need for a darkroom. The value of an imaging system is measured by its efficiency and the quality of its images. KEYENCE aims to optimize the imaging process by designing a fully automated, easy-to-use system that captures... [See More]
- Grade: Benchtop
- Optical Technique: Brightfield, Fluorescence (Wide-field/sectioning), Phase Contrast (PhL, Ph1, Ph2), Oblique Illumination
- Microscope Type: Fluorescent
- Features: Digital Display; Mechanical Stage
from Park Systems, Inc.
XE-70 is Park Systems ’ AFM solution for researchers with limited budget. XE-70 does not compromise any of the innovative technologies of the XE-series that sets it apart from conventional AFMs, supporting the same modes, options, and electronics as all other systems in the XE product line. [See More]
- Grade: Benchtop; Research
- Magnification: 160 to 1500
- Microscope Type: Scanning Probe / Atomic Force
- Resolution: 1000
from Unitron Ltd.
Provided with achromatic objectives, widefield eyepieces, Abbe condenser [See More]
- Grade: Benchtop
- Optical Technique: Brightfield/Phase
- Microscope Type: Compound
- Magnification: 40 to 1600
from Mad City Labs, Inc.
A typical application of the RM21 ™ microscope is live cell imaging and transmitted light microscopy. A standard option available with the RM21 ™ is the K öhler illumination tower, which provides a simple yet flexible solution for delivering even illumination to the sample. The K... [See More]
- Grade: Research
- Magnification: 40 to 100
- Microscope Type: Scanning Probe / Atomic Force
- Objective Lenses: One
from CIQTEK Co., Ltd
CIQTEK Quantum Diamond Microscope (QDM) is a wide-field magnetic resonance based on the principle of spin magnetic resonance in the diamond nitrogen-vacancy center (NV center). The spin quantum state of the NV center luminescence defects is susceptible to the surrounding microwave and static... [See More]
- Grade: Research
- Features: Digital Display; Mechanical Stage
- Microscope Type: Quantitative Nondestructive Microscopic Magnetic Imaging
- Remote Interface: Computer Interface; Application Software Included.
from Evident Scientific
The BX46 is specifically designed to meet the demands of repetitive routine microscopy. This clinical microscope is focused with a moveable objective nosepiece rather than by moving the stage. The stage is fixed in a very low position, allowing the user to rest their arm on the desk when moving... [See More]
- Grade: Benchtop
- Eyepiece Style: Binocular
- Magnification: 10 to 100
- Features: Mechanical Stage
from Mad City Labs, Inc.
The Mad City Labs' MicroMirror TIRF microscope is part of our RM21 ™ microscope family and draw on our expertise with high precision, high stability piezo nanopositioning systems and microscopy solutions. The microscopy technique of colocalization single molecule spectroscopy (CoSMoS) is the... [See More]
- Grade: Research
- Resolution: 0.4000
- Microscope Type: Fluorescent
- Objective Lenses: One
from Evident Scientific
The fully motorized IX83 is the most advanced member of the IX3 series of inverted imaging systems and offers a new level of application flexibility. Choose from the one-deck system with a low, ergonomic stage or the two-deck system with additional expansion capabilities. Both provide the ability to... [See More]
- Grade: Benchtop
- Optical Technique: Fluorescence, Differential Interference Contrast, Phase Contrast, Relief Contrast, Simple Polarized Light, Brightfield
- Microscope Type: Inverted
- Working Distance: 27 to 73.3