Scanning Electron Microscope (SEM) Metallurgical Microscopes

6 Results
Field Emission Scanning Electron Microscope -- SEM4000Pro
from CIQTEK Co., Ltd

CIQTEK SEM4000Pro is an analytical field emission scanning electron microscope equipped with a high-brightness long-life Schottky field emission electron gun. With the three-stage condenser electron optics column design for beam currents up to 200 nA, SEM4000Pro delivers advantages in EDS, EBSD,... [See More]

  • Microscope Type: Scanning Electron Microscope
  • Magnification: 1 to 1000000
  • Grade: Benchtop; Research
  • Resolution: 0.9000 to 2.5
Field Emission Scanning Electron Microscope -- SEM5000Pro
from CIQTEK Co., Ltd

CIQTEK SEM5000Pro is a field emission scanning electron microscope with high-resolution imaging and analysis ability, supported by abundant functions, benefits from advanced electron optics column design, with high-pressure electron beam tunnel technology (Super Tunnel), low aberration, and... [See More]

  • Microscope Type: Scanning Electron Microscope
  • Magnification: 1 to 2500000
  • Grade: Benchtop; Research
  • Resolution: 0.9000 to 1.3
Focused Ion Beam Scanning Electron Microscope -- DB500
from CIQTEK Co., Ltd

CIQTEK DB500 is a Field Emission Scanning Electron Microscope with a Focused Ion Beam column for nano analysis and specimen preparation, which is applied with “SuperTunnel ” technology, low aberration, and magnetic-free objective lens design, with low-voltage and high-resolution ability... [See More]

  • Microscope Type: Scanning Electron Microscope
  • Resolution: 1.2 to 3
  • Grade: Benchtop; Research
  • Working Distance: 65 to 110
High-speed Scanning Electron Microscope -- HEM6000
from CIQTEK Co., Ltd

High-speed scanning electron microscope for cross-scale imaging of large-volume specimensCIQTEK HEM6000 facilities technologies such as the high-brightness large-beam current electron gun, high-speed electron beam deflection system, high-voltage sample stage deceleration, dynamic optical axis, and... [See More]

  • Microscope Type: Scanning Electron Microscope
  • Magnification: 66 to 1000000
  • Grade: Research
  • Resolution: 1.3 to 3.3
Tungsten Filament Scanning Electron Microscope -- SEM3200
from CIQTEK Co., Ltd

CIQTEK SEM3200 is a high-performance tungsten filament scanning electron microscope. It has excellent imaging quality capabilities in both high and low vacuum modes. It also has a large depth of field with a user-friendly interface to enable users to characterize specimens and explore the world of... [See More]

  • Microscope Type: Scanning Electron Microscope
  • Magnification: 1 to 1000000
  • Grade: Benchtop; Research
  • Resolution: 3 to 8
Ultra-high Resolution Field Emission Scanning Electron Microscope -- SEM5000X
from CIQTEK Co., Ltd

CIQTEK SEM5000X is an ultra-high resolution Field Emission Scanning Electron Microscope (FE-SEM) with breakthrough resolution of 0.6 nm@15 kV and 1.0 nm@1 kV. Benefiting from the upgraded column engineering process, “SuperTunnel ” technology, and high-resolution objective lens design,... [See More]

  • Microscope Type: Scanning Electron Microscope
  • Magnification: 1 to 2500000
  • Grade: Benchtop; Research
  • Resolution: 0.6000 to 1