Research Metallurgical Microscopes
from HORIBA Instruments, Inc.
The result of 50 years of innovation by leading instrument manufacturer HORIBA Scientific, the LabRAM Soleil ™ multimodal microscope has been designed with application experts to supercharge your analysis and set the new standard for Raman imaging and spectroscopy. It features advanced... [See More]
- Grade: Research
- Remote Interface: Computer Interface; Application Software Included.
- Microscope Type: Laser / Confocal
- Operating Temperature: 64 to 82
from CIQTEK Co., Ltd
CIQTEK SEM4000Pro is an analytical field emission scanning electron microscope equipped with a high-brightness long-life Schottky field emission electron gun. With the three-stage condenser electron optics column design for beam currents up to 200 nA, SEM4000Pro delivers advantages in EDS, EBSD,... [See More]
- Grade: Benchtop; Research
- Magnification: 1 to 1000000
- Microscope Type: Scanning Electron Microscope
- Resolution: 0.9000 to 2.5
from Unitron Ltd.
For brightfield, darkfield, interference contrast and polarization [See More]
- Grade: Benchtop; Research
- Optical Technique: Multi
- Microscope Type: Compound; Inverted; Polarizing
- Magnification: 40 to 2000
from Titan Tool Supply, Inc.
The RX - 2 Stereo Microscope is an EXTRA WIDE FIELD STEREO MICROSCOPE WITH UNUSUALLY LONG FOCAL LENGTHS AND GREAT DEPTH OF FIELD. The image. is crisp and sharp with unexcelled natural light gathering capabilities. The eight way adjustable pillar stand allows for many combinations of vertical and... [See More]
- Grade: Benchtop; Research
- Magnification: 5 to 40
- Microscope Type: Stereomicroscope
- Field of View: 7.01 to 45.97
from CIQTEK Co., Ltd
CIQTEK SEM5000Pro is a field emission scanning electron microscope with high-resolution imaging and analysis ability, supported by abundant functions, benefits from advanced electron optics column design, with high-pressure electron beam tunnel technology (Super Tunnel), low aberration, and... [See More]
- Grade: Benchtop; Research
- Magnification: 1 to 2500000
- Microscope Type: Scanning Electron Microscope
- Resolution: 0.9000 to 1.3
from Titan Tool Supply, Inc.
THE ALL NEW ERGONOMIC RX-3 STEREO MICROSCOPE. The eight way adjustable pillar stand allows for many combinations of vertical and horizontal or even angular adjustments that combine both planes. Full rotation of 360 ° is possible on all adjustments with no limitations. The uses are unlimited for... [See More]
- Grade: Benchtop; Research
- Magnification: 0 to 20
- Microscope Type: Stereomicroscope
- Eyepiece Style: Binocular