Digital Display Metallurgical Microscopes

13 Results
Field Emission Scanning Electron Microscope -- SEM4000Pro
from CIQTEK Co., Ltd

CIQTEK SEM4000Pro is an analytical field emission scanning electron microscope equipped with a high-brightness long-life Schottky field emission electron gun. With the three-stage condenser electron optics column design for beam currents up to 200 nA, SEM4000Pro delivers advantages in EDS, EBSD,... [See More]

  • Grade: Benchtop; Research
  • Magnification: 1 to 1000000
  • Microscope Type: Scanning Electron Microscope
  • Resolution: 0.9000 to 2.5
Eclipse LV100ND Motorized Microscope
from Nikon Metrology

A manual microscope with episcopic/diascopic illumination, which meets the various needs of observation, inspection, research, and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before mean superior optical performance and efficient digital... [See More]

  • Grade: Benchtop
  • Objective Lenses: 4
  • Magnification: 1 to 150
  • Eyepiece Style: Trinocular
DIA-2-TH
from Unitron Ltd.

Compact and feather weight, for morphological purposes [See More]

  • Grade: Benchtop
  • Magnification: 100 to 2300
  • Microscope Type: Compound
  • Resolution: 700000
3D Optical Microscopes
from Bruker Corporation

Bruker ™s industry-leading Vision64 ® Operation and Analysis Software provides the industry ™s most functional and streamlined graphical user interface.   Combining intelligent architecture with intuitive visual workflow and extensive user-defined automation capabilities,... [See More]

  • Features: Digital Display
  • Remote Interface: Computer Interface
Automated Optical Inspection -- MIC4-AOI
from WDI Wise Device Inc.

WDI's AOI Microscope is designed for fast scanning and defect review applications of a variety of specimen including bare glass, TFT array and colour filter. It provides exceptional image quality, and is limited only by the selection of the microscope objective lens. The microscope features a sturdy... [See More]

  • Grade: Industrial
  • Working Distance: 15
  • Field of View: 17
  • Eyepiece Style: Computer
Olympus® DSX Series Opto-Digital Microscopes -- DSX100
from LECO Corporation

New from LECO, the DSX Series of opto-digital microscopes combines advanced optics and the latest digital technology in one user-friendly system. Instead of looking through eyepieces, everything is controlled by touch screen, which takes the operator through the process from inspection to... [See More]

  • Grade: Benchtop
  • Magnification: 0 to 2
  • Microscope Type: Free Angle
  • Features: Digital Display
BXiS Microscope -- BX61
from Evident Scientific

Olympus BXiS microscopes are developed based on cutting edge of optical and imaging technologies and fit your style for any material applications. The combination with OLYMPUS Stream software streamlines workflow and offers flexible solution. [See More]

  • Grade: Benchtop
  • Optical Technique: BF/DF
  • Microscope Type: Compound
  • Magnification: 10 to 100
Field Emission Scanning Electron Microscope -- SEM5000Pro
from CIQTEK Co., Ltd

CIQTEK SEM5000Pro is a field emission scanning electron microscope with high-resolution imaging and analysis ability, supported by abundant functions, benefits from advanced electron optics column design, with high-pressure electron beam tunnel technology (Super Tunnel), low aberration, and... [See More]

  • Grade: Benchtop; Research
  • Magnification: 1 to 2500000
  • Microscope Type: Scanning Electron Microscope
  • Resolution: 0.9000 to 1.3
ShuttlePix Digital Microscope P-400R Digital Microscope
from Nikon Metrology

The ShuttlePix P-400R Digital Microscope from Nikon Metrology is a portable digital microscope that has a sleek, compact design well suited for onsite use. This new concept in digital microscopy allows for much simpler remote inspection of large samples that previously had been too challenging. [See More]

  • Grade: Benchtop
  • Features: Digital Display
  • Microscope Type: Digital
Laser Machining Microscope -- MIC4
from WDI Wise Device Inc.

This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]

  • Grade: Industrial
  • Eyepiece Style: Computer
  • Microscope Type: Optical and Light
  • Features: Digital Display
Digital Microscope -- DSX1000 Series
from Evident Scientific

Better Images and Results. DSX1000 digital microscopes enable faster failure analysis with guaranteed accuracy and repeatability. Large selection of lenses that are easy to change. Switch between 6 different observation methods by pushing a button. Fast macro to micro viewing. Accurate measurements... [See More]

  • Grade: Benchtop
  • Optical Technique: Brightfield, Darkfield, MIX [BF + DF], Differential Interference Contrast, Polarized Light
  • Microscope Type: Polarizing; Telecentric Optical System
  • Magnification: 20 to 7000
Focused Ion Beam Scanning Electron Microscope -- DB500
from CIQTEK Co., Ltd

CIQTEK DB500 is a Field Emission Scanning Electron Microscope with a Focused Ion Beam column for nano analysis and specimen preparation, which is applied with “SuperTunnel ” technology, low aberration, and magnetic-free objective lens design, with low-voltage and high-resolution ability... [See More]

  • Grade: Benchtop; Research
  • Resolution: 1.2 to 3
  • Microscope Type: Scanning Electron Microscope
  • Working Distance: 65 to 110
Industrial Microscope -- DSX110
from Evident Scientific

With its EFI (Extended Focal Image) capability, the DSX110 can obtain a clear, in-focus image of an entire sample with one click — no matter how uneven the surface. During EFI, several images are taken while the point of focus is moved up and down. From these images, the areas where the sample... [See More]

  • Grade: Benchtop
  • Magnification: 1 to 30
  • Optical Technique: Polarized Light
  • Resolution: 400