Binocular Metallurgical Microscopes
from LECO Corporation
The advanced Olympus GX-Series sets higher standards for image clarity and resolution in inverted metallurgical microscopes. Its modular design makes it a more flexible instrument, and an ideal solution for diverse inspection and research needs (including video microscopy). LECO and Olympus —a... [See More]
- Eyepiece Style: Binocular
- Microscope Type: Inverted
- Grade: Benchtop
- Optical Technique: Brightfield, Darkfield, Sensitive Tint, Simple Polarizing, Nomarski DIC
from Titan Tool Supply, Inc.
This Extra Wide Field Stereo Microscope features unusually long Focal Lengths and great Depths of Field in the Lower Magnifications. The accompanying larger fields of view offer greater versatility than most Stereo Microscopes available for Medical or Industrial Applications. Ideal for Inspection,... [See More]
- Eyepiece Style: Binocular
- Microscope Type: Stereomicroscope
- Grade: Benchtop
- Magnification: 5 to 40
from Evident Scientific
Olympus BXiS microscopes are developed based on cutting edge of optical and imaging technologies and fit your style for any material applications. The combination with OLYMPUS Stream software streamlines workflow and offers flexible solution. [See More]
- Eyepiece Style: Binocular
- Microscope Type: Compound
- Grade: Benchtop
- Optical Technique: BF/DF
from Unitron Ltd.
Optional eyepieces 10x, 15x, and 20x, auxiliary lens from 0.5x-2x [See More]
- Eyepiece Style: Binocular; Trinocular
- Microscope Type: Stereomicroscope
- Grade: Student; Benchtop
- Magnification: 7 to 180
from Nikon Metrology
All-new stereomicroscope delivering incredible image sharpness throughout a wide magnification range.To meet and exceed the needs to observe minute structures while covering a wide field of view in the biological fields where biological body screening, injection and observation are conducted every... [See More]
- Eyepiece Style: Binocular
- Microscope Type: Stereomicroscope
- Grade: Benchtop
- Magnification: 3 to 540
from LECO Corporation
The SZX2-Series is a new class of stereo microscopes offering excellent optical performance. This system's modularity allows you to create application-specific configurations. It offers optical and mechanical rigidity and stability, along with a wide range of modular components for precise... [See More]
- Eyepiece Style: Binocular
- Microscope Type: Stereomicroscope
- Grade: Benchtop
- Remote Interface: Application Software Included. (optional feature)
from Titan Tool Supply, Inc.
The FX - 6 is an inexpensive Industrial Microscope for. broad industrial applications. It can be easily mounted to the universal pillar stand (#UPS-TSZM) or on machines for in process viewing. It is supplied with one pair each of 10X and 20X eyepieces for standard magnifications of 20X and 40X... [See More]
- Eyepiece Style: Binocular
- Microscope Type: Stereomicroscope
- Grade: Benchtop
- Magnification: 6 to 80
from Evident Scientific
Better Images and Results. DSX1000 digital microscopes enable faster failure analysis with guaranteed accuracy and repeatability. Large selection of lenses that are easy to change. Switch between 6 different observation methods by pushing a button. Fast macro to micro viewing. Accurate measurements... [See More]
- Eyepiece Style: Binocular; Computer Monitor
- Microscope Type: Polarizing; Telecentric Optical System
- Grade: Benchtop
- Optical Technique: Brightfield, Darkfield, MIX [BF + DF], Differential Interference Contrast, Polarized Light
from Nikon Metrology
Expanding the magnification range to 8x (1x -8x), Nikon's newest stereomicroscope boasts its ease of use and high-definition observation demanded in fields such as the IVF market. Additionally, newly developed "Plan Apo WF" and "ED plan WF" objectives deliver clearer, crisper images. [See More]
- Eyepiece Style: Binocular
- Microscope Type: Stereomicroscope
- Grade: Benchtop
- Magnification: 5 to 540
from Titan Tool Supply, Inc.
THE ALL NEW ERGONOMIC RX-3 STEREO MICROSCOPE. The eight way adjustable pillar stand allows for many combinations of vertical and horizontal or even angular adjustments that combine both planes. Full rotation of 360 ° is possible on all adjustments with no limitations. The uses are unlimited for... [See More]
- Eyepiece Style: Binocular
- Microscope Type: Stereomicroscope
- Grade: Benchtop; Research
- Magnification: 0 to 20
from Evident Scientific
The GX41 inverted metallographic microscope is ideal for quick and reliable specimen assessment and for determining if metallurgical properties meet manufacturing specifications. Its compact and light weight body is enable portability. [See More]
- Eyepiece Style: Binocular; Dual Head (optional feature)
- Microscope Type: Compound; Inverted
- Grade: Benchtop
- Optical Technique: BF/KPO* and Reflected