Computer Interface Metallurgical Microscopes
from WDI Wise Device Inc.
WDI's AOI Microscope is designed for fast scanning and defect review applications of a variety of specimen including bare glass, TFT array and colour filter. It provides exceptional image quality, and is limited only by the selection of the microscope objective lens. The microscope features a sturdy... [See More]
- Grade: Industrial
- Working Distance: 15
- Field of View: 17
- Eyepiece Style: Computer
from Bruker Corporation
Bruker ™s industry-leading Vision64 ® Operation and Analysis Software provides the industry ™s most functional and streamlined graphical user interface. Combining intelligent architecture with intuitive visual workflow and extensive user-defined automation capabilities,... [See More]
- Features: Digital Display
- Remote Interface: Computer Interface
from Nikon Metrology
A manual microscope with episcopic/diascopic illumination, which meets the various needs of observation, inspection, research, and analysis across a wide range of industrial fields. Higher NA and a longer working distance than ever before mean superior optical performance and efficient digital... [See More]
- Grade: Benchtop
- Objective Lenses: 4
- Magnification: 1 to 150
- Eyepiece Style: Trinocular
from Unitron Ltd.
Portable depth measuring [See More]
- Grade: Benchtop
- Optical Technique: Brightfield
- Microscope Type: Compound; Portable Field
- Magnification: 30 to 400
from Evident Scientific
Olympus BXiS microscopes are developed based on cutting edge of optical and imaging technologies and fit your style for any material applications. The combination with OLYMPUS Stream software streamlines workflow and offers flexible solution. [See More]
- Grade: Benchtop
- Optical Technique: BF/DF
- Microscope Type: Compound
- Magnification: 10 to 100
from HORIBA Instruments, Inc.
The result of 50 years of innovation by leading instrument manufacturer HORIBA Scientific, the LabRAM Soleil ™ multimodal microscope has been designed with application experts to supercharge your analysis and set the new standard for Raman imaging and spectroscopy. It features advanced... [See More]
- Grade: Research
- Remote Interface: Computer Interface; Application Software Included.
- Microscope Type: Laser / Confocal
- Operating Temperature: 64 to 82
from CIQTEK Co., Ltd
CIQTEK SEM4000Pro is an analytical field emission scanning electron microscope equipped with a high-brightness long-life Schottky field emission electron gun. With the three-stage condenser electron optics column design for beam currents up to 200 nA, SEM4000Pro delivers advantages in EDS, EBSD,... [See More]
- Grade: Benchtop; Research
- Magnification: 1 to 1000000
- Microscope Type: Scanning Electron Microscope
- Resolution: 0.9000 to 2.5
from WDI Wise Device Inc.
This is the only commercially available microscope guaranteeing transmission of more then 80% for all four YAG laser harmonics: 266, 355, 532, and 1064nm - without compromising the review channel fidelity. The MIC4 microscope is instrumental in laser repair of TFT arrays over the wavelength ranging... [See More]
- Grade: Industrial
- Eyepiece Style: Computer
- Microscope Type: Optical and Light
- Features: Digital Display
from Bruker Corporation
As atomic force microscopy enters its fourth decade as a primary technique for enabling research of all levels, its high-resolution data has helped researchers across a nearly countless array of disciplines and applications. Bruker has been leading the expansion of atomic force microscope (AFM)... [See More]
- Microscope Type: Scanning Probe / Atomic Force
- Remote Interface: Computer Interface
from Evident Scientific
Better Images and Results. DSX1000 digital microscopes enable faster failure analysis with guaranteed accuracy and repeatability. Large selection of lenses that are easy to change. Switch between 6 different observation methods by pushing a button. Fast macro to micro viewing. Accurate measurements... [See More]
- Grade: Benchtop
- Optical Technique: Brightfield, Darkfield, MIX [BF + DF], Differential Interference Contrast, Polarized Light
- Microscope Type: Polarizing; Telecentric Optical System
- Magnification: 20 to 7000
from CIQTEK Co., Ltd
CIQTEK SEM5000Pro is a field emission scanning electron microscope with high-resolution imaging and analysis ability, supported by abundant functions, benefits from advanced electron optics column design, with high-pressure electron beam tunnel technology (Super Tunnel), low aberration, and... [See More]
- Grade: Benchtop; Research
- Magnification: 1 to 2500000
- Microscope Type: Scanning Electron Microscope
- Resolution: 0.9000 to 1.3
from Evident Scientific
With its EFI (Extended Focal Image) capability, the DSX110 can obtain a clear, in-focus image of an entire sample with one click — no matter how uneven the surface. During EFI, several images are taken while the point of focus is moved up and down. From these images, the areas where the sample... [See More]
- Grade: Benchtop
- Magnification: 1 to 30
- Optical Technique: Polarized Light
- Resolution: 400
from CIQTEK Co., Ltd
CIQTEK DB500 is a Field Emission Scanning Electron Microscope with a Focused Ion Beam column for nano analysis and specimen preparation, which is applied with “SuperTunnel ” technology, low aberration, and magnetic-free objective lens design, with low-voltage and high-resolution ability... [See More]
- Grade: Benchtop; Research
- Resolution: 1.2 to 3
- Microscope Type: Scanning Electron Microscope
- Working Distance: 65 to 110