1.5 V EEPROM
from Microchip Technology, Inc.
The Microchip Technology Inc. 24VL014 is a 1Kb Serial EEPROM with operation down to 1.5V. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with maximum standby and active currents of only 1 µA and 400 µA,... [See More]
- Supply Voltage: 1.5V; 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V
- Bus Type: Serial
- Density: 1
- Data Rate: 0
from Microchip Technology, Inc.
The Microchip Technology Inc. 24VL014H is a 1Kb Serial EEPROM with operation down to 1.5V and half array write protection. The device is organized as a single block of 128 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with maximum standby and active currents of... [See More]
- Supply Voltage: 1.5V; 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V
- Bus Type: Serial
- Density: 1
- Data Rate: 0
from Microchip Technology, Inc.
The Microchip Technology Inc. 24VL024 is a 2Kb Serial EEPROM with operation down to 1.5V. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with maximum standby and active currents of only 1 µA and 400 µA,... [See More]
- Supply Voltage: 1.5V; 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V
- Bus Type: Serial
- Density: 2
- Data Rate: 0
from Microchip Technology, Inc.
The Microchip Technology Inc. 24VL025 is a 2Kb Serial EEPROM with operation down to 1.5V. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with maximum standby and active currents of only 1 µA and 400 µA,... [See More]
- Supply Voltage: 1.5V; 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V
- Bus Type: Serial
- Density: 2
- Data Rate: 0
from Microchip Technology, Inc.
The Microchip Technology Inc. 34VL02 is a 2 Kbit Electrically Erasable PROM capable of operation across a broad voltage range (1.5V to 3.6V). This device has two software write-protect features for the lower half of the array, as well as an external pin that can be used to write-protect the entire... [See More]
- Supply Voltage: 1.5V; 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V
- Bus Type: Serial
- Density: 2
- Data Rate: 0
from Microchip Technology, Inc.
The Microchip Technology Inc. 24VL024H is a 2Kb Serial EEPROM with operation down to 1.5V and half array write protection. The device is organized as a single block of 256 x 8-bit memory with a 2-wire serial interface. Low-current design permits operation with typical standby and active currents of... [See More]
- Supply Voltage: 1.5V; 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V
- Bus Type: Serial
- Density: 2
- Data Rate: 0