5 V EEPROM

61 Results
Memory -- AS28C010
from Micross Components, Inc.

Memory Products Offered: MRAM. SRAM. nvSRAM. VRAM. SDRAM. UVEPROM. DRAM. EEPROM. FRAM. Flash [See More]

  • Supply Voltage: 5V; 5
  • Production Status: Contact Us
  • Density: 1024
  • Access Time: 120 to 250
1.8V UNI/O® Serial EEPROM with 16Kb of memory -- 11AA160
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 16
  • Data Rate: 0
Datakey CryptoAuthentication™ Extended Length Memory Token -- IAX10.5Kb
from Datakey

The IAX10.5Kb CryptoAuthentication ™ extended length memory token utilizes Microchip ’s ATECC608A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords. • Secure credential with unique, read-only serial... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; 2.0 to 5.5 V
  • Data Retention: 10
  • Density: 10
  • Operating Range: Commercial; Industrial
Parallel EEPROM -- TTE28HT010
from TT Semiconductor, Inc.

Density: 1M. Org: 128k x 8. Vcc: 5v. Speed (nS): 200,250 [See More]

  • Supply Voltage: 5V
  • Number of Words: 128
  • Density: 1000
  • Bits per Word: 8
93C46 Series 1 Kbit (64 x 16) 5.5 V Microwire Compatible Serial EEPROM - SOIC-8 -- 536-93C46BX-I/SN [93C46BX-I/SN from Microchip Technology, Inc.]
from Utmel Electronic Limited

93C46 Series 1 Kbit (64 x 16) 5.5 V Microwire Compatible Serial EEPROM - SOIC-8 [See More]

  • Supply Voltage: 5V; 5V
  • Bus Type: Serial-microwire
  • Density: 8
  • Production Status: Active; Full Production
1.8V UNI/O® Serial EEPROM with 16Kb of memory and Alternate Device Address 0xA1 -- 11AA161
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 16
  • Data Rate: 0
Datakey CryptoAuthentication™ Memory Token -- IAT10.5Kb
from Datakey

The IAT10.5Kb CryptoAuthentication ™ memory token utilizes Microchip ’s ATECC608A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords. • Secure credential with unique, read-only serial number. •... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; 2.0 to 5.5 V
  • Data Retention: 10
  • Density: 10
  • Operating Range: Commercial; Industrial
Parallel EEPROM -- TTEE128X32
from TT Semiconductor, Inc.

TT Memories is a division of Twilight Technology formed to support the memory marketplace from legacy technologies to state-of-the-art technologies. TT Memories manufactures devices and modules for the Commercial, Industrial, Aerospace, and Defense marketplaces. TT Memories also designs and... [See More]

  • Supply Voltage: 5V
  • Operating Temperature: -55 to 125
  • Density: 4000
ALTERA EPM7128STC100-15NIC PLD EEPROM 128 MACROCELL TQFP-100 -- 2936-EPM7128STC100-15N [EPM7128STC100-15N from Intel Corporation]
from Utmel Electronic Limited

ALTERA EPM7128STC100-15NIC PLD EEPROM 128 MACROCELL TQFP-100 [See More]

  • Supply Voltage: 5V; 5V
  • Package Type: TQFP; QFP
  • Logic Family: CMOS
  • Pins: 100
1.8V UNI/O® Serial EEPROM with 1Kb of memory -- 11AA010
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 1
  • Data Rate: 0
Datakey CryptoMemory Token -- IET Series
from Datakey

For additional security, Datakey offers the Secure Memory line of tokens, featuring the Unique ID series and the CryptoMemory ® series. Secure Memory tokens are available with I2C interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – SlimLine... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
  • Operating Range: Commercial; Industrial
  • Density: 1 to 256
  • Operating Temperature: -40 to 85
ALTERA EPM7128STC100-15NIC PLD EEPROM 128 MACROCELL TQFP-100 -- 386-EPM7128STC100-15N [EPM7128STC100-15N from Intel Corporation]
from Utmel Electronic Limited

ALTERA EPM7128STC100-15NIC PLD EEPROM 128 MACROCELL TQFP-100 [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS
  • Production Status: Obsolete
  • Package Type: 100-TQFP; QFP
1.8V UNI/O® Serial EEPROM with 2Kb of memory -- 11AA020
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 2
  • Data Rate: 0
Datakey I2C CryptoMemory Extended Length Memory Token -- IEX Series
from Datakey

For additional security, Datakey offers the Secure Memory line of tokens, featuring the Unique ID series and the CryptoMemory ® series. Secure Memory tokens are available with I2C interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – SlimLine... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
  • Operating Range: Commercial; Industrial
  • Density: 1 to 256
  • Operating Temperature: -40 to 85
EEPROM 256KB SPI SER CMOS EEPROM -- 598-CAV25256VE-GT3 [CAV25256VE-GT3 from onsemi]
from Utmel Electronic Limited

EEPROM 256KB SPI SER CMOS EEPROM [See More]

  • Supply Voltage: 5V; 5V
  • Bus Type: Serial-SPI
  • Density: 2048
  • Production Status: Active; Full Production
1.8V UNI/O® Serial EEPROM with 4Kb of memory -- 11AA040
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 4
  • Data Rate: 0
Datakey I2C CryptoMemory Key -- IEK
from Datakey

For additional security, Datakey offers the Secure Memory line of keys, featuring the Unique ID series and the CryptoMemory ® series. Secure Memory keys are available with I2C interfaces and capacities from 1 Kb to 256 Kb. The keys feature: Ultra-rugged Construction – Serial Memory keys... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
  • Operating Range: Commercial; Industrial
  • Density: 1 to 256
  • Operating Temperature: -40 to 85
EEPROM 5.5V 256K (32Kx8) -- 761-M24256-BWMN6T [M24256-BWMN6T from STMicroelectronics]
from Utmel Electronic Limited

EEPROM 5.5V 256K (32Kx8) [See More]

  • Supply Voltage: 5V; 5V
  • Bus Type: I2C
  • Density: 2048
  • Production Status: Obsolete
1.8V UNI/O® Serial EEPROM with 8Kb of memory -- 11AA080
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 8
  • Data Rate: 0
Datakey I2C EEPROM Bar Memory Token -- ISB Series
from Datakey

Leveraging industry-standard serial EEPROM memory, Datakey offers Bar tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – Bar memory tokens are solid over-molded using a durable composite, making them impervious to... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
  • Operating Range: Commercial; Industrial
  • Density: 1 to 256
  • Operating Temperature: -40 to 85
EEPROM 512KB I2C SER EEPROM -- 598-CAT24C512HU5IGT3 [CAT24C512HU5IGT3 from onsemi]
from Utmel Electronic Limited

EEPROM 512KB I2C SER EEPROM [See More]

  • Supply Voltage: 5V; 5V
  • Bus Type: I2C
  • Density: 4096
  • Production Status: Active; Full Production
128-bit I2C compatible 2-wire Serial EEPROM -- 24AA00
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.8 volts for the 24AA00 version, and every version maintains a maximum standby current of only 1 µA and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 0
  • Data Rate: 0
Datakey I2C EEPROM Plug Memory Token -- ISP Series
from Datakey

Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
  • Operating Range: Commercial; Industrial
  • Density: 1 to 256
  • Operating Temperature: -40 to 80
EEPROM Parallel 16K-bit 2K x 8 5V 32-Pin PLCC T/R -- 598-CAT28C16AGI-12T [CAT28C16AGI-12T from onsemi]
from Utmel Electronic Limited

EEPROM Parallel 16K-bit 2K x 8 5V 32-Pin PLCC T/R [See More]

  • Supply Voltage: 5V; 5V
  • Production Status: Obsolete
  • Density: 128
  • Access Time: 120
128-bit I2C compatible 2-wire Serial EEPROM -- 24LC00
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.7 volts for the 24AA00 version, and every version maintains a maximum standby current of only 1 µA and... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 0
  • Data Rate: 0
Datakey Microwire EEPROM Plug Memory Token -- KSD Series
from Datakey

Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
  • Operating Range: Commercial; Industrial
  • Density: 1 to 4
  • Operating Temperature: -40 to 85
EEPROM Serial-3Wire 4K-bit 512 x 8/256 x 16 1.8V/2.5V/3.3V/5V Automotive 8-Pin TSSOP Tube -- 536-AT93C66B-XHM-B [AT93C66B-XHM-B from Microchip Technology, Inc.]
from Utmel Electronic Limited

EEPROM Serial-3Wire 4K-bit 512 x 8/256 x 16 1.8V/2.5V/3.3V/5V Automotive 8-Pin TSSOP Tube [See More]

  • Supply Voltage: 5V; 5V
  • Bus Type: Serial-microwire
  • Density: 32
  • Production Status: Active; Full Production
128Kb 1.8V SPI Serial EEPROM -- 25AA128
from Microchip Technology, Inc.

The Microchip 25AA128 is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial; Serial-SPI
  • Density: 128
  • Data Rate: 10
EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 2.5V/3.3V/5V 8-Pin SOIC EIAJ -- 598-CAT93C46XI [CAT93C46XI from onsemi]
from Utmel Electronic Limited

EEPROM Serial-Microwire 1K-bit 128 x 8/64 x 16 2.5V/3.3V/5V 8-Pin SOIC EIAJ [See More]

  • Supply Voltage: 5V; 5V
  • Bus Type: Serial-microwire
  • Density: 8
  • Production Status: Obsolete
128Kb 2.5V SPI Serial EEPROM -- 25LC128
from Microchip Technology, Inc.

The Microchip 25LC128 is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial; Serial-SPI
  • Density: 128
  • Data Rate: 10
EEPROM Serial-SPI 1K-bit 128 x 8 2.5V/3.3V/5V Automotive 8-Pin TDFN EP T/R -- 598-CAT25010VP2I-GT3 [CAT25010VP2I-GT3 from onsemi]
from Utmel Electronic Limited

EEPROM Serial-SPI 1K-bit 128 x 8 2.5V/3.3V/5V Automotive 8-Pin TDFN EP T/R [See More]

  • Supply Voltage: 5V; 5V
  • Bus Type: Serial-SPI
  • Density: 8
  • Production Status: Obsolete
128Kb I2C compatible 2-wire Serial EEPROM -- 24AA128
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA128 is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 128
  • Data Rate: 0
EEPROM Serial-SPI 64K-bit 8K x 8 1.8V/2.5V/3.3V/5V 8-Pin TSSOP T/R -- 761-M95640-DFDW6TP [M95640-DFDW6TP from STMicroelectronics]
from Utmel Electronic Limited

EEPROM Serial-SPI 64K-bit 8K x 8 1.8V/2.5V/3.3V/5V 8-Pin TSSOP T/R [See More]

  • Supply Voltage: 5V; 5V
  • Bus Type: Serial-SPI
  • Density: 512
  • Production Status: Active; Full Production
128Kb I2C compatible 2-wire Serial EEPROM -- 24LC128
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA128/24LC128/ 24FC128 (24XX128*) is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 128
  • Data Rate: 0
EEPROM, SERIAL, 1KBIT, 1.8V, 8SOIC -- 536-AT25010B-SSHL-B [AT25010B-SSHL-B from Microchip Technology, Inc.]
from Utmel Electronic Limited

EEPROM, SERIAL, 1KBIT, 1.8V, 8SOIC [See More]

  • Supply Voltage: 5V; 5V
  • Bus Type: Serial-SPI
  • Density: 8
  • Production Status: Active; Full Production
128Kb I2C compatible 2-wire Serial EEPROM -- at24c128c
from Microchip Technology, Inc.

The Microchip AT24C128C is a 128Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 16K x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 128
  • Data Rate: 1
I2C EEPROMwith Permanent and Reversible Software Write Protection -- 536-AT34C02D-MAHM-E [AT34C02D-MAHM-E from Microchip Technology, Inc.]
from Utmel Electronic Limited

I2C EEPROMwith Permanent and Reversible Software Write Protection [See More]

  • Supply Voltage: 5V; 5V
  • Bus Type: I2C
  • Density: 2
  • Production Status: Active; Full Production
128Kb I2C compatible 2-wire Serial EEPROM with 1MHz clock compatibility -- 24FC128
from Microchip Technology, Inc.

The Microchip Technology Inc. 24FC128 is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 128
  • Data Rate: 1
IC CPU SUPERV 16K EEPROM 8-SOIC -- 391-X5163S8IZ-2.7A [X5163S8IZ-2.7A from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC CPU SUPERV 16K EEPROM 8-SOIC [See More]

  • Supply Voltage: 5V; 5V
  • Package Type: SOIC; SOIC
  • Operating Current: 5
  • Pins: 8
128Kb SPI Serial EEPROM -- at25128b
from Microchip Technology, Inc.

The Microchip AT25128B is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial; Serial-SPI
  • Density: 128
  • Data Rate: 20
IC CPU SUPERV 16K EEPROM 8-SOIC -- 391-X5163S8ZT1 [X5163S8ZT1 from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC CPU SUPERV 16K EEPROM 8-SOIC [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS
  • Production Status: Active; Full Production
  • Operating Current: 5
16Kb 1.8V SPI Serial EEPROM with 16 Byte Page size -- 25AA160C
from Microchip Technology, Inc.

The Microchip 25AA160C is a 16Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial; Serial-SPI
  • Density: 16
  • Data Rate: 10
IC CPU SUPERV 4K EEPROM 8-MSOP -- 391-X4043M8IZ-2.7 [X4043M8IZ-2.7 from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC CPU SUPERV 4K EEPROM 8-MSOP [See More]

  • Supply Voltage: 5V; 5V
  • Operating Temperature: -40 to ?
  • Logic Family: CMOS
16Kb 1.8V SPI Serial EEPROM with 32 Byte Page size -- 25AA160D
from Microchip Technology, Inc.

The Microchip 25AA160D is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial; Serial-SPI
  • Density: 16
  • Data Rate: 10
IC CPU SUPERV 4K EEPROM 8-SOIC -- 391-X5043S8Z [X5043S8Z from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC CPU SUPERV 4K EEPROM 8-SOIC [See More]

  • Supply Voltage: 5V; 5V
  • Logic Family: CMOS
  • Production Status: Active; Full Production
  • Operating Current: 3
16Kb 2.5V SPI Serial EEPROM with 16 Byte Page size -- 25LC160C
from Microchip Technology, Inc.

The Microchip 25LC160C is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial; Serial-SPI
  • Density: 16
  • Data Rate: 10
IC CPU SUPERV 8K EEPROM 8-SOIC -- 391-X5083S8Z [X5083S8Z from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC CPU SUPERV 8K EEPROM 8-SOIC [See More]

  • Supply Voltage: 5V; 5V
  • Operating Current: 5
  • Production Status: Active; Full Production
  • Package Type: SOIC; SOIC
16Kb 2.5V SPI Serial EEPROM with 32 Byte Page size -- 25LC160D
from Microchip Technology, Inc.

The Microchip 25LC160D is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial; Serial-SPI
  • Density: 16
  • Data Rate: 10
IC EEPROM 128K SPI 20MHZ 8TSSOP -- 687-BR25G128FVT-3GE2 [BR25G128FVT-3GE2 from ROHM Co., Ltd.]
from Utmel Electronic Limited

IC EEPROM 128K SPI 20MHZ 8TSSOP [See More]

  • Supply Voltage: 5V; 5V
  • Bus Type: Serial-SPI
  • Density: 131
  • Production Status: Active; Full Production
16Kb 5V I2C Serial EERAM - SRAM with EEPROM Back Up -- 47C16
from Microchip Technology, Inc.

The Microchip Technology Inc 47C16 EERAM is a 16Kbit SRAM with EEPROM Backup. The I2C EERAM Memory is a Low-Cost NVSRAM that Eliminates the Need for an External Battery to Retain Data. The device is organized as 2048 x 8 bits and utilizes the I2C serial interface. The 47C16 provides infinite read... [See More]

  • Supply Voltage: 5V
  • Bus Type: Serial
  • Density: 16
  • Data Rate: 1
IC EEPROM 16K I2C 400KHZ 8DIP -- 761-M24C16-WBN6 [M24C16-WBN6 from STMicroelectronics]
from Utmel Electronic Limited

IC EEPROM 16K I2C 400KHZ 8DIP [See More]

  • Supply Voltage: 5V; 5V
  • Bus Type: I2C
  • Density: 128
  • Production Status: Obsolete
16Kb 5V Microwire (3-wire) Serial EEPROM with 16-Bit Organization -- 93C86B
from Microchip Technology, Inc.

The Microchip 93C86B device is a 16Kb Microwire (3-wire) Serial EEPROM with dedicated 16-bit memory organization and a voltage operation range of 4.5 - 5.5V. Also available are the 93C86A for dedicated 8-bit memory organization and the 93C86C for hardware selectable word size using the ORG pin. The... [See More]

  • Supply Voltage: 5V
  • Bus Type: Serial; Serial-microwire
  • Density: 16
  • Data Rate: 3
IC EEPROM 16K I2C 400KHZ 8MSOP -- 598-CAT24C16ZI-G [CAT24C16ZI-G from onsemi]
from Utmel Electronic Limited

IC EEPROM 16K I2C 400KHZ 8MSOP [See More]

  • Supply Voltage: -3.3V; 3V; 5V; 3.3V
  • Bus Type: I2C
  • Density: 128
  • Production Status: Obsolete
16Kb 5V Microwire (3-wire) Serial EEPROM with 8-Bit Organization -- 93C86A
from Microchip Technology, Inc.

The Microchip 93C86A device is a 16Kb Microwire (3-wire) Serial EEPROM with dedicated 8-bit memory organization and a voltage operation range of 4.5 - 5.5V. Also available are the 93C86B for dedicated 16-bit memory organization and the 93C86C for hardware selectable word size using the ORG pin. The... [See More]

  • Supply Voltage: 5V
  • Bus Type: Serial; Serial-microwire
  • Density: 16
  • Data Rate: 3
IC EEPROM 16K I2C 400KHZ 8MSOP -- 687-BR24L16FVM-WTR [BR24L16FVM-WTR from ROHM Co., Ltd.]
from Utmel Electronic Limited

IC EEPROM 16K I2C 400KHZ 8MSOP [See More]

  • Supply Voltage: 5V; 2.5V
  • Bus Type: I2C
  • Density: 128
  • Production Status: Active; Full Production
16Kb 5V Microwire (3-wire) Serial EEPROM with Hardware Selectable Word Size -- 93C86C
from Microchip Technology, Inc.

The Microchip 93C86C device is a 16Kb Microwire (3-wire) Serial EEPROM with hardware selectable word size using the ORG pin and a voltage operation range of 4.5 - 5.5V. Also available are the 93C86A for dedicated 8-bit memory organization and the 93C86B for dedicated 16-bit memory organization. The... [See More]

  • Supply Voltage: 5V
  • Bus Type: Serial; Serial-microwire
  • Density: 16
  • Data Rate: 3
IC EEPROM 16K PARALLEL 24SOIC -- 598-CAT28C16AWI12 [CAT28C16AWI12 from onsemi]
from Utmel Electronic Limited

IC EEPROM 16K PARALLEL 24SOIC [See More]

  • Supply Voltage: 5V; 5V
  • Production Status: Obsolete
  • Density: 128
  • Access Time: 120
16Kb I2C compatible 2-wire Serial EEPROM -- 24AA16
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA16 is a 16Kb I2C ™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA,... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 16
  • Data Rate: 0
IC EEPROM 16K SPI 10MHZ 8SOP -- 687-BR25H160F-2CE2 [BR25H160F-2CE2 from ROHM Co., Ltd.]
from Utmel Electronic Limited

IC EEPROM 16K SPI 10MHZ 8SOP [See More]

  • Supply Voltage: 5V; 5V
  • Production Status: Active; Full Production
  • Bus Type: Serial-SPI
  • Endurance: 1000000
16Kb I2C compatible 2-wire Serial EEPROM -- 24FC16
from Microchip Technology, Inc.

The Microchip Technology Inc. 24FC16 is a 16Kb I2C ™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA,... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 16
  • Data Rate: 1
IC EEPROM 16K SPI 2MHZ 8SSOPB -- 687-BR93L86RFV-WE2 [BR93L86RFV-WE2 from ROHM Co., Ltd.]
from Utmel Electronic Limited

IC EEPROM 16K SPI 2MHZ 8SSOPB [See More]

  • Supply Voltage: 5V; 2.5V
  • Bus Type: Serial-microwire
  • Density: 128
  • Production Status: Active; Full Production