DIP EEPROM

137 Results
Memory -- 11AA010-I/P-ND [11AA010-I/P from Microchip Technology, Inc.]
from DigiKey

EEPROM Memory IC 1Kb (128 x 8) Single Wire 100kHz 8-PDIP [See More]

  • Package Type: "8-DIP (0.300"", 7.62mm)"; DIP
  • Operating Temperature: -40 to 85
  • Supply Voltage: 1.8V ~ 5.5V
24AA32A-I/P [24AA32A-I/P from Microchip Technology, Inc.]
from Rochester Electronics

EEPROM, 4KX8, Serial, CMOS, PDIP8 [See More]

  • Package Type: PDIP8; DIP
  • Logic Family: CMOS
  • Production Status: Active
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs -- 1342487-AT17N512-10PI [AT17N512-10PI from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1342487-AT17N512-10PI. Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs. Package: Tube. Standard Package: 50. Memory Size: 512kb. Programmable Type: Serial EEPROM. Voltage - Supply: 3V ~ 3.6V. Mounting Type: Through Hole. Package / Case: 8-DIP... [See More]

  • Package Type: DIP
  • Operating Temperature: -40 to 85
  • Supply Voltage: 3V ~ 3.6V
EEPROM -- 1272679 [AT17LV256-10PU from Microchip Technology, Inc.]
from RS Components, Ltd.

FPGA Configuration Memory 256KB EEPROM [See More]

  • Package Type: DIP
  • Number of Words: 256
  • Density: 256
  • Bits per Word: 1
Memory -- 1219-1045-ND [FT24C02A-UDR-B from Fremont Micro Devices Corporation]
from DigiKey

EEPROM Memory IC 2Kb (256 x 8) I ²C 1MHz 550ns 8-DIP [See More]

  • Package Type: "8-DIP (0.300"", 7.62mm)"; DIP
  • Operating Temperature: -40 to 85
  • Supply Voltage: 1.8V ~ 5.5V
24C02A-E/J [24C02A-E/J from Microchip Technology, Inc.]
from Rochester Electronics

256 X 8 I2C/2-Wire Serial EEPROM [See More]

  • Package Type: CDIP8; DIP
  • Production Status: Obsolete
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs -- 1342489-AT17N256-10PC [AT17N256-10PC from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1342489-AT17N256-10PC. Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs. Package: Tube. Standard Package: 50. Memory Size: 256Kb. Programmable Type: Serial EEPROM. Voltage - Supply: 3V ~ 3.6V. Mounting Type: Through Hole. Package / Case: 8-DIP... [See More]

  • Package Type: DIP
  • Operating Temperature: 0 to 70
  • Supply Voltage: 3V ~ 3.6V
EEPROM -- 1276570 [AT28C256-15PU from Microchip Technology, Inc.]
from RS Components, Ltd.

EEPROM 256K (32K X 8) 150NS 28DIP [See More]

  • Package Type: DIP
  • Number of Words: 32
  • Density: 256
  • Bits per Word: 8
Memory -- 20-X28HC256PIZ-12-ND [X28HC256PIZ-12 from Renesas Electronics Corporation]
from DigiKey

IC EEPROM 256KBIT PARALLEL 28DIP [See More]

  • Package Type: "28-DIP (0.600"", 15.24mm)"; DIP
  • Operating Temperature: -40 to 85
  • Supply Voltage: 4.5V ~ 5.5V
CAT25C64LI-G [CAT25C64LI-G from onsemi]
from Rochester Electronics

EEPROM [See More]

  • Package Type: PDIP-8; DIP
  • Production Status: Obsolete
Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs -- 1342496-AT17N512-10PC [AT17N512-10PC from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1342496-AT17N512-10PC. Category: Integrated Circuits (ICs) - Memory - Configuration Proms for FPGAs. Package: Tube. Standard Package: 50. Memory Size: 512kb. Programmable Type: Serial EEPROM. Voltage - Supply: 3V ~ 3.6V. Mounting Type: Through Hole. Package / Case: 8-DIP... [See More]

  • Package Type: DIP
  • Operating Temperature: 0 to 70
  • Supply Voltage: 3V ~ 3.6V
EEPROM -- 1276572 [AT28C64B-15PU from Microchip Technology, Inc.]
from RS Components, Ltd.

64K (8Kx8) EEPROM 150ns,AT28C64B-15PU [See More]

  • Package Type: DIP
  • Number of Words: 8
  • Density: 64
  • Bits per Word: 8
Memory -- 47L04-E/P-ND [47L04-E/P from Microchip Technology, Inc.]
from DigiKey

EEPROM, SRAM Memory IC 4Kb (512 x 8) I ²C 1MHz 400ns 24-PDIP [See More]

  • Package Type: "24-DIP (0.600"", 15.24mm)"; DIP
  • Operating Temperature: -40 to 125
  • Supply Voltage: 2.7V ~ 3.6V
X28C512DM-15
from Rochester Electronics

X28C512 - EEPROM, 64KX8, 150ns, Parallel, CMOS, CDIP32 [See More]

  • Package Type: CDIP32; DIP
  • Logic Family: CMOS
  • Production Status: Rochester Active
Integrated Circuits (ICs) - Memory - Memory -- 1316528-11LC160-E/P [11LC160-E/P from Microchip Technology, Inc.]
from Win Source Electronics

Manufacturer: Microchip Technology. Win Source Part Number: 1316528-11LC160-E/P. Category: Integrated Circuits (ICs) >Memory >Memory. Packaging: Tube. Standard Package: 60. Mounting: Through Hole. Technology: EEPROM. Memory Type: Non-Volatile. Memory Size: 16Kb (2K x 8). Voltage - Supply: 2.5V... [See More]

  • Package Type: 8-DIP (0.300", 7.62mm); DIP
  • Operating Temperature: -40 to 125
  • Supply Voltage: 2.5V ~ 5.5V
EEPROM -- 1278194 [AT93C86A-10PU-2.7 from Microchip Technology, Inc.]
from RS Components, Ltd.

EEPROM Serial-3Wire 16K-bit 2K x 8/1K [See More]

  • Package Type: DIP
  • Number of Words: 1024 to 2048
  • Density: 16
  • Bits per Word: 8 to 16
Memory -- AT24C01-10PC-1.8-ND [AT24C01-10PC-1.8 from Microchip Technology, Inc.]
from DigiKey

EEPROM Memory IC 1Kb (128 x 8) I ²C 400kHz 900ns 8-PDIP [See More]

  • Package Type: "8-DIP (0.300"", 7.62mm)"; DIP
  • Operating Temperature: 0 to 70
  • Supply Voltage: 1.8V ~ 5.5V
X28HC256DM-12/B
from Rochester Electronics

X28HC256 - EEPROM, 32KX8, 5V, Parallel [See More]

  • Package Type: CDIP28; DIP
  • Production Status: Rochester Active
Integrated Circuits (ICs) - Memory - Memory -- 1371403-24LC02BH-I/P [24LC02BH-I/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1371403-24LC02BH-I/P. Category: Integrated Circuits (ICs) - Memory - Memory. Temperature Range - Operating: -40 °C ~ 85 °C (TA). Fake Threat In the Open Market: 44 pct. MSL Level: Not Applicable. Mfr: Microchip Technology. Package: Tube. Product Status: Active. [See More]

  • Package Type: DIP
  • Supply Voltage: 2.5V ~ 5.5V
  • Access Time: 900
  • Operating Temperature: -40 to 85
EEPROM -- 1771440 [AT17LV010-10PU from Microchip Technology, Inc.]
from RS Components, Ltd.

10MHZ, 8 DIP, IND TEMP, GREEN [See More]

  • Package Type: DIP
  • Bits per Word: 1
  • Number of Words: 1048576
  • Bus Type: Serial-2 Wire; 2-wire
Memory -- AT28BV16-25PC-ND [AT28BV16-25PC from Microchip Technology, Inc.]
from DigiKey

EEPROM Memory IC 16Kb (2K x 8) Parallel 250ns 24-PDIP [See More]

  • Package Type: "24-DIP (0.600"", 15.24mm)"; DIP
  • Operating Temperature: 0 to 70
  • Supply Voltage: 2.7V ~ 3.6V
Integrated Circuits (ICs) - Memory - Memory -- 1371465-25AA040A-I/P [25AA040A-I/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1371465-25AA040A-I/P. Category: Integrated Circuits (ICs) - Memory - Memory. Temperature Range - Operating: -40 °C ~ 85 °C (TA). Fake Threat In the Open Market: 46 pct. MSL Level: Not Applicable. Mfr: Microchip Technology. Package: Tube. Product Status: Active. [See More]

  • Package Type: DIP
  • Operating Temperature: -40 to 85
  • Supply Voltage: 1.8V ~ 5.5V
EEPROM -- 1771444 [AT17LV512A-10PU from Microchip Technology, Inc.]
from RS Components, Ltd.

FPGA CONFIG EEPROM, 512K BIT [See More]

  • Package Type: DIP
  • Number of Words: 524288
  • Density: 512
  • Bits per Word: 1
Memory -- AT28BV256-20PC-ND [AT28BV256-20PC from Microchip Technology, Inc.]
from DigiKey

EEPROM Memory IC 256Kb (32K x 8) Parallel 200ns 28-PDIP [See More]

  • Package Type: "28-DIP (0.600"", 15.24mm)"; DIP
  • Operating Temperature: 0 to 70
  • Supply Voltage: 2.7V ~ 3.6V
Integrated Circuits (ICs) - Memory - Memory -- 1371466-25C320/P [25C320/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1371466-25C320/P. Category: Integrated Circuits (ICs) - Memory - Memory. Temperature Range - Operating: 0 °C ~ 70 °C (TA). Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited). Mfr: Microchip Technology. Package: Tube. Product Status: Active. Package /... [See More]

  • Package Type: DIP
  • Operating Temperature: 0 to 70
  • Supply Voltage: 4.5V ~ 5.5V
EEPROM -- 1783994 [24LC1025-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

1024K,128K X 8,2.5V Ser EE,128 B PAGE [See More]

  • Package Type: DIP
  • Access Time: 900
  • Bus Type: Serial; I2C; Serial-i2c
  • Supply Voltage: 5.5 v, 2.5 v
Memory -- AT28C010-12PC-ND [AT28C010-12PC from Microchip Technology, Inc.]
from DigiKey

EEPROM Memory IC 1Mb (128K x 8) Parallel 120ns 32-PDIP [See More]

  • Package Type: "32-DIP (0.600"", 15.24mm)"; DIP
  • Supply Voltage: 4.5V ~ 5.5V
  • Density: 1000
  • Operating Temperature: 0 to 70
Integrated Circuits (ICs) - Memory - Memory -- 1371486-24AA64F-I/P [24AA64F-I/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1371486-24AA64F-I/P. Category: Integrated Circuits (ICs) - Memory - Memory. Temperature Range - Operating: -40 °C ~ 85 °C (TA). Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited). Mfr: Microchip Technology. Package: Tube. Product Status: Active. [See More]

  • Package Type: DIP
  • Supply Voltage: 1.7V ~ 5.5V
  • Access Time: 900
  • Operating Temperature: -40 to 85
EEPROM -- 1783995 [25LC256-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

256k,32K X 8 , 2.5V Serial EE PDIP-8 [See More]

  • Package Type: DIP
  • Bus Type: Serial; Serial-SPI; Serial-spi
  • Density: 256
  • Access Time: 50
Memory -- BR24L01A-W-ND [BR24L01A-W from ROHM Semiconductor USA, LLC]
from DigiKey

EEPROM Memory IC 1Kb (128 x 8) I ²C 400kHz 8-DIP [See More]

  • Package Type: "8-DIP (0.300"", 7.62mm)"; DIP
  • Operating Temperature: -40 to 85
  • Supply Voltage: 1.8V ~ 5.5V
Integrated Circuits (ICs) - Memory - Memory -- 1371496-AT24C04D-PUM [AT24C04D-PUM from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1371496-AT24C04D-PUM. Category: Integrated Circuits (ICs) - Memory - Memory. Temperature Range - Operating: -40 °C ~ 85 °C (TA). Fake Threat In the Open Market: 46 pct. MSL Level: 1 (Unlimited). Mfr: Microchip Technology. Package: Tube. Product Status: Active. [See More]

  • Package Type: DIP
  • Supply Voltage: 1.7V ~ 3.6V
  • Access Time: 450
  • Operating Temperature: -40 to 85
EEPROM -- 1783996 [25LC512-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

512k,64K X 8 , 2.5V Serial EE PDIP-8 [See More]

  • Package Type: DIP
  • Bus Type: Serial; Serial-SPI; Serial-spi
  • Density: 512
  • Access Time: 50
Memory -- CAT28C16AL20-ND [CAT28C16AL20 from onsemi]
from DigiKey

EEPROM Memory IC 16Kb (2K x 8) Parallel 200ns 24-PDIP [See More]

  • Package Type: "24-DIP (0.600"", 15.24mm)"; DIP
  • Operating Temperature: 0 to 70
  • Supply Voltage: 4.5V ~ 5.5V
Integrated Circuits (ICs) - Memory - Memory -- 1378010-BR24G512-3A [BR24G512-3A from ROHM Semiconductor USA, LLC]
from Win Source Electronics

Win Source Part Number: 1378010-BR24G512-3A. Category: Integrated Circuits (ICs) - Memory - Memory. Temperature Range - Operating: -40 °C ~ 85 °C (TA). Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited). Mfr: Rohm Semiconductor. Package: Tube. Product Status: Obsolete. [See More]

  • Package Type: DIP
  • Operating Temperature: -40 to 85
  • Supply Voltage: 1.7V ~ 5.5V
EEPROM -- 1783997 [24LC128-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

128K,16K X 8,2.5V Serial EE,PDIP-8 [See More]

  • Package Type: DIP
  • Bus Type: Serial; I2C; Serial-i2c
  • Density: 128
  • Access Time: 900
Memory -- CAT28C256L12-ND [CAT28C256L12 from onsemi]
from DigiKey

EEPROM Memory IC 256Kb (32K x 8) Parallel 120ns 28-PDIP [See More]

  • Package Type: "28-DIP (0.600"", 15.24mm)"; DIP
  • Operating Temperature: 0 to 70
  • Supply Voltage: 4.5V ~ 5.5V
Integrated Circuits (ICs) - Memory - Memory -- 1380704-25C040-E/P [25C040-E/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1380704-25C040-E/P. Category: Integrated Circuits (ICs) >Memory >Memory. Package: Tube. Standard Package: 60 pcs. Technology: EEPROM. Memory Type: Non-Volatile. Memory Size: 4Kbit. Voltage - Supply: 4.5V ~ 5.5V. Mounting Type: Through Hole. Package / Case: 8-DIP... [See More]

  • Package Type: DIP
  • Operating Temperature: -40 to 125
  • Supply Voltage: 4.5V ~ 5.5V
EEPROM -- 1784143 [24LC16B-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

16K,2K X 8 2.5V Serial EE,PDIP-8 [See More]

  • Package Type: DIP
  • Bus Type: Serial; I2C; Serial-i2c
  • Density: 16
  • Access Time: 900
Memory -- CAT28C512L12-ND [CAT28C512L12 from onsemi]
from DigiKey

EEPROM Memory IC 512Kb (64K x 8) Parallel 120ns 32-PDIP [See More]

  • Package Type: "32-DIP (0.600"", 15.24mm)"; DIP
  • Operating Temperature: 0 to 70
  • Supply Voltage: 4.5V ~ 5.5V
Integrated Circuits (ICs) - Memory - Memory -- 1381461-AT25320-10PI-2.7 [AT25320-10PI-2.7 from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1381461-AT25320-10PI-2.7. Category: Integrated Circuits (ICs) >Memory >Memory. Package: Tube. Standard Package: 50 pcs. Technology: EEPROM. Memory Type: Non-Volatile. Memory Size: 32Kbit. Voltage - Supply: 2.7V ~ 5.5V. Mounting Type: Through Hole. Package / Case: 8-DIP... [See More]

  • Package Type: DIP
  • Operating Temperature: -40 to 85
  • Supply Voltage: 2.7V ~ 5.5V
EEPROM -- 1784915 [25LC1024-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

1024k,128K X 8 , 2.5V Serial EE PDIP-8 [See More]

  • Package Type: DIP
  • Access Time: 50
  • Bus Type: Serial; Serial-SPI; Serial-spi
  • Supply Voltage: 5.5 v, 2.5 v
Memory -- W27C512-45Z-ND [W27C512-45Z from Winbond Electronics Corporation America]
from DigiKey

EEPROM Memory IC 512Kb (64K x 8) Parallel 45ns 28-PDIP [See More]

  • Package Type: "28-DIP (0.600"", 15.24mm)"; DIP
  • Operating Temperature: 0 to 70
  • Supply Voltage: 4.75V ~ 5.25V
Integrated Circuits (ICs) - Memory - Memory -- 1381463-AT28C010-20DM/883 [AT28C010-20DM/883 from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1381463-AT28C010-20DM/883. Category: Integrated Circuits (ICs) >Memory >Memory. Package: Tube. Standard Package: 12 pcs. Technology: EEPROM. Memory Type: Non-Volatile. Memory Size: 1Mbit. Access Time: 200 ns. Voltage - Supply: 4.5V ~ 5.5V. Mounting Type: Through Hole. [See More]

  • Package Type: DIP
  • Supply Voltage: 4.5V ~ 5.5V
  • Access Time: 200
  • Operating Temperature: -55 to 125
EEPROM -- 1784916 [25LC128-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

128k,32K X 8 , 2.5V Serial EE PDIP-8 [See More]

  • Package Type: DIP
  • Bus Type: Serial; Serial-SPI; Serial-spi
  • Density: 128
  • Access Time: 160
Integrated Circuits (ICs) - Memory - Memory -- 1381465-AT28C256F-15DM/883 [AT28C256F-15DM/883 from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1381465-AT28C256F-15DM/883. Category: Integrated Circuits (ICs) >Memory >Memory. Package: Tube. Standard Package: 14 pcs. Technology: EEPROM. Memory Type: Non-Volatile. Memory Size: 256Kbit. Access Time: 150 ns. Voltage - Supply: 4.5V ~ 5.5V. Mounting Type: Through... [See More]

  • Package Type: DIP
  • Supply Voltage: 4.5V ~ 5.5V
  • Access Time: 150
  • Operating Temperature: -55 to 125
EEPROM -- 1784919 [24LC64-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

64K,8K X 8,2.5V Serial EE,PDIP-8 [See More]

  • Package Type: DIP
  • Bus Type: Serial; I2C; Serial-i2c
  • Density: 64
  • Access Time: 900
Integrated Circuits (ICs) - Memory -- 1013577-24FC01-I/P [24FC01-I/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1013577-24FC01-I/P. Category: Integrated Circuits (ICs) >Memory. Package: Tube. Standard Package: 60. Technology: EEPROM. Memory Type: Non-Volatile. Memory Size: 1Kb (128 x 8). Access Time: 450 ns. Voltage - Supply: 1.7V ~ 5.5V. Mounting Type: Through Hole. Package / Case:... [See More]

  • Package Type: DIP
  • Supply Voltage: 1.7V ~ 5.5V
  • Access Time: 450
  • Operating Temperature: -40 to 85
EEPROM -- 1784921 [24LC512-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

512K,64K X 8,2.5V SER EE,PDIP-8 [See More]

  • Package Type: DIP
  • Bus Type: Serial; I2C; Serial-i2c
  • Density: 512
  • Access Time: 900
Integrated Circuits (ICs) - Memory -- 1018523-24C16/P [24C16/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1018523-24C16/P. Category: Integrated Circuits (ICs) >Memory. Package: Bulk. Standard Package: 1. Technology: EEPROM. Memory Type: Non-Volatile. Memory Size: 16Kb (2K x 8). Access Time: 3.5 µs. Voltage - Supply: 4.5V ~ 5.5V. Mounting Type: Through Hole. Package /... [See More]

  • Package Type: DIP
  • Supply Voltage: 4.5V ~ 5.5V
  • Access Time: 3500
  • Operating Temperature: 0 to 70
EEPROM -- 1784940 [24LC256-E/P from Microchip Technology, Inc.]
from RS Components, Ltd.

256K 32Kx8 2.5V Ser. EEPROM,24LC256-E/P [See More]

  • Package Type: DIP
  • Bus Type: Serial; I2C; Serial-i2c
  • Density: 256
  • Access Time: 900
Integrated Circuits (ICs) - Memory -- 1021440-FM24C256N [FM24C256N from onsemi]
from Win Source Electronics

Win Source Part Number: 1021440-FM24C256N. Category: Integrated Circuits (ICs) >Memory. Package: Bulk. Standard Package: 1. Technology: EEPROM. Memory Type: Non-Volatile. Memory Size: 256Kb (32K x 8). Access Time: 3.5 µs. Voltage - Supply: 4.5V ~ 5.5V. Mounting Type: Through Hole. Package /... [See More]

  • Package Type: DIP
  • Supply Voltage: 4.5V ~ 5.5V
  • Access Time: 3500
  • Operating Temperature: 0 to 70
EEPROM -- 1784943 [25AA128-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

128k, 16K X 8 , 1.8V SER EEPROM IND [See More]

  • Package Type: DIP
  • Bus Type: Serial; Serial-SPI; Serial-spi
  • Density: 128
  • Access Time: 160
Integrated Circuits (ICs) - Memory -- 1026218-FM93C86AN [FM93C86AN from onsemi]
from Win Source Electronics

Win Source Part Number: 1026218-FM93C86AN. Category: Integrated Circuits (ICs) >Memory. Package: Bulk. Standard Package: 1. Technology: EEPROM. Memory Type: Non-Volatile. Memory Size: 16Kb (1K x 16, 2K x 8). Voltage - Supply: 4.5V ~ 5.5V. Mounting Type: Through Hole. Package / Case: 8-DIP... [See More]

  • Package Type: DIP
  • Operating Temperature: 0 to 70
  • Supply Voltage: 4.5V ~ 5.5V
EEPROM -- 1784946 [25AA1024-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

1024k, 128K X 8 , 1.8V SER EEPROM IND [See More]

  • Package Type: DIP
  • Access Time: 250
  • Bus Type: Serial; Serial-SPI; Serial-spi
  • Supply Voltage: 5.5 v, 1.8 v
Integrated Circuits (ICs) - Memory -- 1028889-FM25C040ULEN [FM25C040ULEN from onsemi]
from Win Source Electronics

Win Source Part Number: 1028889-FM25C040ULEN. Category: Integrated Circuits (ICs) >Memory. Package: Bulk. Standard Package: 1. Technology: EEPROM. Memory Type: Non-Volatile. Memory Size: 4Kb (512 x 8). Voltage - Supply: 2.7V ~ 5.5V. Mounting Type: Through Hole. Package / Case: 8-DIP (0.300",... [See More]

  • Package Type: DIP
  • Operating Temperature: -40 to 85
  • Supply Voltage: 2.7V ~ 5.5V
EEPROM -- 1784948 [24AA256-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

256K, 32K X 8, 1.8V SER EEPROM IND [See More]

  • Package Type: DIP
  • Bus Type: Serial; I2C; Serial-i2c
  • Density: 256
  • Access Time: 900
Integrated Circuits (ICs) - Memory -- 1030212-24LC1025-E/P [24LC1025-E/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1030212-24LC1025-E/P. Category: Integrated Circuits (ICs) >Memory. Package: Tube. Standard Package: 60. Technology: EEPROM. Memory Type: Non-Volatile. Memory Size: 1Mb (128K x 8). Access Time: 900 ns. Voltage - Supply: 2.5V ~ 5.5V. Mounting Type: Through Hole. Package /... [See More]

  • Package Type: DIP
  • Supply Voltage: 2.5V ~ 5.5V
  • Access Time: 900
  • Operating Temperature: -40 to 125
EEPROM -- 1784959 [24C02C-E/P from Microchip Technology, Inc.]
from RS Components, Ltd.

EEPROM 2Kbit 256x8 Serial-I2C PDIP8 [See More]

  • Package Type: DIP
  • Bits per Word: 8
  • Density: 2
  • Bus Type: Serial; I2C; Serial-i2c
Integrated Circuits (ICs) - Memory -- 1035959-24AA16/P [24AA16/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1035959-24AA16/P. Category: Integrated Circuits (ICs) >Memory. Package: Tube. Standard Package: 60. Technology: EEPROM. Memory Type: Non-Volatile. Memory Size: 16Kb (2K x 8). Access Time: 900 ns. Voltage - Supply: 1.7V ~ 5.5V. Mounting Type: Through Hole. Package / Case:... [See More]

  • Package Type: DIP
  • Supply Voltage: 1.7V ~ 5.5V
  • Access Time: 900
  • Operating Temperature: 0 to 70
EEPROM -- 1784960 [24LC512-E/P from Microchip Technology, Inc.]
from RS Components, Ltd.

EEPROM 512Kbit 64Kx8 Serial-I2C PDIP8 [See More]

  • Package Type: DIP
  • Bits per Word: 8
  • Density: 512
  • Bus Type: Serial; I2C; Serial-i2c
Integrated Circuits (ICs) - Memory -- 1036019-24LC08B-E/P [24LC08B-E/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1036019-24LC08B-E/P. Category: Integrated Circuits (ICs) >Memory. Package: Tube. Standard Package: 60. Technology: EEPROM. Memory Type: Non-Volatile. Memory Size: 8Kb (256 x 8 x 4). Access Time: 900 ns. Voltage - Supply: 2.5V ~ 5.5V. Mounting Type: Through Hole. Package /... [See More]

  • Package Type: DIP
  • Supply Voltage: 2.5V ~ 5.5V
  • Access Time: 900
  • Operating Temperature: -40 to 125
EEPROM -- 1784962 [24FC1026-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

Serial EEPROM, I2C, 1M, 128Kx8, PDIP [See More]

  • Package Type: DIP
  • Bus Type: Serial; I2C; Serial-i2c
  • Bits per Word: 8
  • Access Time: 900
Integrated Circuits (ICs) - Memory -- 1036131-25AA640A-I/P [25AA640A-I/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1036131-25AA640A-I/P. Category: Integrated Circuits (ICs) >Memory. Package: Tube. Standard Package: 60. Technology: EEPROM. Memory Type: Non-Volatile. Memory Size: 64Kb (8K x 8). Voltage - Supply: 1.8V ~ 5.5V. Mounting Type: Through Hole. Package / Case: 8-DIP (0.300",... [See More]

  • Package Type: DIP
  • Operating Temperature: -40 to 85
  • Supply Voltage: 1.8V ~ 5.5V
EEPROM -- 1784963 [24LC515-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

Serial EEPROM, I2C, 512K, 64Kx8, PDIP [See More]

  • Package Type: DIP
  • Bits per Word: 8
  • Number of Words: 64
  • Bus Type: Serial; I2C; Serial-i2c
Integrated Circuits (ICs) - Memory -- 1041670-93AA86/P [93AA86/P from Microchip Technology, Inc.]
from Win Source Electronics

Win Source Part Number: 1041670-93AA86/P. Category: Integrated Circuits (ICs) >Memory. Package: Tube. Standard Package: 60. Technology: EEPROM. Memory Type: Non-Volatile. Memory Size: 16Kb (2K x 8, 1K x 16). Voltage - Supply: 1.8V ~ 6V. Mounting Type: Through Hole. Package / Case: 8-DIP (0.300",... [See More]

  • Package Type: DIP
  • Operating Temperature: 0 to 70
  • Supply Voltage: 1.8V ~ 6V
EEPROM -- 1785004 [25LC640A-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

64K,8K X 8, 2.5V Serial EE PDIP-8 [See More]

  • Package Type: DIP
  • Bus Type: Serial; Serial-SPI; Serial-spi
  • Density: 64
  • Access Time: 100
Integrated Circuits (ICs) - Memory -- 1041672-FM93C06EN [FM93C06EN from onsemi]
from Win Source Electronics

Win Source Part Number: 1041672-FM93C06EN. Category: Integrated Circuits (ICs) >Memory. Package: Tube. Standard Package: 40. Technology: EEPROM. Memory Type: Non-Volatile. Memory Size: 256b (16 x 16). Voltage - Supply: 4.5V ~ 5.5V. Mounting Type: Through Hole. Package / Case: 8-DIP (0.300",... [See More]

  • Package Type: DIP
  • Operating Temperature: -40 to 85
  • Supply Voltage: 4.5V ~ 5.5V
EEPROM -- 1785271 [93LC46B-I/P from Microchip Technology, Inc.]
from RS Components, Ltd.

1K,64 X 16 Serial EE,PDIP-8 [See More]

  • Package Type: DIP
  • Bus Type: Serial; Serial-microwire
  • Density: 1
  • Supply Voltage: 5.5 v, 2.5 v
EEPROM Serial-I2C 8K-bit 1K x 8 3.3V/5V 8-Pin PDIP Tube -- 568-PCF8598C-2P/02,112 [PCF8598C-2P/02,112 from NXP Semiconductors]
from Utmel Electronic Limited

EEPROM Serial-I2C 8K-bit 1K x 8 3.3V/5V 8-Pin PDIP Tube [See More]

  • Package Type: 8-DIP (0.300, 7.62mm); DIP
  • Bus Type: I2C
  • Density: 8
  • Production Status: Obsolete
Memory >> EEPROM -- 24C64N(XBLW)
from LCSC Electronics Technology (HK) Limited

64Kbit 1MHz I2C DIP-8 EEPROM ROHS [See More]

  • Package Type: DIP
  • Bus Type: I2C; I2C
  • Density: 64
  • Supply Voltage: 1.8V~5.5V
Configuration PROMs for FPGAs -- AT17LV010-10PU [AT17LV010-10PU from Microchip Technology, Inc.]
from ODG (Origin Data Global)

IC SRL CONFIG EEPROM 1M 8-DIP [See More]

  • Package Type: 8-DIP (0.300", 7.62mm); DIP
  • Supply Voltage: 3V ~ 3.6V
  • Density: 8000
  • Operating Temperature: -40 to 85
Parallel EEPROM -- TTE28HT010
from TT Semiconductor, Inc.

Density: 1M. Org: 128k x 8. Vcc: 5v. Speed (nS): 200,250 [See More]

  • Package Type: Leadless Chip Carrier; DIP; SOIC
  • Number of Words: 128
  • Density: 1000
  • Bits per Word: 8
Memory -- 11AA010-I/P [11AA010-I/P from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

EEPROM Memory IC 1Kbit Single Wire 100 kHz 8-PDIP [See More]

  • Package Type: 8-DIP (0.300\", 7.62mm); DIP
  • Bus Type: Single Wire
  • Density: 1
  • Production Status: Active; Full Production
1.8V UNI/O® Serial EEPROM with 16Kb of memory -- 11AA160
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Package Type: ['DICE', 'WAFER', 'Wafer', 'CSP', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']; DIP; SOIC
  • Bus Type: Serial
  • Density: 16
  • Data Rate: 0
Memory -- 24AA04-I/P [24AA04-I/P from Microchip Technology, Inc.]
from ODG (Origin Data Global)

IC EEPROM 4KBIT I2C 400KHZ 8DIP [See More]

  • Package Type: 8-DIP (0.300", 7.62mm); DIP
  • Data Rate: 0
  • Density: 4
  • Access Time: 900
Memory -- 24C01-I/P [24C01-I/P from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

EEPROM Memory IC 1Kbit I ²C 400 kHz 900 ns 8-PDIP [See More]

  • Package Type: 8-DIP (0.300\", 7.62mm); DIP
  • Bus Type: I2C; I²C
  • Density: 1
  • Production Status: Active; Full Production
1.8V UNI/O® Serial EEPROM with 16Kb of memory and Alternate Device Address 0xA1 -- 11AA161
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Package Type: ['MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']; DIP; SOIC
  • Bus Type: Serial
  • Density: 16
  • Data Rate: 0
Memory >> EEPROM -- AT24C04C-PUM [AT24C04C-PUM from Microchip Technology, Inc.]
from LCSC Electronics Technology (HK) Limited

4Kbit I2C DIP-8 EEPROM ROHS [See More]

  • Package Type: DIP
  • Bus Type: I2C; I2C
  • Density: 4
  • Supply Voltage: 1.7V~5.5V
Memory -- AT28C010-12DM/883 [AT28C010-12DM/883 from Microchip Technology, Inc.]
from ODG (Origin Data Global)

IC EEPROM 1MBIT PARALLEL 32CDIP [See More]

  • Package Type: 32-CDIP (0.600", 15.24mm); DIP
  • Access Time: 120
  • Density: 1000
  • Supply Voltage: 4.5V ~ 5.5V
Memory -- 24C16/P [24C16/P from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

EEPROM Memory IC 16Kbit I ²C 100 kHz 3.5 µs 8-PDIP [See More]

  • Package Type: 8-DIP (0.300\", 7.62mm); DIP
  • Bus Type: I2C; I²C
  • Density: 16
  • Production Status: Active; Full Production
1.8V UNI/O® Serial EEPROM with 1Kb of memory -- 11AA010
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Package Type: ['DICE', 'WAFER', 'Wafer', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']; DIP; SOIC
  • Bus Type: Serial
  • Density: 1
  • Data Rate: 0
Memory -- AT28C010E-12PI [AT28C010E-12PI from Microchip Technology, Inc.]
from ODG (Origin Data Global)

IC EEPROM 1MBIT PARALLEL 32DIP [See More]

  • Package Type: 32-DIP (0.600", 15.24mm); DIP
  • Access Time: 120
  • Density: 1000
  • Supply Voltage: 4.5V ~ 5.5V
Memory -- 5962-3826701MXAC7200 [5962-3826701MXAC7200 from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

EEPROM Memory IC 1Mbit Parallel 250 ns 32-CERDIP [See More]

  • Package Type: 32-CDIP (0.600\", 15.24mm); DIP
  • Bus Type: Parallel; Parallel
  • Density: 1000
  • Production Status: Active; Full Production
1.8V UNI/O® Serial EEPROM with 2Kb of memory -- 11AA020
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Package Type: ['DICE', 'WAFER', 'CSP', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']; DIP; SOIC
  • Bus Type: Serial
  • Density: 2
  • Data Rate: 0
Memory -- AT28C16-15PC [AT28C16-15PC from Microchip Technology, Inc.]
from ODG (Origin Data Global)

IC EEPROM 16KBIT PARALLEL 24DIP [See More]

  • Package Type: 24-DIP (0.600", 15.24mm); DIP
  • Access Time: 150
  • Density: 16
  • Supply Voltage: 4.5V ~ 5.5V
Memory -- 602-00001 [602-00001 from Parallax, Inc.]
from Quarktwin Technology Ltd.

EEPROM Memory IC 16Kbit I ²C 400 kHz 900 ns 8-DIP [See More]

  • Package Type: 8-DIP (0.300\", 7.62mm); DIP
  • Bus Type: I2C; I²C
  • Density: 16
  • Production Status: Obsolete; Discontinued
1.8V UNI/O® Serial EEPROM with 4Kb of memory -- 11AA040
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Package Type: ['DICE', 'WAFER', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP']; DIP; SOIC
  • Bus Type: Serial
  • Density: 4
  • Data Rate: 0
Memory -- AT28C17-15PI [AT28C17-15PI from Microchip Technology, Inc.]
from ODG (Origin Data Global)

IC EEPROM 16KBIT PARALLEL 28DIP [See More]

  • Package Type: 28-DIP (0.600", 15.24mm); DIP
  • Access Time: 150
  • Density: 16
  • Supply Voltage: 4.5V ~ 5.5V
Memory -- AT25HP256-10PI-2.7 [AT25HP256-10PI-2.7 from Atmel Corporation]
from Quarktwin Technology Ltd.

EEPROM Memory IC 256Kbit SPI 10 MHz 8-PDIP [See More]

  • Package Type: 8-DIP (0.300\", 7.62mm); DIP
  • Bus Type: Serial-SPI; SPI
  • Density: 256
  • Production Status: Obsolete; Discontinued
1.8V UNI/O® Serial EEPROM with 8Kb of memory -- 11AA080
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Package Type: ['DICE', 'WAFER', 'MSOP', 'TDFN', 'SOIC', 'SOT-23', 'PDIP', 'TO-92']; DIP; SOIC
  • Bus Type: Serial
  • Density: 8
  • Data Rate: 0
Memory -- AT28C256-15DM/883 [AT28C256-15DM/883 from Microchip Technology, Inc.]
from ODG (Origin Data Global)

IC EEPROM 256KBIT PAR 28CDIP [See More]

  • Package Type: 28-CDIP (0.600", 15.24mm); DIP
  • Access Time: 150
  • Density: 256
  • Supply Voltage: 4.5V ~ 5.5V
Memory -- AT28BV16-25PC [AT28BV16-25PC from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

EEPROM Memory IC 16Kbit Parallel 250 ns 24-PDIP [See More]

  • Package Type: 24-DIP (0.600\", 15.24mm); DIP
  • Bus Type: Parallel; Parallel
  • Density: 16
  • Production Status: Obsolete; Discontinued
12-Bit Single Output DAC w/EEPROM and I2C™ -- MCP4726
from Microchip Technology, Inc.

MCP4726 is a single channel, 12-bit, voltage output Digital-to-Analog Converter with integrated EEPROM and an I2C Compatible Serial Interface. The MCP47X6 DAC family offers integrated non-volatile memory (EEPROM) which allows DAC register and configuration bit values to be saves at powered off. The... [See More]

  • Package Type: ['DFN', 'SOT-23', 'PDIP']; DIP
Memory -- CAT24C256LI-G [CAT24C256LI-G from onsemi]
from ODG (Origin Data Global)

CAT24C256 - EEPROM 256KBIT 32K X [See More]

  • Package Type: 8-DIP (0.300", 7.62mm); DIP
  • Data Rate: 1
  • Density: 256
  • Access Time: 500
Memory -- AT28BV256-20PC [AT28BV256-20PC from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

EEPROM Memory IC 256Kbit Parallel 200 ns 28-PDIP [See More]

  • Package Type: 28-DIP (0.600\", 15.24mm); DIP
  • Bus Type: Parallel; Parallel
  • Density: 256
  • Production Status: Obsolete; Discontinued
128-bit I2C compatible 2-wire Serial EEPROM -- 24AA00
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.8 volts for the 24AA00 version, and every version maintains a maximum standby current of only 1 µA and... [See More]

  • Package Type: ['DICE', 'Wafer', 'DFN', 'TDFN', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']; DIP; SSOP; SOIC
  • Bus Type: Serial
  • Density: 0
  • Data Rate: 0
Memory -- CAT28C64BLI90 [CAT28C64BLI90 from onsemi]
from ODG (Origin Data Global)

IC EEPROM 64KBIT PARALLEL 28DIP [See More]

  • Package Type: 28-DIP (0.600", 15.24mm); DIP
  • Access Time: 90
  • Density: 64
  • Supply Voltage: 4.5V ~ 5.5V
Memory -- AT28C010-12DM/883 [AT28C010-12DM/883 from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

EEPROM Memory IC 1Mbit Parallel 120 ns 32-CDIP [See More]

  • Package Type: 32-CDIP (0.600\", 15.24mm); DIP
  • Bus Type: Parallel; Parallel
  • Density: 1000
  • Production Status: Active; Full Production
128-bit I2C compatible 2-wire Serial EEPROM -- 24LC00
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.7 volts for the 24AA00 version, and every version maintains a maximum standby current of only 1 µA and... [See More]

  • Package Type: ['DICE', 'WAFER', 'DFN', 'TDFN', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']; DIP; SSOP; SOIC
  • Bus Type: Serial
  • Density: 0
  • Data Rate: 0
Memory -- FT24C64A-EDR-B [FT24C64A-EDR-B from Fremont Micro Devices Corporation]
from ODG (Origin Data Global)

IC EEPROM 64KBIT I2C 1MHZ 8DIP [See More]

  • Package Type: 8-DIP (0.300", 7.62mm); DIP
  • Data Rate: 1
  • Density: 64
  • Access Time: 500
Memory -- AT28C010-12PC [AT28C010-12PC from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

EEPROM Memory IC 1Mbit Parallel 120 ns 32-PDIP [See More]

  • Package Type: 32-DIP (0.600\", 15.24mm); DIP
  • Bus Type: Parallel; Parallel
  • Density: 1000
  • Production Status: Obsolete; Discontinued
128Kb 1.8V SPI Serial EEPROM -- 25AA128
from Microchip Technology, Inc.

The Microchip 25AA128 is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Package Type: ['DICE', 'WAFER', 'SOIJ', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']; DIP; SSOP; SOIC
  • Bus Type: Serial; Serial-SPI
  • Density: 128
  • Data Rate: 10
Memory -- FT93C66A-UDR-B [FT93C66A-UDR-B from Fremont Micro Devices Corporation]
from ODG (Origin Data Global)

IC EEPROM 4KBIT SPI 2MHZ 8DIP [See More]

  • Package Type: 8-DIP (0.300", 7.62mm); DIP
  • Data Rate: 2
  • Density: 4
  • Supply Voltage: 1.8V ~ 5.5V
Memory -- AT28C256-15DM/883 [AT28C256-15DM/883 from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

EEPROM Memory IC 256Kbit Parallel 150 ns 28-CerDip [See More]

  • Package Type: 28-CDIP (0.600\", 15.24mm); DIP
  • Bus Type: Parallel; Parallel
  • Density: 256
  • Production Status: Active; Full Production
128Kb 2.5V SPI Serial EEPROM -- 25LC128
from Microchip Technology, Inc.

The Microchip 25LC128 is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Package Type: ['DICE', 'SOIJ', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']; DIP; SSOP; SOIC
  • Bus Type: Serial; Serial-SPI
  • Density: 128
  • Data Rate: 10
Memory -- W27C512-45Z [W27C512-45Z from Winbond Electronics Corporation America]
from ODG (Origin Data Global)

IC EEPROM 512KBIT PARALLEL 28DIP [See More]

  • Package Type: 28-DIP (0.600", 15.24mm); DIP
  • Access Time: 45
  • Density: 512
  • Supply Voltage: 4.75V ~ 5.25V
Memory -- CAT24C16LI [CAT24C16LI from onsemi]
from Quarktwin Technology Ltd.

EEPROM Memory IC 16Kbit I ²C 400 kHz 900 ns 8-PDIP [See More]

  • Package Type: 8-DIP (0.300\", 7.62mm); DIP
  • Bus Type: I2C; I²C
  • Density: 16
  • Production Status: Obsolete; Discontinued
128Kb I2C compatible 2-wire Serial EEPROM -- 24AA128
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA128 is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also... [See More]

  • Package Type: ['DICE', 'WAFER', 'SOIJ', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']; DIP; SSOP; SOIC
  • Bus Type: Serial
  • Density: 128
  • Data Rate: 0
Memory -- X28HC64PZ-12 [X28HC64PZ-12 from Renesas Electronics Corporation]
from ODG (Origin Data Global)

8K X 8 EEPROM,CMOS,HIGH SPEED,28 [See More]

  • Package Type: 28-DIP (0.600", 15.24mm); DIP
  • Access Time: 120
  • Density: 64
  • Supply Voltage: 4.5V ~ 5.5V
Memory -- CAT24WC02LI [CAT24WC02LI from onsemi]
from Quarktwin Technology Ltd.

EEPROM Memory IC 2Kbit I ²C 400 kHz 3.5 µs 8-PDIP [See More]

  • Package Type: 8-DIP (0.300\", 7.62mm); DIP
  • Bus Type: I2C; I²C
  • Density: 2
  • Production Status: Active; Full Production
128Kb I2C compatible 2-wire Serial EEPROM -- 24LC128
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA128/24LC128/ 24FC128 (24XX128*) is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data... [See More]

  • Package Type: ['Wafer', 'DICE', 'WAFER', 'SOIJ', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']; DIP; SSOP; SOIC
  • Bus Type: Serial
  • Density: 128
  • Data Rate: 0
Memory -- CAT24WC66LI [CAT24WC66LI from onsemi]
from Quarktwin Technology Ltd.

EEPROM Memory IC 64Kbit I ²C 400 kHz 3.5 µs 8-PDIP [See More]

  • Package Type: 8-DIP (0.300\", 7.62mm); DIP
  • Bus Type: I2C; I²C
  • Density: 64
  • Production Status: Active; Full Production
128Kb I2C compatible 2-wire Serial EEPROM with 1MHz clock compatibility -- 24FC128
from Microchip Technology, Inc.

The Microchip Technology Inc. 24FC128 is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also... [See More]

  • Package Type: ['SOIJ', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP', 'DFN-S']; DIP; SSOP; SOIC
  • Bus Type: Serial
  • Density: 128
  • Data Rate: 1
Memory -- CAT28C16AL20 [CAT28C16AL20 from onsemi]
from Quarktwin Technology Ltd.

EEPROM Memory IC 16Kbit Parallel 200 ns 24-PDIP [See More]

  • Package Type: 24-DIP (0.600\", 15.24mm); DIP
  • Bus Type: Parallel; Parallel
  • Density: 16
  • Production Status: Obsolete; Discontinued
16Kb 1.8V SPI Serial EEPROM with 16 Byte Page size -- 25AA160C
from Microchip Technology, Inc.

The Microchip 25AA160C is a 16Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Package Type: ['DICE', 'WAFER', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']; DIP; SSOP; SOIC
  • Bus Type: Serial; Serial-SPI
  • Density: 16
  • Data Rate: 10
Memory -- CAT28C256L12 [CAT28C256L12 from onsemi]
from Quarktwin Technology Ltd.

EEPROM Memory IC 256Kbit Parallel 120 ns 28-PDIP [See More]

  • Package Type: 28-DIP (0.600\", 15.24mm); DIP
  • Bus Type: Parallel; Parallel
  • Density: 256
  • Production Status: Obsolete; Discontinued
16Kb 1.8V SPI Serial EEPROM with 32 Byte Page size -- 25AA160D
from Microchip Technology, Inc.

The Microchip 25AA160D is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Package Type: ['DICE', 'WAFER', 'Wafer', 'MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']; DIP; SSOP; SOIC
  • Bus Type: Serial; Serial-SPI
  • Density: 16
  • Data Rate: 10
Memory -- CAT28C512L12 [CAT28C512L12 from onsemi]
from Quarktwin Technology Ltd.

EEPROM Memory IC 512Kbit Parallel 120 ns 32-PDIP [See More]

  • Package Type: 32-DIP (0.600\", 15.24mm); DIP
  • Bus Type: Parallel; Parallel
  • Density: 512
  • Production Status: Obsolete; Discontinued
16Kb 2.5V SPI Serial EEPROM with 16 Byte Page size -- 25LC160C
from Microchip Technology, Inc.

The Microchip 25LC160C is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Package Type: ['MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']; DIP; SSOP; SOIC
  • Bus Type: Serial; Serial-SPI
  • Density: 16
  • Data Rate: 10
Memory -- CAT28C512LA-15 [CAT28C512LA-15 from onsemi]
from Quarktwin Technology Ltd.

EEPROM Memory IC 512Kbit Parallel 150 ns 32-PDIP [See More]

  • Package Type: 32-DIP (0.600\", 15.24mm); DIP
  • Bus Type: Parallel; Parallel
  • Density: 512
  • Production Status: Active; Full Production
16Kb 2.5V SPI Serial EEPROM with 32 Byte Page size -- 25LC160D
from Microchip Technology, Inc.

The Microchip 25LC160D is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Package Type: ['MSOP', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']; DIP; SSOP; SOIC
  • Bus Type: Serial; Serial-SPI
  • Density: 16
  • Data Rate: 10
Memory -- CAT28LV64LI20 [CAT28LV64LI20 from onsemi]
from Quarktwin Technology Ltd.

EEPROM Memory IC 64Kbit Parallel 200 ns 28-PDIP [See More]

  • Package Type: 28-DIP (0.600\", 15.24mm); DIP
  • Bus Type: Parallel; Parallel
  • Density: 64
  • Production Status: Active; Full Production
16Kb 2.7-3.6V I2C Serial EERAM - SRAM with EEPROM Back Up -- 47L16
from Microchip Technology, Inc.

The Microchip Technology Inc 47L16 EERAM is a 16Kbit SRAM with EEPROM Backup. The I2C EERAM Memory is a Low-Cost NVSRAM that Eliminates the Need for an External Battery to Retain Data. The device is organized as 2048 x 8 bits and utilizes the I2C serial interface. The 47L16 provides infinite read... [See More]

  • Package Type: ['DICE', 'WAFER', 'TSSOP', 'SOIC', 'PDIP']; DIP; SSOP; SOIC
  • Bus Type: Serial
  • Density: 16
  • Data Rate: 1
Memory -- FT24C02A-UDR-B [FT24C02A-UDR-B from Fremont Micro Devices Corporation]
from Quarktwin Technology Ltd.

EEPROM Memory IC 2Kbit I ²C 1 MHz 550 ns 8-DIP [See More]

  • Package Type: 8-DIP (0.300\", 7.62mm); DIP
  • Bus Type: I2C; I²C
  • Density: 2
  • Production Status: Discontinued at Digi-Key; Discontinued
16Kb 5V I2C Serial EERAM - SRAM with EEPROM Back Up -- 47C16
from Microchip Technology, Inc.

The Microchip Technology Inc 47C16 EERAM is a 16Kbit SRAM with EEPROM Backup. The I2C EERAM Memory is a Low-Cost NVSRAM that Eliminates the Need for an External Battery to Retain Data. The device is organized as 2048 x 8 bits and utilizes the I2C serial interface. The 47C16 provides infinite read... [See More]

  • Package Type: ['TSSOP', 'SOIC', 'PDIP']; DIP; SSOP; SOIC
  • Bus Type: Serial
  • Density: 16
  • Data Rate: 1
Memory -- NM95C12N [NM95C12N from onsemi]
from Quarktwin Technology Ltd.

EEPROM Memory IC 1Kbit SPI 1 MHz 14-MDIP [See More]

  • Package Type: 14-DIP (0.300\", 7.62mm); DIP
  • Bus Type: Serial-SPI; SPI
  • Density: 1
  • Production Status: Obsolete; Discontinued
16Kb 5V Microwire (3-wire) Serial EEPROM with 16-Bit Organization -- 93C86B
from Microchip Technology, Inc.

The Microchip 93C86B device is a 16Kb Microwire (3-wire) Serial EEPROM with dedicated 16-bit memory organization and a voltage operation range of 4.5 - 5.5V. Also available are the 93C86A for dedicated 8-bit memory organization and the 93C86C for hardware selectable word size using the ORG pin. The... [See More]

  • Package Type: ['MSOP', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']; DIP; SSOP; SOIC
  • Bus Type: Serial; Serial-microwire
  • Density: 16
  • Data Rate: 3
Memory -- W27C512-45Z [W27C512-45Z from Winbond Electronics Corporation America]
from Quarktwin Technology Ltd.

EEPROM Memory IC 512Kbit Parallel 45 ns 28-PDIP [See More]

  • Package Type: 28-DIP (0.600\", 15.24mm); DIP
  • Bus Type: Parallel; Parallel
  • Density: 512
  • Production Status: Obsolete; Discontinued
16Kb 5V Microwire (3-wire) Serial EEPROM with 8-Bit Organization -- 93C86A
from Microchip Technology, Inc.

The Microchip 93C86A device is a 16Kb Microwire (3-wire) Serial EEPROM with dedicated 8-bit memory organization and a voltage operation range of 4.5 - 5.5V. Also available are the 93C86B for dedicated 16-bit memory organization and the 93C86C for hardware selectable word size using the ORG pin. The... [See More]

  • Package Type: ['MSOP', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']; DIP; SSOP; SOIC
  • Bus Type: Serial; Serial-microwire
  • Density: 16
  • Data Rate: 3
Memory -- X28HC64D-90 [X28HC64D-90 from Renesas Electronics Corporation]
from Quarktwin Technology Ltd.

EEPROM Memory IC 64Kbit Parallel 90 ns 28-CerDip [See More]

  • Package Type: 28-CDIP (0.600\", 15.24mm); DIP
  • Bus Type: Parallel; Parallel
  • Density: 64
  • Production Status: Obsolete; Discontinued
16Kb 5V Microwire (3-wire) Serial EEPROM with Hardware Selectable Word Size -- 93C86C
from Microchip Technology, Inc.

The Microchip 93C86C device is a 16Kb Microwire (3-wire) Serial EEPROM with hardware selectable word size using the ORG pin and a voltage operation range of 4.5 - 5.5V. Also available are the 93C86A for dedicated 8-bit memory organization and the 93C86B for dedicated 16-bit memory organization. The... [See More]

  • Package Type: ['DICE', 'WAFER', 'MSOP', 'DFN', 'TDFN', 'TSSOP', 'SOIC', 'PDIP']; DIP; SSOP; SOIC
  • Bus Type: Serial; Serial-microwire
  • Density: 16
  • Data Rate: 3
16Kb I2C compatible 2-wire Serial EEPROM -- 24AA16
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA16 is a 16Kb I2C ™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA,... [See More]

  • Package Type: ['Wafer', 'DICE', 'WAFER', 'CSP', 'MSOP', 'DFN', 'TDFN', 'TSSOP', 'SOIC', 'SOT-23', 'PDIP']; DIP; SSOP; SOIC
  • Bus Type: Serial
  • Density: 16
  • Data Rate: 0
16Kb I2C compatible 2-wire Serial EEPROM -- 24FC16
from Microchip Technology, Inc.

The Microchip Technology Inc. 24FC16 is a 16Kb I2C ™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA,... [See More]

  • Package Type: ['MSOP', 'TSSOP', 'UDFN', 'SOIC', 'SOT-23', 'PDIP']; DIP; SSOP; SOIC
  • Bus Type: Serial
  • Density: 16
  • Data Rate: 1