3 V EEPROM

53 Results
EEPROM for EDID -- BU9883FV-W
from ROHM Semiconductor USA, LLC

ROHM's serial EEPROM series are optimized for displays as well as Plug & Play memory modules. [See More]

  • Supply Voltage: 3V; 5.5
  • Number of Words: 128
  • Density: 2
  • Bits per Word: 8
1.8V UNI/O® Serial EEPROM with 16Kb of memory -- 11AA160
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 16
  • Data Rate: 0
Parallel EEPROM -- TTE24C256
from TT Semiconductor, Inc.

TT Memories is a division of Twilight Technology formed to support the memory marketplace from legacy technologies to state-of-the-art technologies. TT Memories manufactures devices and modules for the Commercial, Industrial, Aerospace, and Defense marketplaces. TT Memories also designs and... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; 2.5-5.5V
  • Operating Temperature: -55 to 125
  • Density: 256
Datakey CryptoAuthentication™ Extended Length Memory Token -- IAX10.5Kb
from Datakey

The IAX10.5Kb CryptoAuthentication ™ extended length memory token utilizes Microchip ’s ATECC608A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords. • Secure credential with unique, read-only serial... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; 2.0 to 5.5 V
  • Data Retention: 10
  • Density: 10
  • Operating Range: Commercial; Industrial
Memory -- 25A512-I/P [25A512-I/P from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

EEPROM Memory IC 512Kbit SPI 10 MHz 8-PDIP [See More]

  • Supply Voltage: 3V; 1.7V ~ 3V
  • Bus Type: Serial-SPI; SPI
  • Density: 512
  • Production Status: Active; Full Production
EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R -- 598-CAT24C02YI-GT3A [CAT24C02YI-GT3A from onsemi]
from Utmel Electronic Limited

EEPROM Serial-I2C 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R [See More]

  • Supply Voltage: -3.3V; 3V; 3.3V
  • Bus Type: I2C
  • Density: 16
  • Production Status: Obsolete
2K x 3ch, I²C BUS, EEPROM for EDID -- BU9883FV-W
from ROHM Semiconductor GmbH

ROHM's serial EEPROM series are optimized for displays as well as Plug & Play memory modules. [See More]

  • Supply Voltage: 3V; 5.5
  • Number of Words: 256
  • Density: 2
  • Bits per Word: 8
High Speed MicroWire BUS(3-Wire) Serial EEPROM -- BU9888FV-W
from ROHM Semiconductor USA, LLC

ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I ²C, SPI), operating voltages and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant. [See More]

  • Supply Voltage: 3V; 3.6V
  • Number of Words: 256
  • Density: 4
  • Bits per Word: 16
1.8V UNI/O® Serial EEPROM with 16Kb of memory and Alternate Device Address 0xA1 -- 11AA161
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 16
  • Data Rate: 0
Datakey CryptoAuthentication™ Memory Token -- IAT10.5Kb
from Datakey

The IAT10.5Kb CryptoAuthentication ™ memory token utilizes Microchip ’s ATECC608A CryptoAuthentication ™ IC, enabling embedded applications, like: • Secure storage/transfer of keys, certificates, passwords. • Secure credential with unique, read-only serial number. •... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V; 2.0 to 5.5 V
  • Data Retention: 10
  • Density: 10
  • Operating Range: Commercial; Industrial
Memory -- 25A512-I/SN [25A512-I/SN from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

EEPROM Memory IC 512Kbit SPI 10 MHz 8-SOIC [See More]

  • Supply Voltage: 3V; 1.7V ~ 3V
  • Bus Type: Serial-SPI; SPI
  • Density: 512
  • Production Status: Active; Full Production
EEPROM Serial-I2C 4K-Bit 512 x 8 3.3V/5V 8-Pin SO -- 568-PCF8594C-2T/02,112 [PCF8594C-2T/02,112 from NXP Semiconductors]
from Utmel Electronic Limited

EEPROM Serial-I2C 4K-Bit 512 x 8 3.3V/5V 8-Pin SO [See More]

  • Supply Voltage: -3.3V; 3V; 3.3V
  • Bus Type: I2C
  • Density: 4
  • Production Status: Obsolete
4KBit, MicroWire BUS, High Speed Write Cycle Serial EEPROM -- BU9888FV-W
from ROHM Semiconductor GmbH

ROHM's high reliability serial EEPROMs command a large market share and are available in a range of capacities, bus interfaces (Microwire, I ²C, SPI), operating voltages and package types, making them ideal for battery powered devices. The entire series are both lead-free and RoHS-compliant. [See More]

  • Supply Voltage: 3V; 3.6V
  • Number of Words: 256
  • Density: 4
  • Bits per Word: 16
1.8V UNI/O® Serial EEPROM with 1Kb of memory -- 11AA010
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 1
  • Data Rate: 0
Datakey CryptoMemory Token -- IET Series
from Datakey

For additional security, Datakey offers the Secure Memory line of tokens, featuring the Unique ID series and the CryptoMemory ® series. Secure Memory tokens are available with I2C interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – SlimLine... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
  • Operating Range: Commercial; Industrial
  • Density: 1 to 256
  • Operating Temperature: -40 to 85
Memory -- 25A512-I/ST [25A512-I/ST from Microchip Technology, Inc.]
from Quarktwin Technology Ltd.

EEPROM Memory IC 512Kbit SPI 10 MHz 8-TSSOP [See More]

  • Supply Voltage: 3V; 1.7V ~ 3V
  • Bus Type: Serial-SPI; SPI
  • Density: 512
  • Production Status: Active; Full Production
EEPROM Serial-I2C 8K-bit 1K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N T/R -- 598-CAT24C08WI-GT3 [CAT24C08WI-GT3 from onsemi]
from Utmel Electronic Limited

EEPROM Serial-I2C 8K-bit 1K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC N T/R [See More]

  • Supply Voltage: -3.3V; 3V; 5V; 3.3V
  • Bus Type: I2C
  • Density: 64
  • Production Status: Active; Full Production
1.8V UNI/O® Serial EEPROM with 2Kb of memory -- 11AA020
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 2
  • Data Rate: 0
Datakey I2C CryptoMemory Extended Length Memory Token -- IEX Series
from Datakey

For additional security, Datakey offers the Secure Memory line of tokens, featuring the Unique ID series and the CryptoMemory ® series. Secure Memory tokens are available with I2C interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – SlimLine... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
  • Operating Range: Commercial; Industrial
  • Density: 1 to 256
  • Operating Temperature: -40 to 85
EEPROM Serial-I2C 8K-bit 1K x 8 3.3V/5V 8-Pin PDIP Tube -- 568-PCF8598C-2P/02,112 [PCF8598C-2P/02,112 from NXP Semiconductors]
from Utmel Electronic Limited

EEPROM Serial-I2C 8K-bit 1K x 8 3.3V/5V 8-Pin PDIP Tube [See More]

  • Supply Voltage: -3.3V; 3V; 3.3V
  • Bus Type: I2C
  • Density: 8
  • Production Status: Obsolete
1.8V UNI/O® Serial EEPROM with 4Kb of memory -- 11AA040
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 4
  • Data Rate: 0
Datakey I2C CryptoMemory Key -- IEK
from Datakey

For additional security, Datakey offers the Secure Memory line of keys, featuring the Unique ID series and the CryptoMemory ® series. Secure Memory keys are available with I2C interfaces and capacities from 1 Kb to 256 Kb. The keys feature: Ultra-rugged Construction – Serial Memory keys... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
  • Operating Range: Commercial; Industrial
  • Density: 1 to 256
  • Operating Temperature: -40 to 85
IC EEPROM 16K I2C 400KHZ 8MSOP -- 598-CAT24C16ZI-G [CAT24C16ZI-G from onsemi]
from Utmel Electronic Limited

IC EEPROM 16K I2C 400KHZ 8MSOP [See More]

  • Supply Voltage: -3.3V; 3V; 5V; 3.3V
  • Bus Type: I2C
  • Density: 128
  • Production Status: Obsolete
1.8V UNI/O® Serial EEPROM with 8Kb of memory -- 11AA080
from Microchip Technology, Inc.

Need more microcontroller pins for new features? Want to stay with a low pin-count microcontroller rather than switching to a more expensive one? Microchip ’s UNI/O ® bus serial EEPROM uses only one connection to the host microcontroller. This compares to two or three pins for I2C and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 8
  • Data Rate: 0
Datakey I2C EEPROM Bar Memory Token -- ISB Series
from Datakey

Leveraging industry-standard serial EEPROM memory, Datakey offers Bar tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Ultra-rugged Construction – Bar memory tokens are solid over-molded using a durable composite, making them impervious to... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
  • Operating Range: Commercial; Industrial
  • Density: 1 to 256
  • Operating Temperature: -40 to 85
IC EEPROM 1GBIT 25NS 63TFBGA -- 4669-TC58NVG0S3HBAI4 [TC58NVG0S3HBAI4 from Toshiba Corporation]
from Utmel Electronic Limited

IC EEPROM 1GBIT 25NS 63TFBGA [See More]

  • Supply Voltage: -3.3V; 3V; 3.3V
  • Production Status: Active; Full Production
  • Density: 1073742
  • Logic Family: CMOS
128-bit I2C compatible 2-wire Serial EEPROM -- 24AA00
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.8 volts for the 24AA00 version, and every version maintains a maximum standby current of only 1 µA and... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 0
  • Data Rate: 0
Datakey I2C EEPROM Plug Memory Token -- ISP Series
from Datakey

Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
  • Operating Range: Commercial; Industrial
  • Density: 1 to 256
  • Operating Temperature: -40 to 80
IC EEPROM 2GBIT 25NS 48TSOP -- 4669-TC58NVG1S3ETAI0 [TC58NVG1S3ETAI0 from Toshiba Corporation]
from Utmel Electronic Limited

IC EEPROM 2GBIT 25NS 48TSOP [See More]

  • Supply Voltage: -3.3V; 3V; 3.3V
  • Production Status: Discontinued; Discontinued
  • Density: 16000000
  • Access Time: 25
128-bit I2C compatible 2-wire Serial EEPROM -- 24LC00
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA00/24LC00/ 24C00 (24XX00*) is a 128-bit Serial EEPROM organized as 16 x 8 with a 2-wire serial interface. Low-voltage design permits operation down to 1.7 volts for the 24AA00 version, and every version maintains a maximum standby current of only 1 µA and... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 0
  • Data Rate: 0
Datakey Microwire EEPROM Plug Memory Token -- KSD Series
from Datakey

Leveraging industry-standard serial EEPROM memory, Datakey offers Plug memory tokens with SPI, I2C or Microwire interfaces and capacities from 1 Kb to 256 Kb. The tokens feature: Foldable Stainless Steel Bail – The plug token's stainless steel bail is used to lock the token in place. The bail... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V; 5V; 2.7 to 5.5V
  • Operating Range: Commercial; Industrial
  • Density: 1 to 4
  • Operating Temperature: -40 to 85
IC EEPROM 2GBIT 25NS 48TSOP -- 4669-TC58NVG1S3HTAI0 [TC58NVG1S3HTAI0 from Toshiba Corporation]
from Utmel Electronic Limited

IC EEPROM 2GBIT 25NS 48TSOP [See More]

  • Supply Voltage: -3.3V; 3V; 3.3V
  • Production Status: Active; Full Production
  • Density: 16000000
  • Access Time: 25000
128Kb 1.8V SPI Serial EEPROM -- 25AA128
from Microchip Technology, Inc.

The Microchip 25AA128 is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial; Serial-SPI
  • Density: 128
  • Data Rate: 10
IC EEPROM 8K I2C 400KHZ 5WLCSP -- 598-CAT24C08C5ATR [CAT24C08C5ATR from onsemi]
from Utmel Electronic Limited

IC EEPROM 8K I2C 400KHZ 5WLCSP [See More]

  • Supply Voltage: -3.3V; 3V; 3.3V
  • Bus Type: I2C
  • Density: 64
  • Production Status: Active; Full Production
128Kb 2.5V SPI Serial EEPROM -- 25LC128
from Microchip Technology, Inc.

The Microchip 25LC128 is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial; Serial-SPI
  • Density: 128
  • Data Rate: 10
IC TEMP SENSOR SPD EEPROM 8TDFN -- 536-MCP98244T-BE/MNYAB [MCP98244T-BE/MNYAB from Microchip Technology, Inc.]
from Utmel Electronic Limited

IC TEMP SENSOR SPD EEPROM 8TDFN [See More]

  • Supply Voltage: -3.3V; 3V; 3.3V
  • Bus Type: I2C
  • Density: 4
  • Production Status: Active; Full Production
128Kb I2C compatible 2-wire Serial EEPROM -- 24AA128
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA128 is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 128
  • Data Rate: 0
MICROCHIP - SST25LF020A-33-4I-SAE - 2M FLASH MEMORY, SPI EEPROM, SOIC8 -- 536-SST25LF020A-33-4I-SAE [SST25LF020A-33-4I-SAE from Microchip Technology, Inc.]
from Utmel Electronic Limited

MICROCHIP - SST25LF020A-33-4I-SAE - 2M FLASH MEMORY, SPI EEPROM, SOIC8 [See More]

  • Supply Voltage: -3.3V; 3V; 3.3V
  • Bus Type: Serial-SPI
  • Density: 16000
  • Production Status: Active; Full Production
128Kb I2C compatible 2-wire Serial EEPROM -- 24LC128
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA128/24LC128/ 24FC128 (24XX128*) is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 128
  • Data Rate: 0
Microchip DSPIC33EP64GS504-I/PT, 16bit Digital Signal Processor 1MHz 64 kB EEPROM, SRAM 44-Pin TQFP -- 536-DSPIC33EP64GS504-I/PT [DSPIC33EP64GS504-I/PT from Microchip Technology, Inc.]
from Utmel Electronic Limited

Microchip DSPIC33EP64GS504-I/PT, 16bit Digital Signal Processor 1MHz 64 kB EEPROM, SRAM 44-Pin TQFP [See More]

  • Supply Voltage: -3.3V; 3V; 3.3V
  • Production Status: Active; Full Production
  • Density: 4096
  • Logic Family: CMOS
128Kb I2C compatible 2-wire Serial EEPROM -- at24c128c
from Microchip Technology, Inc.

The Microchip AT24C128C is a 128Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 16K x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 128
  • Data Rate: 1
128Kb I2C compatible 2-wire Serial EEPROM with 1MHz clock compatibility -- 24FC128
from Microchip Technology, Inc.

The Microchip Technology Inc. 24FC128 is a 16K x 8 (128 Kbit) Serial Electrically Erasable PROM (EEPROM), capable of operation across a broad voltage range (1.7V to 5.5V). It has been developed for advanced, low-power applications such as personal communications or data acquisition. This device also... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 128
  • Data Rate: 1
128Kb SPI Serial EEPROM -- at25128b
from Microchip Technology, Inc.

The Microchip AT25128B is a 128 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 16,384 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial; Serial-SPI
  • Density: 128
  • Data Rate: 20
16Kb 1.8V SPI Serial EEPROM with 16 Byte Page size -- 25AA160C
from Microchip Technology, Inc.

The Microchip 25AA160C is a 16Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial; Serial-SPI
  • Density: 16
  • Data Rate: 10
16Kb 1.8V SPI Serial EEPROM with 32 Byte Page size -- 25AA160D
from Microchip Technology, Inc.

The Microchip 25AA160D is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial; Serial-SPI
  • Density: 16
  • Data Rate: 10
16Kb 2.5V SPI Serial EEPROM with 16 Byte Page size -- 25LC160C
from Microchip Technology, Inc.

The Microchip 25LC160C is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial; Serial-SPI
  • Density: 16
  • Data Rate: 10
16Kb 2.5V SPI Serial EEPROM with 32 Byte Page size -- 25LC160D
from Microchip Technology, Inc.

The Microchip 25LC160D is a 16 Kb Serial EEPROM utilizing the industry standard Serial Peripheral Interface (SPI) compatible serial bus. The device is organized as one block of 2048 x 8-bit and is optimized for use in consumer electronics, industrial, medical, and automotive applications where... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial; Serial-SPI
  • Density: 16
  • Data Rate: 10
16Kb 2.7-3.6V I2C Serial EERAM - SRAM with EEPROM Back Up -- 47L16
from Microchip Technology, Inc.

The Microchip Technology Inc 47L16 EERAM is a 16Kbit SRAM with EEPROM Backup. The I2C EERAM Memory is a Low-Cost NVSRAM that Eliminates the Need for an External Battery to Retain Data. The device is organized as 2048 x 8 bits and utilizes the I2C serial interface. The 47L16 provides infinite read... [See More]

  • Supply Voltage: 2.7V; 3V; 3.3V; 3.6V
  • Bus Type: Serial
  • Density: 16
  • Data Rate: 1
16Kb I2C compatible 2-wire Serial EEPROM -- 24AA16
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA16 is a 16Kb I2C ™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA,... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 16
  • Data Rate: 0
16Kb I2C compatible 2-wire Serial EEPROM -- 24FC16
from Microchip Technology, Inc.

The Microchip Technology Inc. 24FC16 is a 16Kb I2C ™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V, with standby and active currents of only 1 µA and 1 mA,... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 16
  • Data Rate: 1
16Kb I2C compatible 2-wire Serial EEPROM -- 24LC16B
from Microchip Technology, Inc.

The Microchip Technology Inc. 24AA16/24LC16B is a 16Kb I2C ™ compatible Serial EEPROM. The device is organized as eight blocks of 256 x 8-bit memory with a 2-wire serial interface. Low-voltage design permits operation down to 1.7V with standby and active currents of only 1 µA and 1 mA,... [See More]

  • Supply Voltage: 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 16
  • Data Rate: 0
16Kb I2C compatible 2-wire Serial EEPROM -- at24c16c
from Microchip Technology, Inc.

The Microchip AT24C16C is a 16Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 2K x 8 and is optimized for use in consumer, industrial, and automotive applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V; 5V
  • Bus Type: Serial
  • Density: 16
  • Data Rate: 1
16Kb I2C compatible 2-wire Serial EEPROM -- at24c16d
from Microchip Technology, Inc.

The Microchip AT24C16D is a 16 Kb Serial EEPROM utilizing an I2C (2-wire) serial interface. The device is organized as one block of 2,048 x 8 and is optimized for use in industrial and consumer applications where reliable and dependable nonvolatile memory storage is essential. The EEPROM is... [See More]

  • Supply Voltage: 1.8V; 2.5V; 2.7V; 3V; 3.3V; 3.6V
  • Bus Type: Serial
  • Density: 16
  • Data Rate: 1