Full Production EEPROM
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 1001014-11AA010T-I/TT. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 1Kb (128 x 8). Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C (TA). Case /... [See More]
- Production Status: Active; Full Production
- Package Type: SOT-23-3
- Supply Voltage: 1.8 V ~ 5.5 V
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 037916-11AA02E48T-I/TT. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 2Kb (256 x 8). Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C (TA). Case /... [See More]
- Production Status: Active; Full Production
- Package Type: SOT-23-3
- Supply Voltage: 1.8 V ~ 5.5 V
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 115475-11AA080T-I/TT. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 8Kb (1K x 8). Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C (TA). Case / Package:... [See More]
- Production Status: Active; Full Production
- Package Type: SOT-23-3
- Supply Voltage: 1.8 V ~ 5.5 V
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 074913-11LC010T-I/TT. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 1Kb (128 x 8). Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C (TA). Case / Package:... [See More]
- Production Status: Active; Full Production
- Package Type: SOT-23-3
- Supply Voltage: 2.5 V ~ 5.5 V
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 074914-11LC040T-I/SN. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 4Kb (512 x 8). Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C (TA). Case / Package:... [See More]
- Production Status: Active; Full Production
- Package Type: 8-SOIC; SOIC
- Supply Voltage: 2.5 V ~ 5.5 V
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 005202-11LC040T-I/TT. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 4Kb (512 x 8). Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C (TA). Case / Package:... [See More]
- Production Status: Active; Full Production
- Package Type: SOT-23-3
- Supply Voltage: 2.5 V ~ 5.5 V
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 052649-11LC160-I/SN. Packaging: Tube/Rail. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 16Kb (2K x 8). Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C (TA). Case / Package:... [See More]
- Production Status: Active; Full Production
- Package Type: 8-SOIC; SOIC
- Supply Voltage: 2.5 V ~ 5.5 V
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 1001050-11LC160T-I/TT. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 16Kb (2K x 8). Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C (TA). Case /... [See More]
- Production Status: Active; Full Production
- Package Type: SOT-23-3
- Supply Voltage: 2.5 V ~ 5.5 V
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 1003262-24AA00-I/SN. Packaging: Tube/Rail. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 128b (16 x 8). Access Time: 3500ns. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C... [See More]
- Production Status: Active; Full Production
- Supply Voltage: 1.8 V ~ 5.5 V
- Access Time: 3500
- Package Type: 8-SOIC; SOIC
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 197408-24AA00T-I/MC. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 128b (16 x 8). Access Time: 3500ns. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C... [See More]
- Production Status: Active; Full Production
- Supply Voltage: 1.8 V ~ 5.5 V
- Access Time: 3500
- Package Type: 8-DFN (2x3)
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 075125-24AA00T-I/OT. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 128b (16 x 8). Access Time: 3500ns. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C... [See More]
- Production Status: Active; Full Production
- Supply Voltage: 1.8 V ~ 5.5 V
- Access Time: 3500
- Package Type: SOT-23-5
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 197407-24AA00T/OT. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 128b (16 x 8). Access Time: 3500ns. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: 0 °C to 70 °C (TA). [See More]
- Production Status: Active; Full Production
- Supply Voltage: 1.8 V ~ 5.5 V
- Access Time: 3500
- Package Type: SOT-23-5
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 075126-24AA01-I/SN. Packaging: Tube/Rail. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 1Kb (128 x 8). Access Time: 3500ns. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C... [See More]
- Production Status: Active; Full Production
- Supply Voltage: 1.7 V ~ 5.5 V
- Access Time: 3500
- Package Type: 8-SOIC; SOIC
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 197409-24AA01H-I/SN. Packaging: Tube/Rail. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 1Kb (128 x 8). Access Time: 900ns. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C... [See More]
- Production Status: Active; Full Production
- Supply Voltage: 1.7 V ~ 5.5 V
- Access Time: 900
- Package Type: 8-SOIC; SOIC
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 197410-24AA01T-I/MC. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 1Kb (128 x 8). Access Time: 3500ns. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C... [See More]
- Production Status: Active; Full Production
- Supply Voltage: 1.7 V ~ 5.5 V
- Access Time: 3500
- Package Type: 8-DFN (2x3)
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 116390-24AA01T-I/OT. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 1Kb (128 x 8). Access Time: 3500ns. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C... [See More]
- Production Status: Active; Full Production
- Supply Voltage: 1.7 V ~ 5.5 V
- Access Time: 3500
- Package Type: SOT-23-5
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 075127-24AA01T-I/SN. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 1Kb (128 x 8). Access Time: 3500ns. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C... [See More]
- Production Status: Active; Full Production
- Supply Voltage: 1.7 V ~ 5.5 V
- Access Time: 3500
- Package Type: 8-SOIC; SOIC
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 1003266-24AA01T/SN. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 1Kb (128 x 8). Access Time: 3500ns. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: 0 °C to 70 °C... [See More]
- Production Status: Active; Full Production
- Supply Voltage: 1.7 V ~ 5.5 V
- Access Time: 3500
- Package Type: 8-SOIC; SOIC
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 075129-24AA02-I/P. Packaging: Tube/Rail. Mounting: Through Hole. Technology: EEPROM. Memory Size: 2Kb (256 x 8). Access Time: 900ns. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C... [See More]
- Production Status: Active; Full Production
- Supply Voltage: 1.7 V ~ 5.5 V
- Access Time: 900
- Package Type: 8-PDIP; DIP
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 038259-24AA02-I/SN. Packaging: Tube/Rail. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 2Kb (256 x 8). Access Time: 900ns. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C... [See More]
- Production Status: Active; Full Production
- Supply Voltage: 1.7 V ~ 5.5 V
- Access Time: 900
- Package Type: 8-SOIC; SOIC
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 197412-24AA02-I/ST. Packaging: Tube/Rail. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 2Kb (256 x 8). Access Time: 900ns. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C... [See More]
- Production Status: Active; Full Production
- Supply Voltage: 1.7 V ~ 5.5 V
- Access Time: 900
- Package Type: 8-TSSOP; TSSOP; SSOP; SOP
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 091278-24AA024-I/MS. Packaging: Tube/Rail. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 2Kb (256 x 8). Access Time: 900ns. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C... [See More]
- Production Status: Active; Full Production
- Supply Voltage: 1.7 V ~ 5.5 V
- Access Time: 900
- Package Type: 8-MSOP; SOP
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 075128-24AA024H-I/MS. Packaging: Tube/Rail. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 2Kb (256 x 8). Access Time: 900ns. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C... [See More]
- Production Status: Active; Full Production
- Supply Voltage: 1.7 V ~ 5.5 V
- Access Time: 900
- Package Type: 8-MSOP; SOP
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 052562-24AA024HT-I/MNY. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 2Kb (256 x 8). Access Time: 900ns. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C... [See More]
- Production Status: Active; Full Production
- Supply Voltage: 1.7 V ~ 5.5 V
- Access Time: 900
- Package Type: 8-TDFN (2x3)
from Win Source Electronics
Manufacturer: Microchip Technology. Win Source Part Number: 1003268-24AA024T-I/SN. Packaging: Reel - TR. Mounting: SMD (SMT). Technology: EEPROM. Memory Size: 2Kb (256 x 8). Access Time: 900ns. Categories: Integrated Circuits. Status: Active. Temperature Range - Operating: -40 °C to 85 °C... [See More]
- Production Status: Active; Full Production
- Supply Voltage: 1.7 V ~ 5.5 V
- Access Time: 900
- Package Type: 8-SOIC; SOIC
from Quarktwin Technology Ltd.
EEPROM Memory IC 1Kbit Single Wire 100 kHz 8-MSOP [See More]
- Production Status: Active; Full Production
- Bus Type: Single Wire
- Density: 1
- Supply Voltage: 1.8V ~ 5.5V
from Utmel Electronic Limited
3.5KB FLASH 256 EEPROM 256B RAM [See More]
- Production Status: Active; Full Production
- Supply Voltage: 3V
- Logic Family: CMOS
- Package Type: 8-SOIC (0.154, 3.90mm Width); SOIC
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 1KBIT SGL WIRE 8MSOP [See More]
- Production Status: Active; Full Production
- Bus Type: Single Wire
- Density: 1
- Data Rate: 0
from Acme Chip Technology Co., Limited
IC EEPROM 16KBIT I2C 8SOIC [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 16
- Data Rate: 0
from Quarktwin Technology Ltd.
EEPROM Memory IC 1Kbit Single Wire 100 kHz 8-PDIP [See More]
- Production Status: Active; Full Production
- Bus Type: Single Wire
- Density: 1
- Supply Voltage: 1.8V ~ 5.5V
from Utmel Electronic Limited
EEPROM 256K I2C EE EUI-48 EUI-64 Unique ID [See More]
- Production Status: Active; Full Production
- Bus Type: I2C
- Density: 262
- Access Time: 900
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 1KBIT SGL WIRE 8DIP [See More]
- Production Status: Active; Full Production
- Bus Type: Single Wire
- Density: 1
- Data Rate: 0
from Acme Chip Technology Co., Limited
IC EEPROM 256KBIT I2C 1MHZ 8MSOP [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 256
- Data Rate: 1
from Quarktwin Technology Ltd.
EEPROM Memory IC 1Kbit Single Wire 100 kHz Die [See More]
- Production Status: Active; Full Production
- Bus Type: Single Wire
- Density: 1
- Supply Voltage: 1.8V ~ 5.5V
from Utmel Electronic Limited
EEPROM 256Kb serial SPI bus 20 MHz 5ms 64 Byte [See More]
- Production Status: Active; Full Production
- Bus Type: Serial-SPI
- Density: 2048
- Access Time: 20
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 1KBIT SGL WIRE 8SOIC [See More]
- Production Status: Active; Full Production
- Bus Type: Single Wire
- Density: 1
- Data Rate: 0
from Acme Chip Technology Co., Limited
IC EEPROM 256KBIT I2C 1MHZ 8DIP [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 256
- Data Rate: 1
from Quarktwin Technology Ltd.
EEPROM Memory IC 1Kbit Single Wire 100 kHz 8-SOIC [See More]
- Production Status: Active; Full Production
- Bus Type: Single Wire
- Density: 1
- Supply Voltage: 1.8V ~ 5.5V
from Utmel Electronic Limited
EEPROM 256KB SPI SER CMOS EEPROM [See More]
- Production Status: Active; Full Production
- Bus Type: Serial-SPI
- Density: 2048
- Access Time: 40
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 1KBIT SGL WIRE TO92-3 [See More]
- Production Status: Active; Full Production
- Bus Type: Single Wire
- Density: 1
- Data Rate: 0
from Acme Chip Technology Co., Limited
IC EEPROM 256KBIT I2C 1MHZ 8SOIC [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 256
- Data Rate: 1
from Quarktwin Technology Ltd.
EEPROM Memory IC 1Kbit Single Wire 100 kHz TO-92-3 [See More]
- Production Status: Active; Full Production
- Bus Type: Single Wire
- Density: 1
- Supply Voltage: 1.8V ~ 5.5V
from Utmel Electronic Limited
EEPROM 512KB I2C SER EEPROM [See More]
- Production Status: Active; Full Production
- Bus Type: I2C
- Density: 4096
- Access Time: 900
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 1KBIT SGL WIRE 8TDFN [See More]
- Production Status: Active; Full Production
- Bus Type: Single Wire
- Density: 1
- Data Rate: 0
from Acme Chip Technology Co., Limited
IC EEPROM 256KBIT I2C 8SOIJ [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 256
- Data Rate: 3
from Quarktwin Technology Ltd.
EEPROM Memory IC 1Kbit Single Wire 100 kHz 8-TDFN (2x3) [See More]
- Production Status: Active; Full Production
- Bus Type: Single Wire
- Density: 1
- Supply Voltage: 1.8V ~ 5.5V
from Utmel Electronic Limited
EEPROM DATA STORAGE MODULE FOR A [See More]
- Production Status: Active; Full Production
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 1KBIT SGL WIRE SOT23-3 [See More]
- Production Status: Active; Full Production
- Bus Type: Single Wire
- Density: 1
- Data Rate: 0
from Acme Chip Technology Co., Limited
IC EEPROM 256KBIT I2C SOT23-5 [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 256
- Data Rate: 1
from Quarktwin Technology Ltd.
EEPROM Memory IC 1Kbit Single Wire 100 kHz SOT-23-3 [See More]
- Production Status: Active; Full Production
- Bus Type: Single Wire
- Density: 1
- Supply Voltage: 1.8V ~ 5.5V
from Utmel Electronic Limited
EEPROM Serial-2Wire 2K-bit 256 x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIC T/R [See More]
- Production Status: Active; Full Production
- Bus Type: I2C
- Density: 16
- Access Time: 550
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 128B I2C 400KHZ 8DIP [See More]
- Production Status: Active; Full Production
- Bus Type: 400 kHz
- Density: 16
- Supply Voltage: Through Hole
from Acme Chip Technology Co., Limited
256K 3.4MHZ I2C SERIAL EEPROM, E [See More]
- Production Status: Active; Full Production
- Bus Type: 1 MHz
- Density: 32
- Supply Voltage: 8-TSSOP (0.173, 4.40mm Width)
from Quarktwin Technology Ltd.
EEPROM Memory IC 128bit I ²C 400 kHz 3500 ns 8-TSSOP [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I²C
- Density: 0
- Access Time: 3500
from Utmel Electronic Limited
EEPROM Serial-2Wire 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V Automotive 8-Pin TSSOP T/R [See More]
- Production Status: Active; Full Production
- Bus Type: I2C
- Density: 256
- Access Time: 550
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 128B I2C 400KHZ 8SOIC [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 0
- Supply Voltage: 8-SOIC (0.154, 3.90mm Width)
from Acme Chip Technology Co., Limited
IC EEPROM 16KBIT I2C SOT23-5 [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 16
- Data Rate: 0
from Quarktwin Technology Ltd.
EEPROM Memory IC 128bit I ²C 400 kHz 3500 ns 8-DFN (2x3) [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I²C
- Density: 0
- Access Time: 3500
from Utmel Electronic Limited
EEPROM Serial-I2C 256K-bit 32K x 8 1.8V/2.5V/3.3V/5V 8-Pin UFDFPN EP T/R [See More]
- Production Status: Active; Full Production
- Bus Type: I2C
- Density: 2048
- Access Time: 450
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 128B I2C 400KHZ 8TSSOP [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 0
- Data Rate: 0
from Acme Chip Technology Co., Limited
IC EEPROM 1KBIT SPI 10MHZ 8SOIC [See More]
- Production Status: Active; Full Production
- Bus Type: Serial-SPI; SPI
- Density: 1
- Data Rate: 10
from Quarktwin Technology Ltd.
EEPROM Memory IC 128bit I ²C 400 kHz 3500 ns SOT-23-5 [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I²C
- Density: 0
- Access Time: 3500
from Utmel Electronic Limited
EEPROM SERIAL-I2C 2K-BIT 256 X 8 [See More]
- Production Status: Active; Full Production
- Endurance: 100000
- Bus Type: I2C
- Logic Family: CMOS
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 128B I2C 400KHZ 8DFN [See More]
- Production Status: Active; Full Production
- Bus Type: 400 kHz
- Density: 16
- Supply Voltage: Surface Mount
from Acme Chip Technology Co., Limited
IC EEPROM 64KBIT SPI 8TSSOP [See More]
- Production Status: Active; Full Production
- Bus Type: Serial-SPI; SPI
- Density: 64
- Data Rate: 10
from Quarktwin Technology Ltd.
EEPROM Memory IC 1Kbit I ²C 400 kHz 900 ns SOT-23-6 [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I²C
- Density: 1
- Access Time: 900
from Utmel Electronic Limited
EEPROM Serial-I2C 32K-bit 4K x 8 1.8V/2.5V/3.3V/5V 4-Pin WLCSP T/R [See More]
- Production Status: Active; Full Production
- Bus Type: I2C
- Density: 256
- Access Time: 400
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 128B I2C SOT23-5 [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 0
- Data Rate: 0
from Acme Chip Technology Co., Limited
IC EEPROM 64KBIT PARALLEL [See More]
- Production Status: Active; Full Production
- Bus Type: Parallel; Parallel
- Density: 64
from Quarktwin Technology Ltd.
EEPROM Memory IC 1Kbit I ²C 400 kHz 900 ns SC-70-5 [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I²C
- Density: 1
- Access Time: 900
from Utmel Electronic Limited
EEPROM Serial-I2C 512K-bit 64K x 8 1.8V/2.5V/3.3V/5V 8-Pin SOIJ T/R [See More]
- Production Status: Active; Full Production
- Bus Type: I2C
- Density: 4096
- Access Time: 400
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 1KBIT I2C 400KHZ 8MSOP [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 1
- Data Rate: 0
from Acme Chip Technology Co., Limited
IC EEPROM 64KBIT PARALLEL [See More]
- Production Status: Active; Full Production
- Bus Type: Parallel; Parallel
- Density: 64
- Package Type: 200 ns
from Quarktwin Technology Ltd.
EEPROM Memory IC 4Kbit I ²C 1 MHz 400 ns 8-UDFN (2x3) [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I²C
- Density: 4
- Access Time: 400
from Utmel Electronic Limited
EEPROM Serial-I2C 512K-bit 64K x 8 2.5V/3.3V/5V 8-Pin UFDFPN EP T/R [See More]
- Production Status: Active; Full Production
- Access Time: 500
- Density: 4096
- Logic Family: CMOS
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 1KBIT I2C 400KHZ 8DFN [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 1
- Data Rate: 0
from Acme Chip Technology Co., Limited
IC EEPROM 2KBIT I2C 100KHZ 8DIP [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 2
- Data Rate: 0
from Quarktwin Technology Ltd.
EEPROM Memory IC 1Mbit I ²C 400 kHz 900 ns 8-SOIJ [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I²C
- Density: 1000
- Access Time: 900
from Utmel Electronic Limited
EEPROM Serial-SPI 128K-bit 16K x 8 1.8V/2.5V/3.3V/5V 8-Pin SO N T/R [See More]
- Production Status: Active; Full Production
- Bus Type: Serial-SPI
- Density: 1024
- Access Time: 80
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 1KBIT I2C SOT23-6 [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 1
- Data Rate: 0
from Acme Chip Technology Co., Limited
IC EEPROM 256BIT MICROWIRE 8DIP [See More]
- Production Status: Active; Full Production
- Bus Type: Serial-microwire; Microwire
- Density: 0
- Data Rate: 1
from Quarktwin Technology Ltd.
EEPROM Memory IC 128Kbit I ²C 400 kHz 900 ns 8-DFN-S (6x5) [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I²C
- Density: 128
- Access Time: 900
from Utmel Electronic Limited
EEPROM Serial-SPI 256K-bit 32K x 8 2.5V/3.3V/5V 8-Pin UDFN EP T/R [See More]
- Production Status: Active; Full Production
- Bus Type: Serial-SPI
- Density: 2048
- Access Time: 80
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 1KBIT I2C 8TSSOP [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 1
- Data Rate: 0
from Acme Chip Technology Co., Limited
IC EEPROM 2KBIT MICROWIRE 2MHZ [See More]
- Production Status: Active; Full Production
- Bus Type: Serial-microwire; Microwire
- Density: 2
- Data Rate: 2
from Quarktwin Technology Ltd.
EEPROM Memory IC 256Kbit I ²C 400 kHz 900 ns 8-CSP [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I²C
- Density: 256
- Access Time: 900
from Utmel Electronic Limited
EEPROM Serial-SPI 64K-bit 8K x 8 1.8V/2.5V/3.3V/5V 8-Pin TSSOP T/R [See More]
- Production Status: Active; Full Production
- Bus Type: Serial-SPI
- Density: 512
- Access Time: 20
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 1KBIT I2C SC70-5 [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 1
- Supply Voltage: Surface Mount
from Acme Chip Technology Co., Limited
IC EEPROM 2KBIT I2C 1MHZ [See More]
- Production Status: Active; Full Production
- Bus Type: 5ms
- Density: 2
- Package Type: 550 ns
from Quarktwin Technology Ltd.
EEPROM Memory IC 512Kbit I ²C 400 kHz 900 ns 14-TSSOP [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I²C
- Density: 512
- Access Time: 900
from Utmel Electronic Limited
EEPROM, 64KBIT, I2C, 400KHZ, WLCSP-4 [See More]
- Production Status: Active; Full Production
- Bus Type: I2C
- Density: 512
- Access Time: 650
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 2KBIT I2C 400KHZ 8TDFN [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 2
- Data Rate: 0
from Acme Chip Technology Co., Limited
IC EEPROM 1MBIT PAR 32FLATPACK [See More]
- Production Status: Active; Full Production
- Bus Type: Parallel; Parallel
- Density: 1000
- Supply Voltage: Surface Mount
from Quarktwin Technology Ltd.
EEPROM Memory IC 1Kbit I ²C 400 kHz 900 ns [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I²C
- Density: 1
- Access Time: 900
from Utmel Electronic Limited
I2C BUS 32KBIT(4096X8BIT) EEPROM [See More]
- Production Status: Active; Full Production
- Bus Type: I2C
- Density: 33
- Logic Family: CMOS
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 2KBIT I2C SOT23-6 [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 2
- Data Rate: 0
from Acme Chip Technology Co., Limited
IC EEPROM 1MBIT PARALLEL 44CLCC [See More]
- Production Status: Active; Full Production
- Bus Type: Parallel; Parallel
- Density: 1000
- Supply Voltage: Surface Mount
from Quarktwin Technology Ltd.
EEPROM Memory IC 1Kbit I ²C 400 kHz 900 ns 8-SOIC [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I²C
- Density: 1
- Access Time: 900
from Utmel Electronic Limited
IC CPU SUPERV 16K EEPROM 8-SOIC [See More]
- Production Status: Active; Full Production
- Supply Voltage: 5V; 5V
- Logic Family: CMOS
- Operating Current: 5
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 2KBIT I2C SOT23-5 [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 2
- Data Rate: 0
from Acme Chip Technology Co., Limited
IC EEPROM 1MBIT PARALLEL 32LCC [See More]
- Production Status: Active; Full Production
- Bus Type: Parallel; Parallel
- Density: 1000
- Supply Voltage: Surface Mount
from Quarktwin Technology Ltd.
EEPROM Memory IC 2Kbit I ²C 100 kHz 3.5 µs [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I²C
- Density: 2
- Access Time: 3500
from Utmel Electronic Limited
IC CPU SUPERV 4K EEPROM 8-SOIC [See More]
- Production Status: Active; Full Production
- Supply Voltage: 5V; 5V
- Logic Family: CMOS
- Operating Current: 3
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 2KBIT I2C SC70-5 [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 2
- Data Rate: 0
from Acme Chip Technology Co., Limited
IC EEPROM 1MBIT PARALLEL 30CPGA [See More]
- Production Status: Active; Full Production
- Bus Type: Parallel; Parallel
- Density: 1000
- Supply Voltage: Through Hole
from Quarktwin Technology Ltd.
EEPROM Memory IC 16Kbit I ²C 100 kHz 3.5 µs 8-SOIC [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I²C
- Density: 16
- Access Time: 3500
from Utmel Electronic Limited
IC CPU SUPERV 8K EEPROM 8-SOIC [See More]
- Production Status: Active; Full Production
- Operating Current: 5
- Supply Voltage: 5V; 5V
- Package Type: SOIC; SOIC
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 4KBIT I2C 1MHZ 8UDFN [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 4
- Data Rate: 1
from Acme Chip Technology Co., Limited
IC EEPROM 256KBIT PAR 28CPGA [See More]
- Production Status: Active; Full Production
- Bus Type: Parallel; Parallel
- Density: 256
- Supply Voltage: Through Hole
from Quarktwin Technology Ltd.
EEPROM Memory IC 16Kbit I ²C 100 kHz 3.5 µs 8-PDIP [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I²C
- Density: 16
- Access Time: 3500
from Utmel Electronic Limited
IC EEPROM 128K I2C 400KHZ 8SOPJ [See More]
- Production Status: Active; Full Production
- Bus Type: I2C
- Density: 131
- Endurance: 1000000
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 1000
- Supply Voltage: 8-SOIC (0.209, 5.30mm Width)
from Acme Chip Technology Co., Limited
IC EEPROM 256KBIT PAR 28FLATPK [See More]
- Production Status: Active; Full Production
- Bus Type: Parallel; Parallel
- Density: 256
- Supply Voltage: Surface Mount
from Quarktwin Technology Ltd.
EEPROM Memory IC 16Kbit I ²C 100 kHz 3.5 µs 8-SOIC [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I²C
- Density: 16
- Access Time: 3500
from Utmel Electronic Limited
IC EEPROM 128K I2C 8TSSOP [See More]
- Production Status: Active; Full Production
- Bus Type: I2C
- Density: 1024
- Access Time: 900
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 1MBIT I2C 400KHZ 8SOIJ [See More]
- Production Status: Active; Full Production
- Bus Type: 1.7V ~ 5.5V
- Density: 1000
- Supply Voltage: 400 kHz
from Acme Chip Technology Co., Limited
IC EEPROM 2KBIT I2C 400KHZ 8DFN [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 2
- Supply Voltage: Surface Mount
from Quarktwin Technology Ltd.
EEPROM Memory IC 512Kbit I ²C 3.4 MHz 400 ns 8-UDFN (2x3) [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I²C
- Density: 512
- Access Time: 400
from Utmel Electronic Limited
IC EEPROM 128K SPI 20MHZ 8TSSOP [See More]
- Production Status: Active; Full Production
- Bus Type: Serial-SPI
- Density: 131
- Logic Family: CMOS
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 128KBIT I2C 8DFN [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 128
- Data Rate: 0
from Acme Chip Technology Co., Limited
IC EEPROM 2KBIT I2C 8TSSOP [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 2
- Data Rate: 0
from Quarktwin Technology Ltd.
EEPROM Memory IC 128Kbit I ²C 1 MHz 450 ns 4-CSP [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I²C
- Density: 128
- Access Time: 450
from Utmel Electronic Limited
IC EEPROM 16K I2C 400KHZ 8SSOPB [See More]
- Production Status: Active; Full Production
- Bus Type: I2C
- Density: 128
- Access Time: 900
from Shenzhen Shengyu Electronics Technology Limited
IC EEPROM 256KBIT I2C 8CSP [See More]
- Production Status: Active; Full Production
- Bus Type: I2C; I2C
- Density: 256
- Supply Voltage: Surface Mount
from Acme Chip Technology Co., Limited
IC EEPROM 1KBIT 3-WIRE 8SOIC [See More]
- Production Status: Active; Full Production
- Bus Type: Serial; Serial-3 Wire; 3-Wire Serial
- Density: 1
- Data Rate: 2