Serial-1 Wire EEPROM
Description
Serial-1 Wire EEPROM is a type of non-volatile memory that allows data to be stored and retrieved using a single data line. This technology is designed to provide efficient data storage solutions with minimal pin requirements, making it ideal for applications where space and simplicity are critical.
Working Principle
Serial-1 Wire EEPROM operates by utilizing a single I/O line for communication, which simplifies the connection between the EEPROM and the microcontroller. The EEPROM communicates using a specific protocol that involves sending and receiving data through this single line. This design is particularly useful because it reduces the number of pins required for interfacing, which can be beneficial in compact or cost-sensitive applications. The EEPROM can perform a large number of erase/write cycles, making it a durable choice for applications requiring frequent data updates.
Applications
Serial-1 Wire EEPROMs are used in a variety of applications where space and simplicity are essential. Specific examples include:
- Consumer Electronics: Used in devices like remote controls and small gadgets where minimal wiring is advantageous.
- Industrial Automation: Employed in sensors and actuators that require compact data storage solutions.
- Medical Devices: Utilized in portable medical equipment where space constraints are significant.
Advantages over other EEPROM
Serial-1 Wire EEPROMs offer several advantages over other types of EEPROMs:
- Reduced Pin Count: With only one data line required, these EEPROMs simplify circuit design and reduce the number of connections needed.
- Compact Size: They are available in extremely small packages, making them suitable for space-constrained applications.
- Low Power Consumption: These EEPROMs operate efficiently with low power requirements, which is beneficial for battery-powered devices.
Limitations
Despite their advantages, Serial-1 Wire EEPROMs have some limitations:
- Speed: The bus speed ranges from 10 kHz to 100 kHz, which may not be sufficient for high-speed data applications.
- Limited Density: Available densities range from 1 Kbits to 16 Kbits, which might not be adequate for applications requiring large data storage.
Considerations
When considering the use of Serial-1 Wire EEPROMs, several factors should be taken into account:
- Initial Costs: The cost of these EEPROMs is generally low, making them an economical choice for many applications.
- Operating Expense: Due to their low power operation, ongoing energy costs are minimal.
- Durability: With over 1,000,000 erase/write cycles, these EEPROMs are highly durable and suitable for applications with frequent data updates.
- Accuracy: They provide reliable data storage, but the speed limitations should be considered for time-sensitive applications.
- Replacement and Maintenance Costs: Given their durability and reliability, maintenance and replacement costs are typically low. However, the limited data density may necessitate more frequent replacements in applications requiring larger storage capacities.
from RS Components, Ltd.
CryptAuthEE SHA256 SWI, 3-SOT [See More]
- Bus Type: Serial; Serial-1 Wire; Serial-1 Wire
- Package Type: SOT-23
- Density: 36
- Pins: 3
from RS Components, Ltd.
Microchip Technology, AT21CS01-STUM10-T [See More]
- Bus Type: Serial; Serial-1 Wire; Serial-1 Wire
- Package Type: SOIC; SOIC
- Density: 8
- Pins: 8
from Acme Chip Technology Co., Limited
IC EEPROM 1KBIT 1-WIRE SOT23-3 [See More]
- Bus Type: Serial-1 Wire; 1-WireR
- Production Status: Active; Full Production
- Density: 1
- Supply Voltage: 5ms
from Lingto Electronic Limited
IC EEPROM 1KBIT SGL WIRE 8MSOP [See More]
- Bus Type: Serial-1 Wire
- Density: 1
from Utmel Electronic Limited
MICROCHIP 11LC020T-I/TT EEPROM, AEC-Q100, 2 Kbit, 256K x 8bit, 100 kHz, Serial UNI/O, SOT-23, 3 Pins [See More]
- Bus Type: Serial-1 Wire
- Production Status: Active; Full Production
- Density: 16
- Endurance: 1000000
from Lingto Electronic Limited
IC EEPROM 1KBIT SINGLE WIRE 8DIP [See More]
- Bus Type: Serial-1 Wire
- Density: 1
from Lingto Electronic Limited
IC EEPROM 1KBIT SINGLE WIRE DIE [See More]
- Bus Type: Serial-1 Wire
- Density: 1
from Lingto Electronic Limited
IC EEPROM 1KBIT SGL WIRE TO92-3 [See More]
- Bus Type: Serial-1 Wire
- Density: 1
from Lingto Electronic Limited
IC EEPROM 1KBIT SGL WIRE 8TDFN [See More]
- Bus Type: Serial-1 Wire
- Density: 1
from Lingto Electronic Limited
IC EEPROM 1KBIT I2C 125KHZ 2XSFN [See More]
- Bus Type: Serial-1 Wire; I2C
- Density: 1
from Lingto Electronic Limited
IC EEPROM 1KBIT I2C 125KHZ 8SOIC [See More]
- Bus Type: Serial-1 Wire; I2C
- Density: 1
from Lingto Electronic Limited
IC EEPROM 1KBIT I2C 125KHZ 8SOIC [See More]
- Bus Type: Serial-1 Wire; I2C
- Density: 1
from Lingto Electronic Limited
IC EEPROM 1KBIT I2C 125KHZ SOT23 [See More]
- Bus Type: Serial-1 Wire; I2C
- Density: 1
from Lingto Electronic Limited
IC EEPROM 4KBIT 1WIRE 8SOIC [See More]
- Bus Type: Serial-1 Wire
- Access Time: 2000
- Density: 4