24-Bit Microprocessor Chips (MPU)
3 Results
4kB Embedded Microprocessor MPU -- 768-MSC1200Y2PFBR [MSC1200Y2PFBR from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.
from ERSAELECTRONICS PTE. LTD.
8051 CPU with 4kB Memory, 24-Bit ADC, Current DAC, and On-Chip Oscillator 48-TQFP -40 to 125 Product overview: MSC1200Y2PFBR from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control... [See More]
- Data Bus: 24-Bit
- Package Type: Other; TQFP
- Supply Voltage: 5.5V
- Operating Temperature: -40
HSP48410JC-33
from Rochester Electronics
from Rochester Electronics
Histogram Processor, 24-Bit, CMOS, PQCC84 [See More]
- Data Bus: 24-Bit; 24-Bit
- Package Type: PLCC; Other; PLCC84
8kB Embedded Microprocessor MPU -- 768-MSC1200Y3PFBR [MSC1200Y3PFBR from Texas Instruments Standard Linear and Logic]
from ERSAELECTRONICS PTE. LTD.
from ERSAELECTRONICS PTE. LTD.
8051 CPU with 8kB Memory, 24-Bit ADC, Current DAC, and On-Chip Oscillator 48-TQFP -40 to 125 Product overview: MSC1200Y3PFBR from Texas Instruments is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control... [See More]
- Data Bus: 24-Bit
- Package Type: Other; TQFP
- Supply Voltage: 5.5V
- Operating Temperature: -40