CISC Microprocessor Chips (MPU)
from ERSAELECTRONICS PTE. LTD.
MPU 188 Processor CISC 16-Bit 20MHz 80-Pin QFP Product overview: ES80C188XL20 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing... [See More]
- Architecture: CISC
- Supply Voltage: 5V
- Data Bus: 16-Bit
- Package Type: Other; PQFP
from ERSAELECTRONICS PTE. LTD.
IC MPU Z180 33MHZ 100QFP / MPU Z80195 CISC 8bit 33MHz 100-Pin PQFP T/R Product overview: Z8019533FSC00TR from Littelfuse is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for... [See More]
- Architecture: CISC
- Package Type: Other; Reel package
- Microprocessor Family: Z80195
- Operating Temperature: 0 to 70
from ERSAELECTRONICS PTE. LTD.
MPU Z80195 CISC 8bit 33MHz 100-Pin PQFP Product overview: Z8019533FSG from IXYS / Littelfuse is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing... [See More]
- Architecture: CISC
- Supply Voltage: 5
- Microprocessor Family: Z80195
- Pin Count: 100
from Utmel Electronic Limited
MPU PSoC CISC 8-Bit 24MHz 16-Pin QFN T/R [See More]
- Architecture: CISC
- Microprocessor Family: M8C
- Data Bus: 8-Bit
- Supply Voltage: -3.3V; 3V; 3.3V
from Lingto Electronic Limited
MPU 8086 CISC 16-BIT 10MHZ [See More]
- Architecture: CISC
from ODG (Origin Data Global)
MPU INTEL 186 CISC 16 BIT [See More]
- Architecture: CISC
- Package Type: Other; 68-LCC (J-Lead)
- Microprocessor Family: 80C186
- Clock Speed: 12
from Lingto Electronic Limited
MPU INTEL 186 CISC 16 BIT [See More]
- Architecture: CISC
- Microprocessor Family: 80C186
from Lingto Electronic Limited
80C188XL - MPU INTEL 186 CISC 16 [See More]
- Architecture: CISC
- Microprocessor Family: 80C186