SOIC Microprocessor Chips (MPU)
from Win Source Electronics
Manufacturer: Freescale Semiconductor - NXP. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1015095-XC68HC705X4CDW. Mounting: SMD (SMT). Categories: Embedded - Microprocessors. Case / Package: SOIC. Popularity: Low. Fake Threat In the Open Market:... [See More]
- Package Type: SOIC; Other; SOIC
from Rochester Electronics
Microprocessor Circuit, CMOS [See More]
- Package Type: SOIC; Other; SOIC8
from Rochester Electronics
Microprocessor Circuit, CMOS, PDSO16 [See More]
- Package Type: SOIC; Other; SOIC16
from Rochester Electronics
MAX690 - Microprocessor Supervisory Circuits [See More]
- Package Type: SOIC; Other; SOIC
from Rochester Electronics
MAX691 - Microprocessor Supervisory Circuits [See More]
- Package Type: SOIC; Other; SOIC
from Rochester Electronics
PMIC for 3G Base Band Processors [See More]
- Package Type: SOIC; Other; SOIC24
from Utmel Electronic Limited
IC DGTL DATA PROCESSOR 24SOIC [See More]
- Package Type: SOIC; Other; SOIC
- Pin Count: 24
- Supply Voltage: 5V; 5V
- Operating Temperature: 0 to 70
from Shenzhen Shengyu Electronics Technology Limited
MICROPROCESSOR CIRCUIT, CMOS, PD [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Microprocessor Family: M8C
from Quarktwin Technology Ltd.
M8C PSOC ®1 CY8C21xxx Microcontroller IC 8-Bit 24MHz 4KB (4K x 8) FLASH 8-SOIC [See More]
- Package Type: SOIC; Other; 8-SOIC (0.154\", 3.90mm Width)
- Clock Speed: 24
- Microprocessor Family: M8C
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
IC PROCESSOR COMPANION 14SOIC [See More]
- Package Type: SOIC; Other; 14-SOIC (0.154, 3.90mm Width)
- Pin Count: 14
- Supply Voltage: 3V
- Operating Temperature: -40 to ?
from Shenzhen Shengyu Electronics Technology Limited
MICROPROCESSOR CIRCUIT, CMOS, PD [See More]
- Package Type: SOIC
- Operating Temperature: -40 to 85
- Microprocessor Family: M8C
from Quarktwin Technology Ltd.
M68HC05 HC05 Microcontroller IC 8-Bit 2.1MHz 6KB (6K x 8) EPROM 28-SOIC [See More]
- Package Type: SOIC; Other; 28-SOIC (0.295\", 7.50mm Width)
- Supply Voltage: 2.97V ~ 5.5V
- Microprocessor Family: M68HC05
- Clock Speed: 2
from Utmel Electronic Limited
IC PROCESSOR NEURON 32-SOIC [See More]
- Package Type: SOIC; Other; 32-SOIC (0.445, 11.30mm Width)
- Microprocessor Family: Pipelined
- Data Bus: 32-Bit
- Supply Voltage: 5V; 5V
from Utmel Electronic Limited
IC PROCESSOR RADIO DIAGN 24-SOIC [See More]
- Package Type: SOIC; Other; 24-SOIC (0.295, 7.50mm Width)
- Pin Count: 24
- Supply Voltage: 1.8V; 18V
- Operating Temperature: -40 to 85
from Utmel Electronic Limited
IC, MPU SUP - More Details [See More]
- Package Type: SOIC; Other; SOIC
- Pin Count: 8
- Supply Voltage: 5V; 5V
- Operating Temperature: -40 to 85