64-Bit Microprocessor Chips (MPU)

Description

A 64-bit microprocessor chip (MPU) is a central processing unit (CPU) that can handle 64 bits of data at a time. This means it can process data in 64-bit chunks, allowing for more complex computations and larger data sets to be handled efficiently. The 64-bit architecture enables the microprocessor to access a larger amount of memory compared to its 32-bit counterparts, which is crucial for applications requiring extensive data processing capabilities.

Working Principle

The working principle of a 64-bit microprocessor involves executing program instructions by performing data manipulation, logic, arithmetic operations, and managing timing and control. The architecture typically includes a CPU, memory chips, and an address decoder chip, all interconnected through a bus structure. The 64-bit data width allows for a higher throughput of data, making these processors particularly useful for tasks that require significant computational power and memory access, such as scientific simulations and large-scale data processing.

Applications

64-bit microprocessors are used in a variety of applications that require high performance and large memory capacity. Specific examples include:

  • High-performance computing environments, such as data centers and supercomputers, where large-scale simulations and data analysis are performed.
  • Advanced gaming consoles and graphics workstations that demand high processing power for rendering complex graphics and real-time simulations.
  • Enterprise-level servers that manage large databases and support numerous simultaneous users.

Advantages over other Microprocessor Chips (MPU)

One of the primary advantages of 64-bit microprocessors over their 32-bit counterparts is their ability to handle larger amounts of RAM, which is essential for applications that require extensive memory usage. This capability allows for improved performance in multitasking and running memory-intensive applications. Additionally, 64-bit processors can perform more complex calculations in a single cycle, enhancing the overall efficiency and speed of data processing tasks.

Limitations

Despite their advantages, 64-bit microprocessors have limitations. They typically consume more power than 32-bit processors, which can lead to increased heat generation and the need for more robust cooling solutions. Additionally, not all software is optimized for 64-bit processing, which can limit the performance benefits in certain applications. Compatibility with older 32-bit software can also be an issue, requiring emulation or other solutions to run legacy applications.

Considerations

When considering the implementation of 64-bit microprocessors, several factors should be taken into account:

  • Initial Costs: 64-bit processors may have higher initial costs due to their advanced architecture and capabilities.
  • Operating Expense: Increased power consumption can lead to higher operating expenses, particularly in environments where energy efficiency is a priority.
  • Durability and Maintenance: The need for effective cooling solutions can impact the durability and maintenance requirements of systems using 64-bit processors.
  • Accuracy: The ability to handle larger data sets and perform complex calculations can improve the accuracy of computational tasks.
  • Replacement and Maintenance Costs: Upgrading to 64-bit systems may involve additional costs related to hardware and software compatibility, as well as potential maintenance of more complex systems.
130 Results
1.1GHz 1.05V Embedded Microprocessor MPU -- 694-AC80566UC005DE S LB2C [AC80566UC005DE S LB2C from Intel Corporation]
from ERSAELECTRONICS PTE. LTD.

MPU Atom Processor Z510 64-Bit 45nm 1.1GHz 1.05V 441-Pin uFC-BGA8 Product overview: AC80566UC005DE S LB2C from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for... [See More]

  • Data Bus: 64-Bit
  • Package Type: Other; FCBGA
  • Supply Voltage: 1.1 V
  • Pin Count: 441
Microprocessors -- 150-PIC64GX1000-C/FCS-ND [PIC64GX1000-C/FCS from Microchip Technology, Inc.]
from DigiKey

64-BIT MPU, RISC-V QUAD-CORE, 4X [See More]

  • Data Bus: 64-Bit
  • Microprocessor Family: RV64GC
  • Architecture: RISC
  • Supply Voltage: 1.2V; 1.5V; 1.8V; 2.5V; 3.3V
Embedded - Embedded - Microprocessors - 79R4700-100DP -- 052182-79R4700-100DP [79R4700-100DP from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 052182-79R4700-100DP. Packaging: Tray. Core Processor: MIPS-I. Number of Cores/Bus Width: 1 Core, 64-Bit. Co-Processors/DSP: System Control; CP0. Graphics Acceleration: No. Voltage - I/O: 5.0V. Categories: Integrated... [See More]

  • Data Bus: 64-Bit
  • Package Type: QFP; Other; 208-PQFP (28x28)
  • Supply Voltage: 5.0V
  • Operating Temperature: 0 to 85
1.1GHz Embedded Microprocessor MPU -- 694-AV8062700849902S R0BU [AV8062700849902S R0BU from Intel Corporation]
from ERSAELECTRONICS PTE. LTD.

MPU Celeron ® Processor 847E RISC 64-Bit 32nm 1.1GHz 1023-Pin FCBGA Tray Product overview: AV8062700849902S R0BU from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful... [See More]

  • Data Bus: 64-Bit
  • Package Type: Other; FCBGA
  • Architecture: RISC
  • Pin Count: 1023
Microprocessors -- 296-AM6201ASGFHIAMCRQ1CT-ND [AM6201ASGFHIAMCRQ1 from Texas Instruments High-Performance Analog]
from DigiKey

AUTOMOTIVE COMPUTE SOC [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.2V; 1.8V; 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A53
  • Package Type: Other; 441-BFBGA, FCBGA
Embedded - Embedded - Microprocessors - 79RV4650-133DP -- 052183-79RV4650-133DP [79RV4650-133DP from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 052183-79RV4650-133DP. Packaging: Tray. Core Processor: MIPS-I. Number of Cores/Bus Width: 1 Core, 64-Bit. Co-Processors/DSP: System Control; CP0. RAM Controllers: DRAM. Graphics Acceleration: No. Voltage - I/O: 3.3V. [See More]

  • Data Bus: 64-Bit
  • Package Type: QFP; Other; 208-PQFP (28x28)
  • Supply Voltage: 3.3V
  • Operating Temperature: 0 to 85
1.2GHz Embedded Microprocessor MPU -- 694-BX80530F1200256 [BX80530F1200256 from Intel Corporation]
from ERSAELECTRONICS PTE. LTD.

MPU Celeron ® Processor 64-Bit 0.13um 1.2GHz 370-Pin FCPGA2 Product overview: BX80530F1200256 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and... [See More]

  • Data Bus: 64-Bit
Microprocessors -- 296-AM6201BTGFHIALWRQ1-ND [AM6201BTGFHIALWRQ1 from Texas Instruments High-Performance Analog]
from DigiKey

AUTOMOTIVE COMPUTE SOC WITH EMBE [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.2V; 1.8V; 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A53
  • Package Type: Other; 425-VFBGA, FCCSPBGA
Embedded - Embedded - Microprocessors - 79RV4700-150DP -- 198302-79RV4700-150DP [79RV4700-150DP from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 198302-79RV4700-150DP. Packaging: Tray. Core Processor: MIPS-I. Number of Cores/Bus Width: 1 Core, 64-Bit. Co-Processors/DSP: System Control; CP0. Graphics Acceleration: No. Voltage - I/O: 3.3V. Categories: Integrated... [See More]

  • Data Bus: 64-Bit
  • Package Type: QFP; Other; 208-PQFP (28x28)
  • Supply Voltage: 3.3V
  • Operating Temperature: 0 to 85
1.33GHz 1.05V Embedded Microprocessor MPU -- 694-LE80537LF0144M [LE80537LF0144M from Intel Corporation]
from ERSAELECTRONICS PTE. LTD.

MPU Core2 Duo Processor L7200 64-Bit 65nm 1.33GHz 1.05V Product overview: LE80537LF0144M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers... [See More]

  • Data Bus: 64-Bit
  • Operating Temperature: 0
Microprocessors -- 296-AM6254ATLHJAMKRCT-ND [AM6254ATLHJAMKR from Texas Instruments High-Performance Analog]
from DigiKey

GENERAL PURPOSE SYSTEM IN PACKAG [See More]

  • Data Bus: 64-Bit
  • Package Type: Other; 425-TFBGA, FCCSPBGA
  • Microprocessor Family: ARM; ARM® Cortex®-A53
  • Pin Count: 425
Embedded - Embedded - Microprocessors - IDT79R4650-133DP -- 068713-IDT79R4650-133DP [IDT79R4650-133DP from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 068713-IDT79R4650-133DP. Packaging: Tray. Core Processor: MIPS-I. Number of Cores/Bus Width: 1 Core, 64-Bit. Co-Processors/DSP: System Control; CP0. RAM Controllers: DRAM. Graphics Acceleration: No. Voltage - I/O: 5.0V. [See More]

  • Data Bus: 64-Bit
  • Package Type: QFP; Other; 208-PQFP (28x28)
  • Supply Voltage: 5.0V
  • Operating Temperature: 0 to 85
1.4GHz BGA Embedded Microprocessor MPU -- 694-AV8062701082300S R0C6 [AV8062701082300S R0C6 from Intel Corporation]
from ERSAELECTRONICS PTE. LTD.

MPU Celeron Processor 827E RISC 64-Bit 32nm 1.4GHz 1023-Pin FC-BGA Tray Product overview: AV8062701082300S R0C6 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for... [See More]

  • Data Bus: 64-Bit
  • Package Type: Other; FCBGA
  • Architecture: RISC
  • Pin Count: 1023
Microprocessors -- 296-AM62A12AQMSIANFRQ1TR-ND [AM62A12AQMSIANFRQ1 from Texas Instruments High-Performance Analog]
from DigiKey

AUTOMOTIVE PROCESSOR WITH RGB-IR [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.2V; 1.8V; 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A53
  • Package Type: Other; 484-LFBGA, FCCSPBGA
Embedded - Embedded - Microprocessors - IDT79R4700-100G -- 766214-IDT79R4700-100G [IDT79R4700-100G from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 766214-IDT79R4700-100G. Packaging: Tube. Operating Temperature Range: 0 °C ~ 85 °C (TC). Core Processor: MIPS-I. Number of Cores/Bus Width: 1 Core, 64-Bit. Speed: 100MHz. Co-Processors/DSP: System Control; CP0. [See More]

  • Data Bus: 64-Bit
  • Operating Temperature: 0 to 85
  • Supply Voltage: 5.0V
1.4GHz Embedded Microprocessor MPU -- 694-BX80530C1400512 [BX80530C1400512 from Intel Corporation]
from ERSAELECTRONICS PTE. LTD.

MPU Pentium III Processor 64-Bit 0.13um 1.4GHz 370-Pin FCPGA2 Product overview: BX80530C1400512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and... [See More]

  • Data Bus: 64-Bit
Microprocessors -- 296-AM62A32AOMHIAMBRCT-ND [AM62A32AOMHIAMBR from Texas Instruments High-Performance Analog]
from DigiKey

1 TOPS VISION SOC WITH RGB-IR IS [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.2V; 1.8V; 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A53
  • Package Type: Other; 484-BFBGA, FCBGA
Embedded - Embedded - Microprocessors - IDT79RC64T574-200DZ -- 068715-IDT79RC64T574-200DZ [IDT79RC64T574-200DZ from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 068715-IDT79RC64T574-200DZ. Packaging: Tray. Core Processor: MIPS-I. Number of Cores/Bus Width: 1 Core, 64-Bit. Co-Processors/DSP: System Control; CP0. RAM Controllers: SDRAM. Graphics Acceleration: No. Voltage - I/O: 2.5V,... [See More]

  • Data Bus: 64-Bit
  • Package Type: QFP; Other; 128-PQFP (28x28)
  • Supply Voltage: 2.5V, 3.3V
  • Operating Temperature: 0 to 85
1.5GHz 1.05V Embedded Microprocessor MPU -- 694-LE80537LF0214M S LGFX [LE80537LF0214M S LGFX from Intel Corporation]
from ERSAELECTRONICS PTE. LTD.

MPU Core ™2 Duo Processor L7400 64-Bit 65nm 1.5GHz 1.05V 478-Pin FCBGA6 Product overview: LE80537LF0214M S LGFX from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful... [See More]

  • Data Bus: 64-Bit
  • Pin Count: 478
  • Package Type: Other; FCBGA
  • Operating Temperature: 0
Microprocessors -- 296-AM62L31BEGHAANBRCT-ND [AM62L31BEGHAANBR from Texas Instruments High-Performance Analog]
from DigiKey

LOW-POWER ARM CORTEX-A53 SOC WIT [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.2V; 1.8V; 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A53
  • Package Type: Other; 373-VFBGA, FCCSPBGA
Embedded - Embedded - Microprocessors - IDT79RC64T574-250DZ -- 068716-IDT79RC64T574-250DZ [IDT79RC64T574-250DZ from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 068716-IDT79RC64T574-250DZ. Packaging: Tray. Core Processor: MIPS-I. Number of Cores/Bus Width: 1 Core, 64-Bit. Co-Processors/DSP: System Control; CP0. RAM Controllers: SDRAM. Graphics Acceleration: No. Voltage - I/O: 2.5V,... [See More]

  • Data Bus: 64-Bit
  • Package Type: QFP; Other; 128-PQFP (28x28)
  • Supply Voltage: 2.5V, 3.3V
  • Operating Temperature: 0 to 85
1.66GHz 1.05V Embedded Microprocessor MPU -- 694-AU80610004653AAS LBMG [AU80610004653AAS LBMG from Intel Corporation]
from ERSAELECTRONICS PTE. LTD.

MPU Atom ™ Processor N450 64-Bit 45nm 1.66GHz 1.05V 559-Pin Micro-FCBGA Product overview: AU80610004653AAS LBMG from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful... [See More]

  • Data Bus: 64-Bit
  • Pin Count: 559
  • Package Type: Other; FCBGA
  • Operating Temperature: 0
Microprocessors -- 296-AM62P34CSMSIAMHRQ1CT-ND [AM62P34CSMSIAMHRQ1 from Texas Instruments High-Performance Analog]
from DigiKey

AUTOMOTIVE DISPLAY SOC WITH ADVA [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.2V; 1.8V; 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A53
  • Package Type: Other; 466-FBGA, FCBGA
Embedded - Embedded - Microprocessors - IDT79RC64V474-200DZ -- 723948-IDT79RC64V474-200DZ [IDT79RC64V474-200DZ from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 723948-IDT79RC64V474-200DZ. Packaging: Tray. Operating Temperature Range: 0 °C ~ 85 °C (TC). Core Processor: MIPS-I. Number of Cores/Bus Width: 1 Core, 64-Bit. Speed: 200MHz. Co-Processors/DSP: System Control;... [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 3.3V
  • Architecture: RISC
  • Operating Temperature: 0 to 85
1.66GHz 1.05V Embedded Microprocessor MPU -- 694-LF80537GF0282M [LF80537GF0282M from Intel Corporation]
from ERSAELECTRONICS PTE. LTD.

MPU Core ™2 Duo Processor T5500 64-Bit 65nm 1.66GHz 1.05V 478-Pin uFCPGA Product overview: LF80537GF0282M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for... [See More]

  • Data Bus: 64-Bit
  • Operating Temperature: 0
Microprocessors -- 296-AM6411BKCGHAALV-ND [AM6411BKCGHAALV from Texas Instruments High-Performance Analog]
from DigiKey

IC MPU SITARA 400MHZ 441FCBGA [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.2V; 1.8V; 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
  • Package Type: Other; 441-BFBGA, FCBGA
Embedded - Embedded - Microprocessors - IDT79RC64V475-200DP -- 040598-IDT79RC64V475-200DP [IDT79RC64V475-200DP from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 040598-IDT79RC64V475-200DP. Packaging: Tray. Core Processor: MIPS-I. Number of Cores/Bus Width: 1 Core, 64-Bit. Co-Processors/DSP: System Control; CP0. RAM Controllers: SDRAM. Graphics Acceleration: No. Voltage - I/O: 3.3V. [See More]

  • Data Bus: 64-Bit
  • Package Type: QFP; Other; 208-PQFP (28x28)
  • Supply Voltage: 3.3V
  • Operating Temperature: 0 to 85
1.8GHz Embedded Microprocessor MPU -- 694-BX80531NK180G [BX80531NK180G from Intel Corporation]
from ERSAELECTRONICS PTE. LTD.

MPU Pentium 4 Processor NetBurst 64-Bit 0.18um 1.8GHz Product overview: BX80531NK180G from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers... [See More]

  • Data Bus: 64-Bit
Microprocessors -- 296-AM6734AKGHIAMWRTR-ND [AM6734AKGHIAMWR from Texas Instruments High-Performance Analog]
from DigiKey

ARMCORTEX-A53 SOC WITH TRIPLE DI [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.2V; 1.8V; 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A53
  • Package Type: Other; 594-BFBGA, FCBGA
Embedded - Embedded - Microprocessors - IDT79RV4640-133DU -- 130923-IDT79RV4640-133DU [IDT79RV4640-133DU from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 130923-IDT79RV4640-133DU. Packaging: Tray. Core Processor: MIPS-I. Number of Cores/Bus Width: 1 Core, 64-Bit. Co-Processors/DSP: System Control; CP0. RAM Controllers: DRAM. Graphics Acceleration: No. Voltage - I/O: 3.3V. [See More]

  • Data Bus: 64-Bit
  • Package Type: QFP; Other; 128-PQFP (28x28)
  • Supply Voltage: 3.3V
  • Operating Temperature: 0 to 85
1000MHz Embedded Microprocessor MPU -- 694-RJ80536VC001512 [RJ80536VC001512 from Intel Corporation]
from ERSAELECTRONICS PTE. LTD.

Microprocessor, 64-Bit, 1000MHz, CMOS, PBGA479, MICRO, FCBGA-479 Product overview: RJ80536VC001512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and... [See More]

  • Data Bus: 64-Bit
  • Pin Count: 479
Microprocessors -- 296-AM6852ATGGHAALZRTR-ND [AM6852ATGGHAALZR from Texas Instruments High-Performance Analog]
from DigiKey

GENERAL PURPOSE SOC WITH DUAL CO [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.8V; 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A72
  • Package Type: Other; 770-BFBGA, FCBGA
Embedded - Embedded - Microprocessors - IDT79RV4640-150DU -- 1185156-IDT79RV4640-150DU [IDT79RV4640-150DU from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 1185156-IDT79RV4640-150DU. Packaging: Tray. Operating Temperature Range: 0 °C ~ 85 °C (TC). Core Processor: MIPS-I. Number of Cores/Bus Width: 1 Core, 64-Bit. Speed: 150MHz. Co-Processors/DSP: System Control; CP0. [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 3.3V
  • Architecture: RISC
  • Operating Temperature: 0 to 85
1100MHz Embedded Microprocessor MPU -- 694-CH80566EC005DT [CH80566EC005DT from Intel Corporation]
from ERSAELECTRONICS PTE. LTD.

Microprocessor, 64-Bit, 1100MHz, CMOS, PBGA437, FCBGA-437 Product overview: CH80566EC005DT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers... [See More]

  • Data Bus: 64-Bit
Microprocessors -- 296-AM68A92ATGGHAALZRCT-ND [AM68A92ATGGHAALZR from Texas Instruments High-Performance Analog]
from DigiKey

IC MPU 2GHZ 770FCBGA [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.8V; 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A72
  • Package Type: Other; 770-BFBGA, FCBGA
Embedded - Embedded - Microprocessors - IDT79RV4640-180DU -- 766216-IDT79RV4640-180DU [IDT79RV4640-180DU from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 766216-IDT79RV4640-180DU. Packaging: Tray. Operating Temperature Range: 0 °C ~ 85 °C (TC). Core Processor: MIPS-I. Number of Cores/Bus Width: 1 Core, 64-Bit. Speed: 180MHz. Co-Processors/DSP: System Control; CP0. [See More]

  • Data Bus: 64-Bit
  • Operating Temperature: 0 to 85
  • Supply Voltage: 3.3V
1200MHz Embedded Microprocessor MPU -- 694-AV80577UG0093M [AV80577UG0093M from Intel Corporation]
from ERSAELECTRONICS PTE. LTD.

Microprocessor, 64-Bit, 1200MHz, CMOS, PBGA956, FCBGA-956 Product overview: AV80577UG0093M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers... [See More]

  • Data Bus: 64-Bit
  • Pin Count: 956
  • Supply Voltage: 1.2
Microprocessors -- 296-AM6958ATGGHAALYRTR-ND [AM6958ATGGHAALYR from Texas Instruments High-Performance Analog]
from DigiKey

GENERAL PURPOSE OCTAL CORE 64-BI [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.8V; 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A72
  • Package Type: Other; 1414-BFBGA, FCBGA
Embedded - Embedded - Microprocessors - IDT79RV4640-200DU -- 132558-IDT79RV4640-200DU [IDT79RV4640-200DU from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 132558-IDT79RV4640-200DU. Packaging: Tray. Core Processor: MIPS-I. Number of Cores/Bus Width: 1 Core, 64-Bit. Co-Processors/DSP: System Control; CP0. RAM Controllers: DRAM. Graphics Acceleration: No. Voltage - I/O: 3.3V. [See More]

  • Data Bus: 64-Bit
  • Package Type: QFP; Other; 128-PQFP (28x28)
  • Supply Voltage: 3.3V
  • Operating Temperature: 0 to 85
1200MHz Embedded Microprocessor MPU -- 694-RH80535NC009512 [RH80535NC009512 from Intel Corporation]
from ERSAELECTRONICS PTE. LTD.

RISC Microprocessor, 64-Bit, 1200MHz, CMOS, PPGA478 Product overview: RH80535NC009512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers... [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.3
  • Architecture: RISC
Microprocessors -- 296-TDA4APE4T5AANDRQ1TR-ND [TDA4APE4T5AANDRQ1 from Texas Instruments High-Performance Analog]
from DigiKey

AUTOMOTIVE SYSTEM-ON-A-CHIP FOR [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.2V; 1.8V; 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A72
  • Package Type: Other; 1063-BFBGA, FCBGA
Embedded - Embedded - Microprocessors - IDT79RV4650-180DP -- 1185157-IDT79RV4650-180DP [IDT79RV4650-180DP from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 1185157-IDT79RV4650-180DP. Packaging: Tray. Core Processor: MIPS-I. Number of Cores/Bus Width: 1 Core, 64-Bit. Speed: 180MHz. Co-Processors/DSP: System Control; CP0. RAM Controllers: DRAM. Graphics Acceleration: No. Voltage... [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 3.3V
  • Architecture: RISC
  • Operating Temperature: 0 to 85
1400MHz Embedded Microprocessor MPU -- 694-RK80530KZ017512 [RK80530KZ017512 from Intel Corporation]
from ERSAELECTRONICS PTE. LTD.

Microprocessor, 64-Bit, 1400MHz, CMOS, PPGA370, PLASTIC, FC-MPGA-370 Product overview: RK80530KZ017512 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers... [See More]

  • Data Bus: 64-Bit
  • Pin Count: 370
  • Supply Voltage: 1.45
  • Clock Speed: 100
Microprocessors -- 497-STM32MP215DAN3-ND [STM32MP215DAN3 from STMicroelectronics, Inc.]
from DigiKey

M32MP [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.8V; 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A35, ARM® Cortex®-M33
  • Package Type: Other; 273-VFBGA
Embedded - Embedded - Microprocessors - IDT79RV4650-200DP -- 068717-IDT79RV4650-200DP [IDT79RV4650-200DP from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 068717-IDT79RV4650-200DP. Packaging: Tray. Core Processor: MIPS-I. Number of Cores/Bus Width: 1 Core, 64-Bit. Co-Processors/DSP: System Control; CP0. RAM Controllers: DRAM. Graphics Acceleration: No. Voltage - I/O: 3.3V. [See More]

  • Data Bus: 64-Bit
  • Package Type: QFP; Other; 208-PQFP (28x28)
  • Supply Voltage: 3.3V
  • Operating Temperature: 0 to 85
1500MHz Embedded Microprocessor MPU -- 694-LE80537LF0214M [LE80537LF0214M from Intel Corporation]
from ERSAELECTRONICS PTE. LTD.

Microprocessor, 64-Bit, 1500MHz, CMOS, PBGA479, MICRO, FCBGA-479 Product overview: LE80537LF0214M from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and... [See More]

  • Data Bus: 64-Bit
  • Pin Count: 479
Microprocessors -- 497-STM32MP215FAL3-ND [STM32MP215FAL3 from STMicroelectronics, Inc.]
from DigiKey

M32MP [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.8V; 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A35, ARM® Cortex®-M33
  • Package Type: Other; 361-VFBGA
Embedded - Embedded - Microprocessors - IDT79RV4700-100DP -- 812425-IDT79RV4700-100DP [IDT79RV4700-100DP from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 812425-IDT79RV4700-100DP. Packaging: Tray. Core Processor: MIPS-I. Number of Cores/Bus Width: 1 Core, 64-Bit. Speed: 100MHz. Co-Processors/DSP: System Control; CP0. Graphics Acceleration: No. Voltage - I/O: 3.3V. Part... [See More]

  • Data Bus: 64-Bit
  • Operating Temperature: 0 to 85
  • Supply Voltage: 3.3V
167MHZ Embedded Microprocessor MPU -- 694-UPD30210GD-167-MBB [UPD30210GD-167-MBB from Renesas Electronics Corporation]
from ERSAELECTRONICS PTE. LTD.

RISC MPU, 64-BIT, 167MHZ Product overview: UPD30210GD-167-MBB from Renesas Electronics Corporation is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers... [See More]

  • Data Bus: 64-Bit
  • Package Type: Other; Bulk
  • Architecture: RISC
Microprocessors -- 497-STM32MP231AAK3-ND [STM32MP231AAK3 from STMicroelectronics, Inc.]
from DigiKey

STM32MP [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.8V; 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A35, ARM® Cortex®-M33
  • Package Type: Other; 424-VFBGA
Embedded - Embedded - Microprocessors - IDT79RV4700-133DP -- 738681-IDT79RV4700-133DP [IDT79RV4700-133DP from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 738681-IDT79RV4700-133DP. Packaging: Tray. Operating Temperature Range: 0 °C ~ 85 °C (TC). Core Processor: MIPS-I. Number of Cores/Bus Width: 1 Core, 64-Bit. Speed: 133MHz. Co-Processors/DSP: System Control; CP0. [See More]

  • Data Bus: 64-Bit
  • Operating Temperature: 0 to 85
  • Supply Voltage: 3.3V
180MHZ Embedded Microprocessor MPU -- 694-IDT79RV4650-180DP [IDT79RV4650-180DP from Integrated Device Technology]
from ERSAELECTRONICS PTE. LTD.

Low-Cost 64-bit RISController w/DSP Capability | IC MPU MIPS-I 180MHZ 208QFP Product overview: IDT79RV4650-180DP from Integrated Device Technology (IDT) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control... [See More]

  • Data Bus: 64-Bit
  • Package Type: Other; Tray
  • Architecture: RISC
  • Operating Temperature: 0 to 85
Microprocessors -- 559-R8A774A0HA01BG#G2-ND [R8A774A0HA01BG#G2 from Renesas Electronics Corporation]
from DigiKey

ARM ® Cortex ®-A53, ARM ® Cortex ®-A57 Microprocessor IC RZ/G2M 6 Core, 64-Bit 1.2GHz, 1.5GHz 1022-FPBGA (29x29) [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.8V; 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A53, ARM® Cortex®-A57
  • Package Type: BGA; Other; 1022-BGA
Embedded - Embedded - Microprocessors - IDT79RV4700-150DP -- 040599-IDT79RV4700-150DP [IDT79RV4700-150DP from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 040599-IDT79RV4700-150DP. Packaging: Tray. Core Processor: MIPS-I. Number of Cores/Bus Width: 1 Core, 64-Bit. Co-Processors/DSP: System Control; CP0. Graphics Acceleration: No. Voltage - I/O: 3.3V. Categories: Integrated... [See More]

  • Data Bus: 64-Bit
  • Package Type: QFP; Other; 208-PQFP (28x28)
  • Supply Voltage: 3.3V
  • Operating Temperature: 0 to 85
2.26GHz 1.05V Embedded Microprocessor MPU -- 694-AV80577SH0513MSLGE2 [AV80577SH0513MSLGE2 from Intel Corporation]
from ERSAELECTRONICS PTE. LTD.

MPU Core ™2 Duo Processor P8400 64-Bit 45nm 2.26GHz 1.05V 479-Pin Micro-FCBGA Product overview: AV80577SH0513MSLGE2 from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is... [See More]

  • Data Bus: 64-Bit
  • Package Type: Other; BGA
  • Supply Voltage: 1.5V
  • Operating Temperature: 0
Microprocessors -- 559-R8A774A2HA01BG#GV-ND [R8A774A2HA01BG#GV from Renesas Electronics Corporation]
from DigiKey

SOC RZ/G2M HDMI OFF (FULL) [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A53, ARM® Cortex®-A57
  • Package Type: Other; 1022-BFBGA, FCBGA
Embedded - Embedded - Microprocessors - IDT79RV4700-175GH -- 776653-IDT79RV4700-175GH [IDT79RV4700-175GH from Integrated Device Technology]
from Win Source Electronics

Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 776653-IDT79RV4700-175GH. Packaging: Tube. Operating Temperature Range: 0 °C ~ 85 °C (TC). Core Processor: MIPS-I. Number of Cores/Bus Width: 1 Core, 64-Bit. Speed: 175MHz. Co-Processors/DSP: System Control; CP0. [See More]

  • Data Bus: 64-Bit
  • Operating Temperature: 0 to 85
  • Supply Voltage: 3.3V
2.2GHZ Embedded Microprocessor MPU -- 694-P5021NXE72QC [P5021NXE72QC from NXP Semiconductors]
from ERSAELECTRONICS PTE. LTD.

IC MPU QORIQ P5 2.2GHZ 1295BGA / PowerPC e5500 Microprocessor IC QorIQ P5 2 Core, 64-Bit 2.2GHz 1295-FCPBGA (37.5x37.5) Product overview: P5021NXE72QC from NXP Semiconductors is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and... [See More]

  • Data Bus: 64-Bit
  • Operating Temperature: -40 to 105
  • Package Type: Other; Tray
Microprocessors -- 559-R8A774B0HA01BG#G0-ND [R8A774B0HA01BG#G0 from Renesas Electronics Corporation]
from DigiKey

ARM ® Cortex ®-A57 Microprocessor IC RZ/G2N 2 Core, 64-Bit 1.5GHz 1022-FPBGA [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.8V; 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A57
  • Package Type: Other; 1022-BFBGA, FCBGA
Embedded - Embedded - Microprocessors - LS1043ASE7MNLB -- 811662-LS1043ASE7MNLB [LS1043ASE7MNLB from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP USA Inc. Win Source Part Number: 811662-LS1043ASE7MNLB. Packaging: Tray. Core Processor: ARM Cortex -A53. Number of Cores/Bus Width: 4 Core, 64-Bit. Speed: 1.2GHz. RAM Controllers: DDR3L, DDR4. Ethernet: 1GbE (7) or 10GbE (1) & 1GbE (5). SATA: SATA 6Gbps (1). USB: USB 3.0 (3) +... [See More]

  • Data Bus: 64-Bit
  • Operating Temperature: 0 to 105
2.4GHz LGA Embedded Microprocessor MPU -- 694-BV80605001914AGS LBLJ [BV80605001914AGS LBLJ from Intel Corporation]
from ERSAELECTRONICS PTE. LTD.

64-bit RISC MPU, 4 Cores, 2.4GHz, 45nm, 1156-Pin LGA Product overview: BV80605001914AGS LBLJ from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers... [See More]

  • Data Bus: 64-Bit
  • Microprocessor Family: Xeon® Processor
  • Architecture: RISC
  • Package Type: Other; LGA
Microprocessors -- 559-R8A774C0HA01BG#G0-ND [R8A774C0HA01BG#G0 from Renesas Electronics Corporation]
from DigiKey

ARM ® Cortex ®-A53 Microprocessor IC RZ/G2E 2 Core, 64-Bit 1.2GHz 552-FBGA (21x21) [See More]

  • Data Bus: 64-Bit
  • Package Type: Other; 552-FBGA
  • Microprocessor Family: ARM; ARM® Cortex®-A53
  • Pin Count: 552
Embedded - Embedded - Microprocessors - P5021NSE72QC -- 791192-P5021NSE72QC [P5021NSE72QC from NXP Semiconductors]
from Win Source Electronics

Manufacturer: NXP. Win Source Part Number: 791192-P5021NSE72QC. Series: QorIQ P5. Packaging: Tray. Operating Temperature Range: 0 °C ~ 105 °C (TA). Core Processor: PowerPC e5500. Number of Cores/Bus Width: 2 Core, 64-Bit. Speed: 2.2GHz. RAM Controllers: DDR3, DDR3L. Graphics Acceleration:... [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.0V, 1.2V
  • Architecture: RISC
  • Operating Temperature: 0 to 105
2660MHz LGA Embedded Microprocessor MPU -- 694-AT80573JJ0676MT [AT80573JJ0676MT from Intel Corporation]
from ERSAELECTRONICS PTE. LTD.

Microprocessor, 64-Bit, 2660MHz, CMOS, PBGA771, LGA-771 Product overview: AT80573JJ0676MT from Intel is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers... [See More]

  • Data Bus: 64-Bit
  • Pin Count: 771
Microprocessors -- 559-R8A774E0HA01BN#G6-ND [R8A774E0HA01BN#G6 from Renesas Electronics Corporation]
from DigiKey

SOC RZ/G2H HDMI OFF (FULL) [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A53, ARM® Cortex®-A57
  • Package Type: Other; 1022-BFBGA, FCBGA
Integrated Circuits (ICs) - Embedded - Microprocessors -- 1004550-LS1012AXN7KKB [LS1012AXN7KKB from NXP Semiconductors]
from Win Source Electronics

Win Source Part Number: 1004550-LS1012AXN7KKB. Category: Integrated Circuits (ICs) >Embedded - Microprocessors. Series: QorIQ ® Layerscape. Core Processor: ARM ® Cortex ®-A53. Number of Cores/Bus Width: 1 Core, 64-Bit. Speed: 1.0GHz. RAM Controllers: DDR3L. Ethernet: GbE (2). SATA:... [See More]

  • Data Bus: 64-Bit
  • Operating Temperature: -40 to 105
32-bit 1.8GHz Embedded Microprocessor MPU -- 694-TMDTL56HAX5CT [TMDTL56HAX5CT from Advanced Micro Devices, Inc.]
from ERSAELECTRONICS PTE. LTD.

MPU Turion 64 Mobile Technology 32-Bit/64-Bit 90nm 1.8GHz Product overview: TMDTL56HAX5CT from AMD is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers... [See More]

  • Data Bus: 32-Bit; 64-Bit
Microprocessors -- 559-R9A07G043U11GBG#AC0-ND [R9A07G043U11GBG#AC0 from Renesas Electronics Corporation]
from DigiKey

IC MPU RZ/G 200MHZ/1GHZ 361BGA [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.8V; 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A55, ARM® Cortex®-M33
  • Package Type: Other; 361-LFBGA
Integrated Circuits (ICs) - Embedded - Microprocessors -- 1005233-LS1023ASE8QQB [LS1023ASE8QQB from NXP Semiconductors]
from Win Source Electronics

Win Source Part Number: 1005233-LS1023ASE8QQB. Category: Integrated Circuits (ICs) >Embedded - Microprocessors. Series: QorIQ ® Layerscape. Core Processor: ARM ® Cortex ®-A53. Number of Cores/Bus Width: 2 Core, 64-Bit. Speed: 1.6GHz. RAM Controllers: DDR3L, DDR4. Ethernet: 1GbE (7)... [See More]

  • Data Bus: 64-Bit
  • Operating Temperature: 0 to 105
600MHz BGA Embedded Microprocessor MPU -- 777-BCM1125HA2K600 [BCM1125HA2K600 from Broadcom Inc.]
from ERSAELECTRONICS PTE. LTD.

MPU BCM1125H 64-Bit 0.13um 600MHz BGA Product overview: BCM1125HA2K600 from Broadcom is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for engineers and buyers comparing... [See More]

  • Data Bus: 64-Bit
  • Package Type: Other; BGA
Microprocessors -- 559-R9A07G044C22GBG#AC0-ND [R9A07G044C22GBG#AC0 from Renesas Electronics Corporation]
from DigiKey

ARM ® Cortex ®-A55 Microprocessor IC - 3 Core, 64-Bit 1.2GHz 361-BGA (13x13) [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.8V; 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A55
  • Package Type: BGA; Other; 361-BGA
Integrated Circuits (ICs) - Embedded - Microprocessors -- 1008798-P5040NXE7TMC [P5040NXE7TMC from NXP Semiconductors]
from Win Source Electronics

Win Source Part Number: 1008798-P5040NXE7TMC. Category: Integrated Circuits (ICs) >Embedded - Microprocessors. Series: QorIQ P5. Core Processor: PowerPC e5500. Number of Cores/Bus Width: 4 Core, 64-Bit. Speed: 1.8GHz. RAM Controllers: DDR3, DDR3L. Graphics Acceleration: No. Ethernet: 1Gbps (10),... [See More]

  • Data Bus: 64-Bit
  • Operating Temperature: -40 to 105
  • Supply Voltage: 1.0V, 1.1V
ARM Cortex-A Embedded Microprocessor MPU -- 694-LS1012ASE7HKA [LS1012ASE7HKA from NXP Semiconductors]
from ERSAELECTRONICS PTE. LTD.

QORIQ, 64-BIT ARM CORTEX-A53, 80 Product overview: LS1012ASE7HKA from Freescale Semiconductor, Inc. (NXP Semiconductors) is an Embedded Microprocessor MPU for edge computing, industrial HMI, embedded Linux systems, communication gateways, and high-performance control platforms. It is useful for... [See More]

  • Data Bus: 64-Bit
  • Operating Temperature: 0
  • Package Type: Other; Bulk
Microprocessors -- 559-R9A07G044L13GBG#AC0-ND [R9A07G044L13GBG#AC0 from Renesas Electronics Corporation]
from DigiKey

IC MPU RZ 200MHZ/1.2GHZ 456BGA [See More]

  • Data Bus: 64-Bit
  • Supply Voltage: 1.8V; 3.3V
  • Microprocessor Family: ARM; ARM® Cortex®-A55, ARM® Cortex®-M33
  • Package Type: Other; 456-LFBGA
Integrated Circuits (ICs) - Embedded - Microprocessors -- 1010259-LS1012ASN7EKB [LS1012ASN7EKB from NXP Semiconductors]
from Win Source Electronics

Win Source Part Number: 1010259-LS1012ASN7EKB. Category: Integrated Circuits (ICs) >Embedded - Microprocessors. Series: QorIQ ® Layerscape. Core Processor: ARM ® Cortex ®-A53. Number of Cores/Bus Width: 1 Core, 64-Bit. Speed: 600MHz. RAM Controllers: DDR3L. Ethernet: GbE (2). SATA:... [See More]

  • Data Bus: 64-Bit
  • Operating Temperature: 0 to 105
Microprocessors -- 25PPC750FX-FB1013T [25PPC750FX-FB1013T from IBM Microelectronics]
from Quarktwin Technology Ltd.

Microprocessor IC IBM25PPC750FX 1 Core, 64-Bit 733MHz [See More]

  • Data Bus: 64-Bit; 1 Core, 64-Bit
  • Clock Speed: 733
  • Package Type: BGA; Other; 292-BGA
  • Operating Temperature: -45 to 125
Intel® Atom™ Processor C2350 (1M Cache, 1.70 GHz) -- C2350
from Intel Corporation

Device Innovation with Intel ® Atom ™ Processors. The new generation of Intel ® Atom ™ processors delivers energy-efficient performance to power a dynamic range of devices, including thin, light-weight smartphones and tablets, intelligent cars, cutting-edge healthcare devices,... [See More]

  • Data Bus: 64-Bit
  • RAM: 16000000
  • Clock Speed: 1700 to 2000
  • Power Dissipation: 6000
ARM ® Cortex ® based components (Layerscape)
from Teledyne e2v Semiconductors

Advanced sixteen-core 64-bit Arm processor with up to 200 000 DMIPs computing capabilities. Featured with WRIOP capable to handle high-speed peripherals including 100 GbE, multiple PCIe Gen3.0, hardware L2 switching, DPAA2 with 100 Gbps decompression/compression, and 50 Gbps Encryption engine. This... [See More]

  • Data Bus: 64-Bit
  • Package Type: Other; 1517 pin FCBGA
  • Microprocessor Family: , ARM
  • Clock Speed: 2200
64-BIT, 300 MHZ, RISC PROCESSOR, CBGA255 -- XPC740PRX300LE [XPC740PRX300LE from Motorola Solutions, Inc.]
from Karl Kruse GmbH & Co. KG

Karl Kruse  is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]

  • Data Bus: 64-Bit
  • Package Type: Other; CBGA255
  • Architecture: RISC
IC MPU MIPS-I 200MHZ 208QFP -- 668-IDT79RV4650-200DP [IDT79RV4650-200DP from Renesas Electronics Corporation]
from Utmel Electronic Limited

IC MPU MIPS-I 200MHZ 208QFP [See More]

  • Data Bus: 64-Bit
  • Package Type: QFP; Other; 208-BFQFP Exposed Pad
  • Microprocessor Family: MIPS; MIPS-I
  • Operating Temperature: 0 to 85
Microprocessors -- 96MPI3K-3.9-3M11T [96MPI3K-3.9-3M11T from Advantech]
from Quarktwin Technology Ltd.

i3-7101E Microprocessor IC Kaby Lake 2 Core, 64-Bit 3.9GHz 1151-FCLGA (37.5x37.5) [See More]

  • Data Bus: 64-Bit; 2 Core, 64-Bit
  • Package Type: Other; 1151-LGA Module
  • Microprocessor Family: i3-7101E
  • Clock Speed: 3900
Intel® Atom™ Processor S1220 (1M Cache, 1.60 GHz) -- S1220
from Intel Corporation

Product Overview. The Intel ® Atom ™ x3 processor series is Intel ’s first integrated. communications platform for entry and value tablets,. phablets and smartphones, available in your choice of 4G. LTE and 3G versions. These Intel ® system-on-a-chip (SoC) solutions help you get. [See More]

  • Data Bus: 64-Bit
  • RAM: 8000000
  • Clock Speed: 1600
  • Power Dissipation: 8100
ARM ® Cortex ® based components (Layerscape)
from Teledyne e2v Semiconductors

LS1046A [See More]

  • Data Bus: 64-Bit
  • Package Type: P-BGA; Other; 780 pin
    FC-PBGA
  • Microprocessor Family: , QorIQ ARM Cortex
  • Clock Speed: 1800
MPU MPC74xx RISC 64-Bit 90nm 1.4GHz 360-Pin FCCBGA Tray -- 568-MC7448THX1400ND [MC7448THX1400ND from NXP Semiconductors]
from Utmel Electronic Limited

MPU MPC74xx RISC 64-Bit 90nm 1.4GHz 360-Pin FCCBGA Tray [See More]

  • Data Bus: 32-Bit; 64-Bit
  • Microprocessor Family: PowerPC G4
  • Architecture: RISC
  • Supply Voltage: 1.15V
Microprocessors -- 96MPXE-1.7-11M36 [96MPXE-1.7-11M36 from Advantech]
from Quarktwin Technology Ltd.

Xeon Bronze 3106 Microprocessor IC Skylake 8 Core, 64-Bit 1.7GHz 3647-FCLGA (76x56.5) [See More]

  • Data Bus: 64-Bit; 8 Core, 64-Bit
  • Package Type: Other; 3647-LGA Module
  • Microprocessor Family: Xeon Bronze 3106
  • Clock Speed: 1700
Intel® Celeron® Processor 1000M (2M Cache, 1.80 GHz) -- 1000M
from Intel Corporation

Enjoy a PC with an Intel ® Celeron ® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That ’s serious processing. Only with Intel Inside ®. [See More]

  • Data Bus: 64-Bit
  • Clock Speed: 1800
  • Microprocessor Family: x86
  • RAM: 32000000
Power efficient PowerArchitecture ® based solutions (QorIQ T-Series)
from Teledyne e2v Semiconductors

Product Status: Active. The 28 nm NXP QorIQ T2080 and T2081 communications processors bring the architectural innovations of the T series flagship T4240, such as the 1.8 GHz dual-threaded e6500 core, into an eight virtual core mid-range platform at reduced power and price points. The T2080 processor... [See More]

  • Data Bus: 64-Bit
  • Package Type: P-BGA; Other; 896-pin
    PBGA
  • Microprocessor Family: , PowerPC Architecture
  • Clock Speed: 1800
MPU PowerPC 603e Processor RISC 32-Bit/64-Bit 0.29um 266MHz 3.3V 255-Pin FCCBGA Tray -- 568-MPC603RRX266LC [MPC603RRX266LC from NXP Semiconductors]
from Utmel Electronic Limited

MPU PowerPC 603e Processor RISC 32-Bit/64-Bit 0.29um 266MHz 3.3V 255-Pin FCCBGA Tray [See More]

  • Data Bus: 32-Bit; 64-Bit
  • Microprocessor Family: PowerPC 603e
  • Architecture: RISC
  • Package Type: Other; 255-BCBGA, FCCBGA
Microprocessors -- 96MPXE-1.9-19M36 [96MPXE-1.9-19M36 from Advantech]
from Quarktwin Technology Ltd.

Xeon Gold 5119T Microprocessor IC Skylake 14 Core, 64-Bit 1.9GHz 3647-FCLGA (76x56.5) [See More]

  • Data Bus: 64-Bit; 14 Core, 64-Bit
  • Package Type: Other; 3647-LGA Module
  • Microprocessor Family: Xeon Gold 5119T
  • Clock Speed: 1900
Intel® Celeron® Processor 2000E (2M Cache, 2.20 GHz) -- 2000E
from Intel Corporation

Enjoy a PC with an Intel ® Celeron ® processor. Experience Intel-level performance that lets you enjoy entertainment and get your work done. Get performance and value you can count on with an Intel Celeron processor. That ’s serious processing. Only with Intel Inside ®. [See More]

  • Data Bus: 64-Bit
  • Clock Speed: 2200
  • Microprocessor Family: x86
  • RAM: 32000000
Space Grade Processors, Modules & Memories
from Teledyne e2v Semiconductors

Product Status: Active. Introduction. QLS1046-Space is a Space Radiation Tolerant Compute Intensive integrated solution. It embeds: • A Quad ARM ® Cortex ®-A72 Microprocessor (LS1046) running at up to 1.8GHz and bringing 30K DMIPS computing capabilities, integrated packet processing... [See More]

  • Data Bus: 64-Bit
  • Package Type: Other; 1415 pin / 0.8mm pitch
  • Microprocessor Family: , Processing Module
  • Operating Temperature: -55 to 125
MPU QorIQ LS1012A RISC 64bit 800MHz 211-Pin FCLGA Tray -- 568-LS1012ASN7HKA [LS1012ASN7HKA from NXP Semiconductors]
from Utmel Electronic Limited

MPU QorIQ LS1012A RISC 64bit 800MHz 211-Pin FCLGA Tray [See More]

  • Data Bus: 64-Bit
  • Microprocessor Family: ARM; ARM® Cortex®-A53
  • Architecture: RISC
  • Package Type: Other; 211-VFLGA
Microprocessors -- 96MPXE-2.0-11M36 [96MPXE-2.0-11M36 from Advantech]
from Quarktwin Technology Ltd.

Xeon Silver 4109T Microprocessor IC Skylake 8 Core, 64-Bit 2.0GHz 3647-FCLGA (76x56.5) [See More]

  • Data Bus: 64-Bit; 8 Core, 64-Bit
  • Package Type: Other; 3647-LGA Module
  • Microprocessor Family: Xeon Silver 4109T
  • Clock Speed: 2000
Intel® Core™ i3-5005U Processor (3M Cache, 2.00 GHz) -- i3-5005U
from Intel Corporation

Experience everyday power with 5th generation Intel ® Core ™ i3 processors, featuring longer battery life and built-in security.1 Effortlessly move among applications with smart multitasking from Intel ® Hyper-Threading Technology.2 Watch your favorite HD videos with crisp imagery,... [See More]

  • Data Bus: 64-Bit
  • Clock Speed: 2000
  • Microprocessor Family: x86
  • RAM: 16000000
Space Grade Processors, Modules & Memories
from Teledyne e2v Semiconductors

Product Status: Active. Performances, Ecosystem & Reduced Power. Quad 64-bit Arm ® Cortex ® A72 cores, Up to 1.8GHz. NXP LS1046 based. 2MB total L2 cache, 1-10GbE, PCIe 3.0, UARTs, SPI, I2C, …. Radiation tolerance. TID : 100 krad(Si). SEL : > 60 MeV.cm ²/mg. SEU/SEFI :... [See More]

  • Data Bus: 64-Bit
  • Package Type: P-BGA; Other; 780 pin FC- PBGA
  • Microprocessor Family: , QorIQ ARM Cortex4
  • Clock Speed: 1800
MPU QorIQ RISC 64Bit 1400MHz 1.2V/1.8V 780-Pin FCPBGA Box -- 568-T1024NXN7PQA [T1024NXN7PQA from NXP Semiconductors]
from Utmel Electronic Limited

MPU QorIQ RISC 64Bit 1400MHz 1.2V/1.8V 780-Pin FCPBGA Box [See More]

  • Data Bus: 64-Bit
  • Microprocessor Family: PowerPC e5500
  • Architecture: RISC
  • Supply Voltage: 1V
Microprocessors -- 96MPXE-2.1-33M36 [96MPXE-2.1-33M36 from Advantech]
from Quarktwin Technology Ltd.

Xeon Platinum 8160T Microprocessor IC Skylake 24 Core, 64-Bit 2.1GHz 3647-FCLGA (76x56.5) [See More]

  • Data Bus: 64-Bit; 24 Core, 64-Bit
  • Package Type: Other; 3647-LGA Module
  • Microprocessor Family: Xeon Platinum 8160T
  • Clock Speed: 2100
Intel® Core™ i5-5200U Processor (3M Cache, up to 2.70 GHz) -- i5-5200U
from Intel Corporation

5th generation Intel ® Core ™ i5 processors empower new innovations like Intel ® RealSense ™ technology —bringing you features such as gesture control, 3D capture and edit, and innovative photo and video capabilities to your devices. Enjoy stunning visuals, built-in... [See More]

  • Data Bus: 64-Bit
  • Clock Speed: 2200 to 2700
  • Microprocessor Family: x86
  • RAM: 16000000
MPU QorIQ T RISC 64-Bit 0.028um 1400MHz 780-Pin FCBGA Box -- 568-T1042NSN7MQB [T1042NSN7MQB from NXP Semiconductors]
from Utmel Electronic Limited

MPU QorIQ T RISC 64-Bit 0.028um 1400MHz 780-Pin FCBGA Box [See More]

  • Data Bus: 64-Bit
  • Microprocessor Family: PowerPC e5500
  • Architecture: RISC
  • Supply Voltage: 1V
Microprocessors -- 96MPXEK-3.8-8M11T [96MPXEK-3.8-8M11T from Advantech]
from Quarktwin Technology Ltd.

Xeon E3-1275 v6 Microprocessor IC Kaby Lake 4 Core, 64-Bit 3.8MHz 1151-FCLGA (37.5x37.5) [See More]

  • Data Bus: 64-Bit; 4 Core, 64-Bit
  • Package Type: Other; 1151-LGA Module
  • Microprocessor Family: Xeon E3-1275 v6
  • Clock Speed: 4
Intel® Core™ i7-3820 Processor (10M Cache, up to 3.80 GHz) -- i7-3820
from Intel Corporation

The latest Intel ® microarchitecture on the 14 nm manufacturing process delivers noticeable performance advancements —including vastly improved graphics, battery life, and security. With key features such as Intel ® Hyper-Threading Technology, which allows each processor core to work... [See More]

  • Data Bus: 64-Bit
  • Clock Speed: 3600 to 3800
  • Microprocessor Family: x86
  • RAM: 64000000
MPU QorIQ T RISC 64-Bit 1400MHz 780-Pin FCPBGA Box -- 568-T1022NXE7PQB [T1022NXE7PQB from NXP Semiconductors]
from Utmel Electronic Limited

MPU QorIQ T RISC 64-Bit 1400MHz 780-Pin FCPBGA Box [See More]

  • Data Bus: 64-Bit
  • Microprocessor Family: PowerPC e5500
  • Architecture: RISC
  • Supply Voltage: 1V
Microprocessors -- AM6421BSFGHAALV [AM6421BSFGHAALV from Texas Instruments]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-A53, ARM ® Cortex ®-M5F, ARM ® Cortex ®-R5F Microprocessor IC Sitara ™ 4 Core, 64-Bit 1GHz, 400MHz, 800MHz 441-FCBGA (17.2x17.2) [See More]

  • Data Bus: 64-Bit; 4 Core, 64-Bit
  • Package Type: BGA; Other; 441-BFBGA, FCBGA
  • Microprocessor Family: ARM® Cortex®-A53, ARM® Cortex®-M5F, ARM® Cortex®-R5F
  • Clock Speed: 800 to 1000
Intel® Core™ i7-3960X Processor Extreme Edition (15M Cache, up to 3.90 GHz) -- i7-3960X
from Intel Corporation

Processors Built for What You Want to Do. Intel ® Core ™ Processors in the LGA2011 Socket. If you are looking for pure, raw, adrenaline-pumping power, then the Intel ® Core ™ processors in the LGA2011 socket are for you. These processors provide you with the most cores, I/O... [See More]

  • Data Bus: 64-Bit
  • Clock Speed: 3300 to 3900
  • Microprocessor Family: x86
  • RAM: 64000000
MPU QorIQ T RISC 64-Bit 1500MHz 780-Pin FCPBGA Box -- 568-T1042NXE7WQB [T1042NXE7WQB from NXP Semiconductors]
from Utmel Electronic Limited

MPU QorIQ T RISC 64-Bit 1500MHz 780-Pin FCPBGA Box [See More]

  • Data Bus: 64-Bit
  • Microprocessor Family: PowerPC e5500
  • Architecture: RISC
  • Supply Voltage: 1V
Microprocessors -- B4860NSE7QUMD557 [B4860NSE7QUMD557 from NXP Semiconductors]
from Quarktwin Technology Ltd.

PowerPC e6500 Microprocessor IC QorIQ Qonverge B 4 Core, 64-Bit 1.8GHz 1020-FCPBGA (33x33) [See More]

  • Data Bus: 64-Bit; 4 Core, 64-Bit
  • Package Type: BGA; Other; 1020-BBGA, FCBGA
  • Microprocessor Family: PowerPC e6500
  • Clock Speed: 1800
Intel® Core™ i7-4820K Processor (10M Cache, up to 3.90 GHz) -- i7-4820K
from Intel Corporation

The latest Intel ® microarchitecture on the 14 nm manufacturing process delivers noticeable performance advancements —including vastly improved graphics, battery life, and security. With key features such as Intel ® Hyper-Threading Technology,1 which allows each processor core to work... [See More]

  • Data Bus: 64-Bit
  • Clock Speed: 3700 to 3900
  • Microprocessor Family: x86
  • RAM: 64000000
MPU Vybrid VF3xx 0.04um 400MHz 364-Pin MAP-BGA -- 568-MVF60NS151CMK40 [MVF60NS151CMK40 from NXP Semiconductors]
from Utmel Electronic Limited

MPU Vybrid VF3xx 0.04um 400MHz 364-Pin MAP-BGA [See More]

  • Data Bus: 32-Bit; 64-Bit
  • Supply Voltage: 1.23V
  • Microprocessor Family: ARM; ARM® Cortex®-A5 + Cortex®-M4
  • Package Type: Other; 364-LFBGA
Microprocessors -- FS32V234BJN1VUB [FS32V234BJN1VUB from NXP Semiconductors]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-A53, ARM ® Cortex ®-M4 Microprocessor IC FS32V23 4 Core, 64-Bit/1 Core, 32-Bit 800MHz 621-FCPBGA (17x17) [See More]

  • Data Bus: 32-Bit; 64-Bit; 4 Core, 64-Bit/1 Core, 32-Bit
  • Package Type: BGA; Other; 621-FBGA, FCBGA
  • Microprocessor Family: ARM® Cortex®-A53, ARM® Cortex®-M4
  • Clock Speed: 800
Intel® Core™ M-5Y10 Processor (4M Cache, up to 2.00 GHz) -- 5Y10
from Intel Corporation

With the world ’s first processors built on 14 nm manufacturing process technology, PC performance is now possible within a range of ultra-mobile 2 in 1 devices. Blazing fast speed combined with the highest level of energy efficiency in Intel ’s history enables razor-thin, fanless... [See More]

  • Data Bus: 64-Bit
  • Clock Speed: 800 to 2000
  • Microprocessor Family: x86
  • RAM: 16000000
Microprocessors -- LS1012ASE7EKA [LS1012ASE7EKA from NXP Semiconductors]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-A53 Microprocessor IC QorIQ ® Layerscape 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6) [See More]

  • Data Bus: 64-Bit; 1 Core, 64-Bit
  • Package Type: FLGA; Other; 211-VFLGA
  • Microprocessor Family: ARM® Cortex®-A53
  • Clock Speed: 600
Intel® Itanium® Processor 9520 (20M Cache, 1.73 GHz) -- 9520
from Intel Corporation

Intel ® Itanium ® processors deliver breakthrough performance, reliability, power efficiency, and enhanced mainframe features for always-on, mission-critical functions. It features ultimate resiliency capabilities to protect your most valuable data, optimized performance for your most... [See More]

  • Data Bus: 64-Bit
  • Power Dissipation: 130000
  • Clock Speed: 1730
Microprocessors -- LS1012ASE7EKB [LS1012ASE7EKB from NXP Semiconductors]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-A53 Microprocessor IC QorIQ ® Layerscape 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6) [See More]

  • Data Bus: 64-Bit; 1 Core, 64-Bit
  • Package Type: FLGA; Other; 211-VFLGA
  • Microprocessor Family: ARM® Cortex®-A53
  • Clock Speed: 600
Intel® Pentium® Processor 1405 v2 (6M Cache, 1.40 GHz) -- 1405V2
from Intel Corporation

The New Generation Intel ® Pentium ™ Processor Platform deliver the performance needed to power everyday computing experience on the latest capabilities like touch and Intel Ready Mode Technology to enable an "always on, always available" PC experience. Intel ’s 14nm process delivers... [See More]

  • Data Bus: 64-Bit
  • Clock Speed: 1400
  • Microprocessor Family: x86
  • RAM: 384000000
Microprocessors -- LS1012ASN7EKA [LS1012ASN7EKA from NXP Semiconductors]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-A53 Microprocessor IC QorIQ ® Layerscape 1 Core, 64-Bit 600MHz 211-FCLGA (9.6x9.6) [See More]

  • Data Bus: 64-Bit; 1 Core, 64-Bit
  • Package Type: FLGA; Other; 211-VFLGA
  • Microprocessor Family: ARM® Cortex®-A53
  • Clock Speed: 600
Intel® Xeon Phi™ Coprocessor 3120A (6GB, 1.100 GHz, 57 core) -- 3120A
from Intel Corporation

Enhance Parallel Application Performance. Extracting extreme performance from highly parallel applications just got easier. Intel ® Xeon Phi ™ coprocessors, based on Intel ® Many Integrated Core Architecture, complement the industry-leading performance and energy-efficiency of the... [See More]

  • Data Bus: 64-Bit
  • Clock Speed: 1100
  • Microprocessor Family: x86
  • RAM: 6000000
Microprocessors -- LS1023ASE7KNLB [LS1023ASE7KNLB from NXP Semiconductors]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-A53 Microprocessor IC QorIQ ® Layerscape 2 Core, 64-Bit 1.0GHz 621-FCPBGA (21x21) [See More]

  • Data Bus: 64-Bit; 2 Core, 64-Bit
  • Package Type: BGA; Other; 621-FBGA, FCBGA
  • Microprocessor Family: ARM® Cortex®-A53
  • Clock Speed: 1000
Intel® Xeon Phi™ Coprocessor 7120A (16GB, 1.238 GHz, 61 core) -- 7120A
from Intel Corporation

Enhance Parallel Application Performance. Extracting extreme performance from highly parallel applications just got easier. Intel ® Xeon Phi ™ coprocessors, based on Intel ® Many Integrated Core Architecture, complement the industry-leading performance and energy-efficiency of the... [See More]

  • Data Bus: 64-Bit
  • Clock Speed: 1238 to 1333
  • Microprocessor Family: x86
  • RAM: 16000000
Microprocessors -- LS1023ASE8KNLB [LS1023ASE8KNLB from NXP Semiconductors]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-A53 Microprocessor IC QorIQ ® Layerscape 2 Core, 64-Bit 1.0GHz 780-FCPBGA (23x23) [See More]

  • Data Bus: 64-Bit; 2 Core, 64-Bit
  • Package Type: BGA; Other; 780-FBGA, FCBGA
  • Microprocessor Family: ARM® Cortex®-A53
  • Clock Speed: 1000
Intel® Xeon® Processor E7-2803 (18M Cache, 1.73 GHz, 4.80 GT/s Intel® QPI) -- E7-2803
from Intel Corporation

Today ’s data centers require top-ofthe-. line performance to handle critical. workloads for business intelligence (BI),. business analytics, virtualization, and. traditional large enterprise databases,. such as those for customer relationship. management (CRM), enterprise resource. planning... [See More]

  • Data Bus: 64-Bit
  • Clock Speed: 1730
  • Microprocessor Family: x86
  • RAM: 1024000000
Microprocessors -- LS1088ASE7MQA [LS1088ASE7MQA from NXP Semiconductors]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-A53 Microprocessor IC QorIQ ® Layerscape 8 Core, 64-Bit 1.2GHz 780-FBGA (23x23) [See More]

  • Data Bus: 64-Bit; 8 Core, 64-Bit
  • Package Type: BGA; Other; 780-BFBGA, FCBGA
  • Microprocessor Family: ARM® Cortex®-A53
  • Clock Speed: 1200
Microprocessors -- LS2084ASE7TTB [LS2084ASE7TTB from NXP Semiconductors]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-A72 Microprocessor IC QorIQ ® Layerscape 8 Core, 64-Bit 1.8GHz 1292-FCPBGA (37.5x37.5) [See More]

  • Data Bus: 64-Bit; 8 Core, 64-Bit
  • Package Type: BGA; Other; 1292-BFBGA, FCBGA
  • Microprocessor Family: ARM® Cortex®-A72
  • Clock Speed: 1800
Microprocessors -- LS2088ASE7TTB [LS2088ASE7TTB from NXP Semiconductors]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-A72 Microprocessor IC QorIQ ® Layerscape 8 Core, 64-Bit 1.8GHz 1292-FCPBGA (37.5x37.5) [See More]

  • Data Bus: 64-Bit; 8 Core, 64-Bit
  • Package Type: BGA; Other; 1292-BFBGA, FCBGA
  • Microprocessor Family: ARM® Cortex®-A72
  • Clock Speed: 1800
Microprocessors -- LX2080SC71826B [LX2080SC71826B from NXP Semiconductors]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-A72 Microprocessor IC QorlQ LX2 8 Core, 64-Bit 1.8GHz 1517-FCPBGA (40x40) [See More]

  • Data Bus: 64-Bit; 8 Core, 64-Bit
  • Package Type: BGA; Other; 1517-BBGA, FCBGA
  • Microprocessor Family: ARM® Cortex®-A72
  • Clock Speed: 1800
Microprocessors -- MIMX8MD6CVAHZAA [MIMX8MD6CVAHZAA from NXP Semiconductors]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-A53 Microprocessor IC i.MX8MD 2 Core, 64-Bit 1.3GHz 621-FCPBGA (17x17) [See More]

  • Data Bus: 64-Bit; 2 Core, 64-Bit
  • Package Type: BGA; Other; 621-FBGA, FCBGA
  • Microprocessor Family: ARM® Cortex®-A53
  • Clock Speed: 1300
Microprocessors -- MIMX8ML3CVNKZAB [MIMX8ML3CVNKZAB from NXP Semiconductors]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-A53 Microprocessor IC i.MX8ML 2 Core, 64-Bit 1.6GHz 548-LFBGA (15x15) [See More]

  • Data Bus: 64-Bit; 2 Core, 64-Bit
  • Package Type: BGA; Other; 548-LFBGA
  • Microprocessor Family: ARM® Cortex®-A53
  • Clock Speed: 1600
Microprocessors -- MIMX8MM1CVTKZAA [MIMX8MM1CVTKZAA from NXP Semiconductors]
from Quarktwin Technology Ltd.

ARM ® Cortex ®-A53 Microprocessor IC i.MX8MM 1 Core, 64-Bit 1.6GHz 486-LFBGA (14x14) [See More]

  • Data Bus: 64-Bit; 1 Core, 64-Bit
  • Package Type: BGA; Other; 486-LFBGA, FCBGA
  • Microprocessor Family: ARM® Cortex®-A53
  • Clock Speed: 1600
Microprocessors -- P5010NSE1MMB [P5010NSE1MMB from NXP Semiconductors]
from Quarktwin Technology Ltd.

PowerPC e5500 Microprocessor IC QorIQ P5 1 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5) [See More]

  • Data Bus: 64-Bit; 1 Core, 64-Bit
  • Package Type: BGA; Other; 1295-BBGA, FCBGA
  • Microprocessor Family: PowerPC e5500
  • Clock Speed: 2000
Microprocessors -- P5010NSN7MMB557 [P5010NSN7MMB557 from NXP Semiconductors]
from Quarktwin Technology Ltd.

PowerPC e5500 Microprocessor IC QorIQ P5 1 Core, 64-Bit 1.2GHz 1295-FCPBGA (37.5x37.5) [See More]

  • Data Bus: 64-Bit; 1 Core, 64-Bit
  • Package Type: BGA; Other; 1295-BBGA, FCBGA
  • Microprocessor Family: PowerPC e5500
  • Clock Speed: 1200
Microprocessors -- P5010NSN7VNB [P5010NSN7VNB from NXP Semiconductors]
from Quarktwin Technology Ltd.

PowerPC e5500 Microprocessor IC QorIQ P5 1 Core, 64-Bit 2.0GHz 1295-FCPBGA (37.5x37.5) [See More]

  • Data Bus: 64-Bit; 1 Core, 64-Bit
  • Package Type: BGA; Other; 1295-BBGA, FCBGA
  • Microprocessor Family: PowerPC e5500
  • Clock Speed: 2000