PLCC Microprocessor Chips (MPU)
from Win Source Electronics
Manufacturer: IDT, Integrated Device Technology Inc. Win Source Part Number: 124273-IDT79R3041-20J. Packaging: Tube/Rail. Core Processor: MIPS-I. Number of Cores/Bus Width: 1 Core, 32-Bit. Co-Processors/DSP: System Control; CP0. RAM Controllers: DRAM. Graphics Acceleration: No. Voltage - I/O: 5.0V. [See More]
- Package Type: PLCC; Other; 84-PLCC (29.21x29.21)
- Supply Voltage: 5.0V
- Data Bus: 32-Bit
- Operating Temperature: 0 to 85
from Rochester Electronics
Microprocessor Circuit, CMOS, PQCC44 [See More]
- Package Type: PLCC; Other; PLCC44
from Win Source Electronics
Manufacturer: Motorola. Win Source Part Number: 926197-MC68EC000EI12. Series: M680x0. Operating Temperature Range: 0 °C ~ 70 °C (TA). Features: EC000 Microprocessor IC series 1 Core, 32-Bit 12MHz 68-PLCC (24.21x24.21). Core Processor: EC000. Speed: 12MHz. Package: Tube. Package: 68-LCC... [See More]
- Package Type: PLCC; Other; 68-PLCC (24.21x24.21)
- Operating Temperature: 0 to 70
from Rochester Electronics
Histogram Processor, 24-Bit, CMOS, PQCC84 [See More]
- Package Type: PLCC; Other; PLCC84
- Data Bus: 24-Bit; 24-Bit
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 883516-MC68EC000EI16R2. Series: M680x0. Operating Temperature Range: 0 °C ~ 70 °C (TA). Features: EC000 Microprocessor IC series 1 Core, 32-Bit 16MHz 68-PLCC (24.21x24.21). Core Processor: EC000. Speed: 16MHz. Package: Reel - TR. Package: 68-LCC... [See More]
- Package Type: PLCC; Other; 68-PLCC (24.21x24.21)
- Operating Temperature: 0 to 70
- Architecture: RISC
from Rochester Electronics
80C186 - 16-Bit Microprocessor [See More]
- Package Type: PLCC; Other; PLCC
- Data Bus: 16-Bit; 16-Bit
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 883517-MC68EC000EI8R2. Series: M680x0. Operating Temperature Range: 0 °C ~ 70 °C (TA). Features: EC000 Microprocessor IC series 1 Core, 32-Bit 8MHz 68-PLCC (24.21x24.21). Core Processor: EC000. Speed: 8MHz. Package: Reel - TR. Package: 68-LCC... [See More]
- Package Type: PLCC; Other; 68-PLCC (24.21x24.21)
- Operating Temperature: 0 to 70
from Rochester Electronics
80C186 - 16-Bit Microprocessor [See More]
- Package Type: PLCC; Other; PLCC
- Data Bus: 16-Bit; 16-Bit
from Win Source Electronics
Manufacturer: Motorola. Win Source Part Number: 883520-MC68EC000FN8R2. Operating Temperature Range: 0 °C ~ 70 °C (TA). Features: EC000 Microprocessor IC series 1 Core, 32-Bit 8MHz 68-PLCC (24.21x24.21). Core Processor: EC000. Speed: 8MHz. Package: Bulk. Package: 68-LCC (J-Lead). [See More]
- Package Type: PLCC; Other; 68-PLCC (24.21x24.21)
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 926198-MC68HC000CEI16. Series: M680x0. Operating Temperature Range: -40 °C ~ 85 °C (TA). Features: EC000 Microprocessor IC series 1 Core, 32-Bit 16MHz 68-PLCC (24.21x24.21). Core Processor: EC000. Speed: 16MHz. Package: Tube. Package: 68-LCC... [See More]
- Package Type: PLCC; Other; 68-PLCC (24.21x24.21)
- Operating Temperature: -40 to 85
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 1073698-MC68HC000EI12. Packaging: Tube/Rail. Core Processor: EC000. Number of Cores/Bus Width: 1 Core, 32-Bit. Graphics Acceleration: No. Voltage - I/O: 5.0V. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0 °C... [See More]
- Package Type: PLCC; Other; 68-PLCC (25x25)
- Supply Voltage: 5.0V
- Data Bus: 32-Bit
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 142492-MC68HC000EI16. Packaging: Tube/Rail. Core Processor: EC000. Number of Cores/Bus Width: 1 Core, 32-Bit. Graphics Acceleration: No. Voltage - I/O: 5.0V. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0 °C to... [See More]
- Package Type: PLCC; Other; 68-PLCC (25x25)
- Supply Voltage: 5.0V
- Data Bus: 32-Bit
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 1073700-MC68HC000FN16R2. Packaging: Reel - TR. Core Processor: EC000. Number of Cores/Bus Width: 1 Core, 32-Bit. Graphics Acceleration: No. Voltage - I/O: 5.0V. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0 °C... [See More]
- Package Type: PLCC; Other; 68-PLCC (25x25)
- Supply Voltage: 5.0V
- Data Bus: 32-Bit
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: NXP. Win Source Part Number: 142916-MC68HC000FN16R2. Packaging: Reel - TR. Core Processor: EC000. Number of Cores/Bus Width: 1 Core, 32-Bit. Graphics Acceleration: No. Voltage - I/O: 5.0V. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0 °C... [See More]
- Package Type: PLCC; Other; 68-PLCC (25x25)
- Supply Voltage: 5.0V
- Data Bus: 32-Bit
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Advanced Micro Devices. Win Source Part Number: 886758-N80188-10. Operating Temperature Range: 0 °C ~ 70 °C (TA). Features: 80188 Microprocessor IC series 1 Core, 16-Bit 10MHz 68-PLCC (24.21x24.21). Core Processor: 80188. Speed: 10MHz. Package: Bulk. Package: 68-LCC (J-Lead). [See More]
- Package Type: PLCC; Other; 68-PLCC (24.21x24.21)
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Intel. Win Source Part Number: 059798-N80960SA20. Packaging: Cut Reel. Core Processor: i960. Number of Cores/Bus Width: 1 Core, 32-Bit. Graphics Acceleration: No. Voltage - I/O: 5.0V. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0 °C to 85... [See More]
- Package Type: PLCC; Other; 84-PLCC
- Supply Voltage: 5.0V
- Data Bus: 32-Bit
- Operating Temperature: 0 to 85
from Win Source Electronics
Manufacturer: Intel. Win Source Part Number: 886759-N80960SB10. Series: i960. Operating Temperature Range: 0 °C ~ 85 °C (TC). Features: i960 Microprocessor IC series 1 Core, 32-Bit 10MHz 84-PLCC. Core Processor: i960. Speed: 10MHz. Package: Tube. Package: 84-LCC (J-Lead). Part Status:... [See More]
- Package Type: PLCC; Other; 84-PLCC
- Operating Temperature: 0 to 85
from Win Source Electronics
Manufacturer: Intel. Win Source Part Number: 886766-N80L186EB16. Series: i186. Operating Temperature Range: 0 °C ~ 70 °C (TA). Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 16MHz 84-PLCC. Core Processor: 80C186. Speed: 16MHz. Package: Tube. Package: 84-LCC (J-Lead). Part Status:... [See More]
- Package Type: PLCC; Other; 84-PLCC
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Rochester Electronics. Storage Condition: Dry storage cabinet & Humidity protection package. Win Source Part Number: 1033266-R80C186XL12. Packaging: Bulk. Mounting: SMD (SMT). Frequency: 12 MHz. Access Time: 12 µs. Number of Bits: 16. Categories: Embedded - Microprocessors. [See More]
- Package Type: PLCC; Other; PLCC
from Win Source Electronics
Manufacturer: Intel. Win Source Part Number: 891138-R80C188XL20. Series: i186. Operating Temperature Range: 0 °C ~ 70 °C (TA). Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 20MHz 68-PLCC. Core Processor: 80C186. Speed: 20MHz. Package: Tube. Package: 68-LCC (J-Lead). Part Status:... [See More]
- Package Type: PLCC; Other; 68-PLCC
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Intel. Win Source Part Number: 136376-TN80960SA16. Packaging: Tube/Rail. Core Processor: i960. Number of Cores/Bus Width: 1 Core, 32-Bit. Graphics Acceleration: No. Voltage - I/O: 5.0V. Categories: Integrated Circuits. Status: Obsolete(EOL). Temperature Range - Operating: 0 °C to... [See More]
- Package Type: PLCC; Other; 84-PLCC
- Supply Voltage: 5.0V
- Data Bus: 32-Bit
- Operating Temperature: 0 to 85
from Win Source Electronics
Manufacturer: Rochester Electronics. Win Source Part Number: 937137-TN80C186EA-13. Series: i186. Operating Temperature Range: 0 °C ~ 70 °C (TA). Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 13MHz 68-PLCC. Core Processor: 80C186. Speed: 13MHz. Package: Bulk. Package: 68-LCC... [See More]
- Package Type: PLCC; Other; 68-PLCC
- Operating Temperature: 0 to 70
from Win Source Electronics
Manufacturer: Rochester Electronics. Win Source Part Number: 928682-TN80C186EB-16. Series: i186. Operating Temperature Range: 0 °C ~ 70 °C (TA). Features: 80C186 Microprocessor IC series 1 Core, 16-Bit 16MHz 84-PLCC. Core Processor: 80C186. Speed: 16MHz. Package: Bulk. Package: 84-LCC... [See More]
- Package Type: PLCC; Other; 84-PLCC
- Operating Temperature: 0 to 70
from Karl Kruse GmbH & Co. KG
Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop... [See More]
- Package Type: PLCC
- Data Bus: 32-Bit