Telescoping Gage Bore and ID Gages

3 Results
Telescoping Gage -- MI-155-903 [MI-155-903 from Mitutoyo America Corporation]
from Reid Supply

Telescoping gauges are measuring devices used with a micrometer to measure the internal diameter of holes, bores, grooves, slots, etc. . MI-155-903 is a 6 piece telescoping gauge set. It accurately and reliably measures holes in the range of 8 - NaN | - NaN. Set constructed from rugged Steel, with a... [See More]

  • Gage Type: Internal or ID Gage; Telescoping Gage; Hole or Slot Gage
  • Range: 6
Telescoping Gage -- STR-S229GZ [STR-S229GZ from Starrett]
from Reid Supply

Telescoping gauges are measuring devices used with a micrometer to measure the internal diameter of holes, bores, grooves, slots, etc. . The Starrett Telescoping Gage is used for determining the true size of holes, slots, and recesses up to 6" (150mm). The ends of both contacts are hardened and... [See More]

  • Gage Type: Internal or ID Gage; Telescoping Gage; Hole or Slot Gage
  • Range: 6
Telescoping Gage -- STR-S579GZ [STR-S579GZ from Starrett]
from Reid Supply

Telescoping gauges are measuring devices used with a micrometer to measure the internal diameter of holes, bores, grooves, slots, etc. . The Starrett Self-Centering Telescoping Gage includes two telescoping arms, set of 4, 579A, B, C, D in case. Set of 4: Nos. 579A/B/C/D in Case. [See More]

  • Gage Type: Internal or ID Gage; Telescoping Gage; Hole or Slot Gage
  • Range: 2.12