Air / Pneumatic Bore and ID Gages
3 Results
Pneumatic Gauges for Internal Diameters -- M1 AIR
from Marposs Corp
from Marposs Corp
DESCRIPTION. The measuring principle is based on the reading of the pressure variation, proportional to the variations in distance between the nozzles of the gauge and the part. The measurement is performed using the balanced pneumatic bridge technique, with differential pressure transducers and... [See More]
- Gaging Technology: Air or Pneumatic
- Range: 0.2480 to 0.3937
- Gage Type: Internal or ID Gage
- Units: Metric
Air Gaging Systems
from Edmunds Gages
from Edmunds Gages
Amplifier or scale with required air tooling, connectors & hose assemblies [See More]
- Gaging Technology: Air or Pneumatic; Electronic (optional feature)
- Range: 0.1200 to 6.01
- Gage Type: Internal or ID Gage (optional feature); Go / No-Go, Attribute, or Functional; Pin or Plug Gage (optional feature); Gaging System or Station
- Resolution: 2.00E-6
Precision Air Gage
from Sunnen Products Company
from Sunnen Products Company
Sunnen's compact shop precision air gage features: An innovative powerful concept. Air-Probe Range dimameter: 2 – 60 mm (.08 - 2.36 in). Designed for the shop floor environment. Repeatability up to 0.1 µm. Actual diameter, maximum diameter, minimum diameter and roundness in one step. LAN... [See More]
- Gaging Technology: Air or Pneumatic
- Range: 0.0787 to 2.36
- Gage Type: Internal or ID Gage; Bore Gage; Gaging System or Station
- Units: Metric