Internal Caliper Bore and ID Gages
from Pratt & Whitney Measurement Systems, Inc.
If a large direct reading range is important to you, choose the Lab micrometer measuring system. Designed for gage calibration laboratories requiring precise internal and external measurements over long lengths. It's popular with aerospace and defense contractors because of its robust design. Common... [See More]
- Gage Type: Length; Internal or ID Gage; Bore Gage; Caliper; Indicator; Micrometer; Pin or Plug Gage; Gaging System or Station; Hole or Slot Gage; Thread or Serration Gage
- Range: 0.0 to 64
- Gaging Technology: Electronic; Mechanical
- Resolution: 1.00E-7
from Mahr Inc.
Product features. Vernier and main scale have a satin chrome finish for glare free reading. Thumb clamp. Measuring surfaces made of steel. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Raised guide ways for the protection of the... [See More]
- Gage Type: Internal or ID Gage; Caliper
- Range: 0.0 to 5.91
- Gaging Technology: Mechanical
- Resolution: 0.0020
from American Precision Gauge, LLC
The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment. The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric. Digital caliper display operates on low... [See More]
- Gage Type: Internal or ID Gage (optional feature); Caliper; Gaging System or Station
- Range: 0.0 to 120
- Gaging Technology: Mechanical
- Units: English (optional feature); Metric (optional feature)
from Traceable® Products
Designed for the lab Traceable® Calipers make length/diameter measurements three ways-outside, inside, and depth. Digital display models measure to 8-inches (200mm). At the touch of a button units switch from inches to millimeters. Zeroes at any point Zero button instantly sets unit to zero when... [See More]
- Gage Type: Internal or ID Gage; Caliper
- Range: ? to 6
- Gaging Technology: Mechanical
- Resolution: 5.00E-4
from Mahr Inc.
Product features. Vernier and main scale have a satin chrome finish for glare free reading. Locking screw above. Measuring surfaces made of steel. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Raised guide ways for the protection... [See More]
- Gage Type: Internal or ID Gage; Caliper
- Range: 0.0 to 11.81
- Gaging Technology: Mechanical
- Resolution: 0.0020
from Mahr Inc.
Product features. Vernier and main scale have a satin chrome finish for glare free reading. Locking screw above. Measuring surfaces made of steel. Measuring blade for inside measurements. Slide and beam made of hardened stainless steel. Step measuring function. Raised guide ways for the protection... [See More]
- Gage Type: Internal or ID Gage; Caliper
- Range: 0.0 to 11.81
- Gaging Technology: Mechanical
- Resolution: 7.87E-4