Digital Display Bore and ID Gages
from Pratt & Whitney Measurement Systems, Inc.
The definitive bench micrometer, the Universal Supermicrometer (USM), offers the advantage of being two instruments in one, by providing the ability to measure both internal and external parts, gages or standards. Additionally, as a high precision, direct-reading metrology instrument, it is equally... [See More]
- Display: Dial / Analog / Direct Reading; Digital Display
- Gaging Technology: Electronic; Mechanical
- Gage Type: Length; Internal or ID Gage; Indicator; Micrometer; Gaging System or Station; Hole or Slot Gage
- Range: 0.0 to 11
from RIFTEK EUROPE Sp. z.o.o.
The device is designed for non-contact scanning and measuring the inner diameter of pipes. Measured parameters: inner diameter, ovality, roundness. [See More]
- Display: Digital Display
- Range: 3.94 to 9.84
- Gage Type: Internal or ID Gage; Bore Gage
- Units: Metric
from Pratt & Whitney Measurement Systems, Inc.
Our most automated ID/OD/SD* gage calibration and part measuring system with a 40 inch (1016 mm) direct reading range and an 80 inch (2032 mm) capacity. Features include laser interferometer, computer control, air bearings, bi-directional probes, constant measuring force, and flexible fixturing. [See More]
- Display: Digital Display
- Gaging Technology: Electronic
- Gage Type: Internal or ID Gage; Indicator; Micrometer; Gaging System or Station
- Range: 0.0200 to 81
from RIFTEK EUROPE Sp. z.o.o.
The device is designed for non-contact scanning and measuring the inner diameter of pipes. Measured parameters: inner diameter, ovality, roundness. [See More]
- Display: Digital Display
- Range: 0.7087 to 1.18
- Gage Type: Internal or ID Gage; Bore Gage
- Units: Metric
from Pratt & Whitney Measurement Systems, Inc.
With a 40 inch (1016mm) direct reading range, this laser-based Universal Measuring System is designed for high accuracy, ID/OD/SD* gage calibration and part measuring. Swivel, centering, tilt, and elevation knobs are all standard and easy to use. Features include laser interferometer, computer... [See More]
- Display: Digital Display
- Gaging Technology: Electronic
- Gage Type: Internal or ID Gage; Indicator; Micrometer; Gaging System or Station
- Range: 0.0200 to 49
from RIFTEK EUROPE Sp. z.o.o.
The system is designed for non-contact measurement of geometric parameters of hot objects, mainly round and rectangular. Measurement method - contactless laser scanning. [See More]
- Display: Digital Display
- Range: 0.6496 to 6.69
- Gage Type: Internal or ID Gage; Gaging System or Station
- Units: Metric
from Transcat, Inc.
Product Highlights. The minimum value holding function provides the easy detection of hole diameter. Up to three sets of master value and upper/lower tolerance value can be memorized. An analog bar indicator is integrated to enhance the intuition in reading. GO/ Â ±NG judgment is performed... [See More]
- Display: Digital Display
- Gage Type: Bore Gage
from ABTech, Inc.
On-Machine Accuracy and Repeatability. Do you need to check the size of your turned parts while still on the lathe, grinder or other machine center? ABTech ’s precision diameter measurement gages are designed for measuring large diameter parts with better than .001 ” system accuracy. [See More]
- Display: Digital Display
- Gaging Technology: Mechanical
- Gage Type: Diameter; Internal or ID Gage
- Units: English; Metric
from Gagemaker L.P.
Gagemaker ’s internal diameter and groove gages measure variation in internal bore diameters. Setting dimensions for the pitch diameter gages are provided by the TDWIN Taper software. Gages require setting with a standard or on a MIC TRAC ™. Gages are shipped with two 0.144 ″... [See More]
- Display: Digital Display
- Gaging Technology: Electronic
- Gage Type: Internal or ID Gage; Thread or Serration Gage
- Range: 1.5 to 10
from Mahr Inc.
Product features. Rugged construction for long life and low maintenance: Stainless steel gaging head, one piece centralizing yoke with replaceable tungsten carbide balls. Heavy duty housing protects Indicator. Flow-through design makes Series 1280P Bore Gages swish clean, no disassembly required. [See More]
- Display: Dial / Analog / Direct Reading; Digital Display
- Range: 2.99 to 35.83
- Gage Type: Bore Gage
- Resolution: 3.94E-5
from Traceable® Products
Designed for the lab Traceable® Calipers make length/diameter measurements three ways-outside, inside, and depth. Digital display models measure to 8-inches (200mm). At the touch of a button units switch from inches to millimeters. Zeroes at any point Zero button instantly sets unit to zero when... [See More]
- Display: Digital Display
- Gaging Technology: Mechanical
- Gage Type: Internal or ID Gage; Caliper
- Range: ? to 6
from SONOTEC Ultraschallsensorik Halle GmbH
The light and compact ultrasonic wall thickness gauge SONOWALL 50 enables the precise measurement of the wall thickness of components made of metal, glass, ceramics and plastics. This efficient device allows the measurement of materials with both flat and curved surfaces. The wall thickness gauge... [See More]
- Display: Digital Display
- Gaging Technology: Electronic
- Gage Type: Bore Gage; Gaging System or Station; Gage Set or Tool Kit
- Range: 0.0236 to 15.75
from American Precision Gauge, LLC
The Linear Digital Measuring Device (LDMD) is a long length digital caliper for use in measuring long length parts and components in an industrial/shop environment. The newest LDMD-3 is light weight, easy-to-use, programmable, displays in Inch or Metric. Digital caliper display operates on low... [See More]
- Display: Digital Display
- Gaging Technology: Mechanical
- Gage Type: Internal or ID Gage (optional feature); Caliper; Gaging System or Station
- Range: 0.0 to 120
from MTI Instruments Inc.
The Microtrak 3 Thickness Gauge System used for automated metal, fiberboard and cement board sheet production and QA/QC combines our proven non-contact laser triangulation sensors with a modular controller that can operate either as a standalone solution for displacement measurement or with a... [See More]
- Display: Digital Display
- Range: 0.0 to 0.1575
- Gage Type: Internal or ID Gage; Micrometer
- Resolution: 1.50E-6
from Sunnen Products Company
Sunnen ’s easy-to-read digital dial bore gageswill simplify data analysis as the gage connects directly to your computer ’s SPC software spreadsheet.Available in 16 standard models as well as special lengths, it can ordered on any Sunnen 2000/3000/4000/6000/9000 series dial bore gage. If... [See More]
- Display: Digital Display
- Gaging Technology: Electronic
- Gage Type: Internal or ID Gage; Bore Gage
- Units: English; Metric
from ABTech, Inc.
Accuracy is the most important measurement metric, but it isn ’t the only one. Efficiency and usability are almost as critical. That means having a gage that is straightforward to use by operators of all skill levels. Our MicroTIR gages are quicker to set up, easier to use than a CMM, offer... [See More]
- Display: Digital Display
- Gaging Technology: Mechanical
- Gage Type: Internal or ID Gage; Hole or Slot Gage (optional feature)
- Range: 24 to 32
from Mahr Inc.
Product features. High contrast analog and digital LCD. Tolerance is displayed with 2 LEDs [See More]
- Display: Digital Display
- Gaging Technology: Mechanical
- Gage Type: Internal or ID Gage
- Range: 0.0 to 80
from SONOTEC Ultraschallsensorik Halle GmbH
The light and compact ultrasonic wall thickness gauge SONOWALL 60 uses multi-echo technology in order to enable reliable and precise measurement through painted surfaces and surfaces with protective coatings. Simple calibration allows the use of the device with most materials. The wall thickness... [See More]
- Display: Digital Display
- Gaging Technology: Electronic
- Gage Type: Bore Gage; Gaging System or Station; Gage Set or Tool Kit
- Range: 0.0394 to 9.84
from Sunnen Products Company
Sunnen's compact shop precision air gage features: An innovative powerful concept. Air-Probe Range dimameter: 2 – 60 mm (.08 - 2.36 in). Designed for the shop floor environment. Repeatability up to 0.1 µm. Actual diameter, maximum diameter, minimum diameter and roundness in one step. LAN... [See More]
- Display: Digital Display
- Gaging Technology: Air or Pneumatic
- Gage Type: Internal or ID Gage; Bore Gage; Gaging System or Station
- Range: 0.0787 to 2.36
from ABTech, Inc.
Accuracy is the most important measurement metric, but it isn ’t the only one. Efficiency and usability are almost as critical. That means having a gage that is straightforward to use by operators of all skill levels. Our MicroTIR gages are quicker to set up, easier to use than a CMM, offer... [See More]
- Display: Digital Display
- Gaging Technology: Mechanical
- Gage Type: Internal or ID Gage; Hole or Slot Gage (optional feature)
- Range: 32
from Mahr Inc.
Product features. Excellent accuracy due to the parallel springs in the probe being frictionless and free of play. User friendly: the surface can be inclined between 0 ° and 90 ° with respect to the base. Einstellbare Abhebung (6 bis 10 mm) des beweglichen Messtasters. Adjustable measuring... [See More]
- Display: Digital Display
- Range: 0.2362 to 8.74
- Gage Type: Internal or ID Gage
- Resolution: 2.00E-5 to 5.00E-4