Power-over-Ethernet (PoE) Ready Radio Modems

6 Results
2.4 GHz Indoor Wireless Ethernet Radio -- AW2400iTR
from AvaLAN Wireless Systems, Inc.

The AW2400iTR provides the same radio electronics as in the AW2400xTR, but in a convenient small low cost package for indoor applications. This robust and reliable product allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect... [See More]

  • Features: PoE Ready
  • Protocol / Network: Ethernet
  • Form Factor: Desktop / Standalone
  • Operating Mode: Point-to-Point (optional feature); Point-to-Multipoint (optional feature)
High-Speed 802.11b/g/n Modem
from Data-Linc Group

New Standard Set by High-Speed Modem Family ’s First Release, the HSM800E – High Speed AND Long Range. DATA-LINC is known for providing products with unique features that set it apart from other modem manufacturers. The introduction of the first member of our high-speed modem family, the... [See More]

  • Features: PoE Ready
  • Operating Mode: Point-to-Multipoint
  • Form Factor: Desktop / Standalone
5.8 GHz Outdoor 100 Mbps Wireless 3-Port Ethernet Subscriber Unit -- AW58103HTS
from AvaLAN Wireless Systems, Inc.

The AW58103HTS member of AvaLAN's 100 Mbps wireless radio product line incorporates an 802.3af Power Over Ethernet 3-port switch along with the same radio electronics as the AW58100HTS Subscriber Unit. This allows you to place a wireless Ethernet drop at a location and provide power and data... [See More]

  • Features: PoE Ready
  • Output Power: 4000
  • Operating Mode: Point-to-Point
  • No. Of Channels: 4
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Access Point Radio -- AW58100HTA
from AvaLAN Wireless Systems, Inc.

The AW58100HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58100HTS Subscriber Units (clients). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust... [See More]

  • Features: PoE Ready
  • Operating Mode: Point-to-Point
  • Protocol / Network: Ethernet
  • Output Power: 1000
5.8 GHz Outdoor 100 Mbps Wireless Ethernet Panel Subscriber Unit -- AW58100HTS
from AvaLAN Wireless Systems, Inc.

The AW59100HTS high speed Ethernet radio serves as a subscriber unit (client) in point-to-multipoint line of sight connections in combination with an AW58100HTA Access Point (master). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure... [See More]

  • Features: PoE Ready
  • Operating Mode: Point-to-Point
  • Protocol / Network: Ethernet
  • Output Power: 4000
5.8 GHz Outdoor 300 Mbps Wireless Ethernet Access Point Radio -- AW58300HTA
from AvaLAN Wireless Systems, Inc.

The AW58300HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58300HTS Subscriber Units (clients). The combination is used to link “fringe ” IP devices such as video surveillance cameras... [See More]

  • Features: PoE Ready
  • Operating Mode: Point-to-Multipoint
  • Protocol / Network: Ethernet
  • Output Power: 1000