Point-to-Point Radio Modems
from RainWise, Inc.
Rainwise offers a number of radio modem solutions. As each application has very different requirements, we request that you supply us with the details about your application. We are then able to configure the most reliable and cost effective solution for your application. Product Features. [See More]
- Operating Mode: Point-to-Point
- Form Factor: Desktop / Standalone
from Data Connect Enterprise, Inc.
The Data Connect SS920A is a 900MHz ISM Band Frequency Hopping Wireless Modem, that can be optimized for long distance communications of over 60 miles (100Km). The Data Connect SS920A radios offer the fastest communication over the longest distances. Data Connect ’s proprietary radio... [See More]
- Operating Mode: Point-to-Point; Point-to-Multipoint
- Form Factor: Desktop / Standalone
from Radicom Research, Inc.
Radicom Research ’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM ’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple solution for wireless point-to-point communications. The RB4000 series are Class... [See More]
- Operating Mode: Point-to-Point
- Form Factor: Board
from AvaLAN Wireless Systems, Inc.
The AW58103HTS member of AvaLAN's 100 Mbps wireless radio product line incorporates an 802.3af Power Over Ethernet 3-port switch along with the same radio electronics as the AW58100HTS Subscriber Unit. This allows you to place a wireless Ethernet drop at a location and provide power and data... [See More]
- Operating Mode: Point-to-Point
- No. Of Channels: 4
- Output Power: 4000
- Features: PoE Ready
from Digi International, Inc.
Digi's XBee-PRO 900HP RF modems can be configured in minutes to provide reliable serial cable replacement between many different types of electronic devices. These modems utilize the XBee-PRO 900HP 900 MHz RF Module in an enclosure with interface options that include RS-232, RS-485, USB and Ethernet... [See More]
- Operating Mode: Point-to-Point; Point-to-Multipoint
- Output Power: 251
from Campbell Scientific, Inc.
The RF416 spread spectrum transceiver has an operating frequency range of 2.45 to 2.46 GHz, which is used in many countries world-wide. The RF416 is a compact, rugged, low-cost transceiver intended for use in a variety of applications. The transceiver transmits at a power level of 60 mW and... [See More]
- Operating Mode: Point-to-Point
- Output Power: 60
- Form Factor: Desktop / Standalone
- No. Of Channels: 25
from Acromag, Inc.
The Acromag VWB2000 wireless I/O system provides a simple solution to reproduce an analog, discrete, or Modbus® signal at a remote location. This point-to-point wireless bridge is enclosed in a rugged, weather-tight housing to meet the demands of industrial installations. Acromag's wireless bridge... [See More]
- Operating Mode: Point-to-Point
- Protocol / Network: Wireless Radio
- Form Factor: Wall Mount
- Data Rate: 1.20E-6 to 5.76E-5
from Radicom Research, Inc.
Radicom Research ’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM ’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple solution for wireless point-to-point communications. The RB4000 series are Class... [See More]
- Operating Mode: Point-to-Point
- Form Factor: Board
from AvaLAN Wireless Systems, Inc.
The AW58100HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58100HTS Subscriber Units (clients). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust... [See More]
- Operating Mode: Point-to-Point
- Output Power: 1000
- Protocol / Network: Ethernet
- No. Of Channels: 4
from Digi International, Inc.
When you need to punch through noisy environments and cover long distances, Digi XBee SX 1-Watt 900 MHz RF modems provide a combination reliability and redundancy for integrators building low-power, mission-critical wireless systems. With interface options including RS232/485 or Digital/ Analog I/O,... [See More]
- Operating Mode: Point-to-Point; Point-to-Multipoint
- Output Power: 1000
from Campbell Scientific, Inc.
The RF430, RF431, and RF432 radio modems are functionally the same as the RF401, RF411, and RF416 models, except for a change to their ports. The RF430-series radios have a USB port instead of the CS I/O port that the RF401-series radios have. The USB port makes it easier to connect to newer... [See More]
- Operating Mode: Point-to-Point
- No. Of Channels: 25
- Form Factor: Desktop / Standalone
from AvaLAN Wireless Systems, Inc.
The AW59100HTS high speed Ethernet radio serves as a subscriber unit (client) in point-to-multipoint line of sight connections in combination with an AW58100HTA Access Point (master). The combination is used to link "fringe" IP devices such as video surveillance cameras needing robust and secure... [See More]
- Operating Mode: Point-to-Point
- Output Power: 4000
- Protocol / Network: Ethernet
- No. Of Channels: 4
from Digi International, Inc.
Adjustable power output from 100 mW to 1 W; up to 4 W EIRP (with 6 dB antenna) Digi's XTend-PKG RF modems provide everything you need for out-of-the-box serial cable replacement, enabling quick and inexpensive wireless connectivity of electronic devices across a broad range of applications. Simply... [See More]
- Operating Mode: Point-to-Point; Point-to-Multipoint
- Output Power: 100 to 1000
from Campbell Scientific, Inc.
The RF450 Spread Spectrum Radio is the latest addition to our line of wireless telemetry products —transmitting over distances up to 60 miles. The RF450 is a 900-megahertz, license-free radio specifically designed to work with Campbell Scientific CRBasic dataloggers (the CR800 series, CR1000,... [See More]
- Operating Mode: Point-to-Point
- No. Of Channels: 112
- Form Factor: Wall Mount