Desktop / Standalone Radio Modems
from AvaLAN Wireless Systems, Inc.
The AW2400iTR provides the same radio electronics as in the AW2400xTR, but in a convenient small low cost package for indoor applications. This robust and reliable product allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect... [See More]
- Form Factor: Desktop / Standalone
- Operating Mode: Point-to-Point (optional feature); Point-to-Multipoint (optional feature)
- Protocol / Network: Ethernet
- Output Power: 4000
from RainWise, Inc.
Rainwise offers a number of radio modem solutions. As each application has very different requirements, we request that you supply us with the details about your application. We are then able to configure the most reliable and cost effective solution for your application. Product Features. [See More]
- Form Factor: Desktop / Standalone
- Operating Mode: Point-to-Point
from Data Connect Enterprise, Inc.
The Data Connect SS920A is a 900MHz ISM Band Frequency Hopping Wireless Modem, that can be optimized for long distance communications of over 60 miles (100Km). The Data Connect SS920A radios offer the fastest communication over the longest distances. Data Connect ’s proprietary radio... [See More]
- Form Factor: Desktop / Standalone
- Operating Mode: Point-to-Point; Point-to-Multipoint
from Data-Linc Group
Data-Linc introduced the serial and I/O PlantLinc Family, developed for short-range in-plant to medium-range installations, in direct response to customer requests for a modem that could replace less reliable technologies with the same robust FHSS (Frequency Hopping Spread Spectrum) data transfer... [See More]
- Form Factor: Desktop / Standalone
from Campbell Scientific, Inc.
The RF416 spread spectrum transceiver has an operating frequency range of 2.45 to 2.46 GHz, which is used in many countries world-wide. The RF416 is a compact, rugged, low-cost transceiver intended for use in a variety of applications. The transceiver transmits at a power level of 60 mW and... [See More]
- Form Factor: Desktop / Standalone
- Output Power: 60
- Operating Mode: Point-to-Point
- No. Of Channels: 25
from AvaLAN Wireless Systems, Inc.
The AW900iTR allows you to build non-line-of-sight, point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900iTR radio... [See More]
- Form Factor: Desktop / Standalone
- Operating Mode: Point-to-Multipoint
- Protocol / Network: Ethernet
- Output Power: 4000
from Data-Linc Group
Connections. Antenna. Standard thread female SMA for optional external omni directional or yagi antennas. external omni directional or yagi antennas. Ethernet. 10/100 Base-T Auto-MDIX. Diagnostic port. RS232 DB9 Female or RS485-2-wire. Power 3-pin pluggable terminal block. Indicators. LAN. Link/Act. [See More]
- Form Factor: Desktop / Standalone
from Campbell Scientific, Inc.
The RF430, RF431, and RF432 radio modems are functionally the same as the RF401, RF411, and RF416 models, except for a change to their ports. The RF430-series radios have a USB port instead of the CS I/O port that the RF401-series radios have. The USB port makes it easier to connect to newer... [See More]
- Form Factor: Desktop / Standalone
- No. Of Channels: 25
- Operating Mode: Point-to-Point
from AvaLAN Wireless Systems, Inc.
AvaLAN ’s AW900F Industrial Wireless Ethernet and Serial Radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed, secure wireless networking at significantly lower cost. The AW900F radios include a built-in web browser interface for remote... [See More]
- Form Factor: Desktop / Standalone
- Operating Mode: Point-to-Point (optional feature); Point-to-Multipoint (optional feature)
- Protocol / Network: Ethernet
- Output Power: 1 to 1000
from Data-Linc Group
Data-Linc Group ’s wireless, license-free SRM6130 Serial Modem offers superior reliability, versatility and performance for wireless serial transmission. It offers an unsurpassed rated range of up to 15 miles (24 km) with line-of-sight and omni directional antennas, farther with Repeaters and/... [See More]
- Form Factor: Desktop / Standalone
- Output Power: 500 to 1000
from Campbell Scientific, Inc.
The RF411 spread-spectrum transceiver has an operating frequency range of 920 to 928 MHz, which is allocated to Australia/Israel. The RF411 is a compact, rugged, low-cost unit intended for use in a variety of applications. The transceiver transmits at a power level of 100 mW. It frequency-hops among... [See More]
- Form Factor: Desktop / Standalone
- Output Power: 100
- Operating Mode: Point-to-Point
- No. Of Channels: 25
from AvaLAN Wireless Systems, Inc.
The AW900FS is a secure industrial wireless Ethernet radio uses the latest in FHSS (Frequency Hopping Spread Spectrum) technology to deliver long range, high speed wireless networking with government validated data security. We have incorporated a hardware encryption module within our wireless... [See More]
- Form Factor: Desktop / Standalone
- Operating Mode: Point-to-Point (optional feature); Point-to-Multipoint (optional feature)
- Protocol / Network: Ethernet
- Output Power: 1000
from Data-Linc Group
Data-Linc ’s 900 MHz serial member of the SmartSpectrumTM Radio Modem Family, the SRM6030, offers a license-free serial modem with superior reliability, versatility and performance for wireless data communication. This latest version provides improved hardware, such as a faster processor,... [See More]
- Form Factor: Desktop / Standalone
- Output Power: 1000
from Campbell Scientific, Inc.
Located at base station computer, the RF310B Base Station serves as link to field stations and repeaters. This base station is compatible with Midland radios. It includes a 110/220 Vac to 12 Vdc transformer, RF310M modem, RS-232 port, internal mounts for an RF310-series transceiver, and 7026 cable. [See More]
- Form Factor: Desktop / Standalone
- Operating Mode: Point-to-Point
from Data-Linc Group
New Standard Set by High-Speed Modem Family ’s First Release, the HSM800E – High Speed AND Long Range. DATA-LINC is known for providing products with unique features that set it apart from other modem manufacturers. The introduction of the first member of our high-speed modem family, the... [See More]
- Form Factor: Desktop / Standalone
- Features: PoE Ready
- Operating Mode: Point-to-Multipoint
from Data-Linc Group
Channel Functions. Analog. 0-20ma, 4-20mA or 0-10 VDC, 24VDC max. loop voltage, 12 bit resolution. Self-powered outputs. Discrete Input. Dry contact closure. Discrete Output. Open collector (sink to ground), 100mA per channel, 12-24VDC. Connections. Antenna. Standard thread female SMA for optional... [See More]
- Form Factor: Desktop / Standalone
- Output Power: 1000