Point-to-Multipoint Radio Modems

6 Results
Digi XBee-PRO® 900HP RF Modems
from Digi International, Inc.

Digi's XBee-PRO 900HP RF modems can be configured in minutes to provide reliable serial cable replacement between many different types of electronic devices. These modems utilize the XBee-PRO 900HP 900 MHz RF Module in an enclosure with interface options that include RS-232, RS-485, USB and Ethernet... [See More]

  • Operating Mode: Point-to-Point; Point-to-Multipoint
  • Output Power: 251
Wireless Modem -- SS920A
from Data Connect Enterprise, Inc.

The Data Connect SS920A is a 900MHz ISM Band Frequency Hopping Wireless Modem, that can be optimized for long distance communications of over 60 miles (100Km). The Data Connect SS920A radios offer the fastest communication over the longest distances. Data Connect ’s proprietary radio... [See More]

  • Operating Mode: Point-to-Point; Point-to-Multipoint
  • Form Factor: Desktop / Standalone
5.8 GHz Outdoor 300 Mbps Wireless Ethernet Access Point Radio -- AW58300HTA
from AvaLAN Wireless Systems, Inc.

The AW58300HTA high speed Ethernet radio serves as an access point (master) in point to multipoint line of sight connections in combination with one or more AW58300HTS Subscriber Units (clients). The combination is used to link “fringe ” IP devices such as video surveillance cameras... [See More]

  • Operating Mode: Point-to-Multipoint
  • Output Power: 1000
  • Protocol / Network: Ethernet
  • No. Of Channels: 2
High-Speed 802.11b/g/n Modem
from Data-Linc Group

New Standard Set by High-Speed Modem Family ’s First Release, the HSM800E – High Speed AND Long Range. DATA-LINC is known for providing products with unique features that set it apart from other modem manufacturers. The introduction of the first member of our high-speed modem family, the... [See More]

  • Operating Mode: Point-to-Multipoint
  • Features: PoE Ready
  • Form Factor: Desktop / Standalone
Digi XBee® SX RF Modems
from Digi International, Inc.

When you need to punch through noisy environments and cover long distances, Digi XBee SX 1-Watt 900 MHz RF modems provide a combination reliability and redundancy for integrators building low-power, mission-critical wireless systems. With interface options including RS232/485 or Digital/ Analog I/O,... [See More]

  • Operating Mode: Point-to-Point; Point-to-Multipoint
  • Output Power: 1000
900 MHz Indoor Wireless Ethernet Radio -- AW900iTR
from AvaLAN Wireless Systems, Inc.

The AW900iTR allows you to build non-line-of-sight, point-to-multipoint wireless Ethernet connections that link "fringe" IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale devices, digital signage or industrial control devices. The AW900iTR radio... [See More]

  • Operating Mode: Point-to-Multipoint
  • Protocol / Network: Ethernet
  • Form Factor: Desktop / Standalone
  • Output Power: 4000