Board Radio Modems

9 Results
Bluetooth including 4.0 Low Energy HCI Modules for OEM’s -- RB2001
from Radicom Research, Inc.

Radicom Research ’s RB2001 Bluetooth modules are based on CSR ’s latest Host Controller Interface (HCI) solution. The RB2001 provides a fully qualified Bluetooth V4.0 system for data and voice communications. The RB2001 Bluetooth modules are controlled via CSR ’s Host Controller... [See More]

  • Form Factor: Board
2.4GHz Low Power Radio -- RM003
from Connect Tech Inc.

2.4 GHz frequency hopping spread spectrum technology [See More]

  • Form Factor: Board
Bluetooth® 4.0 Low Energy (BLE) Modules for OEM -- RB1000
from Radicom Research, Inc.

Radicom Research ’s Embedded RB1000 and RB1000HM are single-mode Bluetooth ® modules designed to meet the emerging Bluetooth 4.0 standards for OEM applications. These embedded Bluetooth 4.0 modules integrate the entire profiles, applications, radio and Bluetooth protocol stack, so external... [See More]

  • Form Factor: Board
Bluetooth® 4.0 Low Energy (BLE) Modules for OEM -- RB1000HM
from Radicom Research, Inc.

Radicom Research ’s Embedded RB1000 and RB1000HM are single-mode Bluetooth ® modules designed to meet the emerging Bluetooth 4.0 standards for OEM applications. These embedded Bluetooth 4.0 modules integrate the entire profiles, applications, radio and Bluetooth protocol stack, so external... [See More]

  • Form Factor: Board
Embedded Bluetooth® Modules -- RB730
from Radicom Research, Inc.

Radicom Research ’s RB730 and 730SD (Shielded) are Bluetooth modules featuring Human Interface Device (HID) support. Based on Broadcom BCM20730 Bluetooth chipset, the modules integrate with PCB antennas, serial EEPROMs, crystals and components for built-in switching regulators to reduce... [See More]

  • Form Factor: Board
Embedded Bluetooth® Modules for OEM's -- RB4000
from Radicom Research, Inc.

Radicom Research ’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM ’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple solution for wireless point-to-point communications. The RB4000 series are Class... [See More]

  • Form Factor: Board
  • Operating Mode: Point-to-Point
Embedded Bluetooth® Modules for OEM's -- RB4000HM
from Radicom Research, Inc.

Radicom Research ’s RB4000 and RB4000HM Bluetooth modules are designed to meet OEM ’s needs of embedding short-range wireless data connectivity to their products. The RB4000 family offers a quick and simple solution for wireless point-to-point communications. The RB4000 series are Class... [See More]

  • Form Factor: Board
  • Operating Mode: Point-to-Point
OEM USB WiFi Modules -- WiFiHU-a
from Radicom Research, Inc.

The Radicom Research WiFiHU series is a secure WiFi module that easily adds WiFi connectivity to virtually any processor-based device. The module is IEEE802.11 b/g/n ™ compatible with a USB2.0 interface. With reliable transmissions, protocol stack and use of 1TX/2RX MIMO antenna technology,... [See More]

  • Form Factor: Board
UART / SPI Interfaces WiFi 802.11b/g/n Modules for OEM’s -- RW8200
from Radicom Research, Inc.

Radicom Research's RW8200 Embedded WiFi Module supports Serial, SPI and optional USB interfaces. It integrates an ARM Cortex-M3 host processor, Broadcom's Wireless Internet Connectivity for Embedded Devices (WICED) supported WiFi chipset, RF front end, clocks and on- board antennas or U.FL... [See More]

  • Form Factor: Board