Ceiling / Wall Mount Radio Modems

9 Results
900 MHz Outdoor Wireless Ethernet Panel -- AW900xTP
from AvaLAN Wireless Systems, Inc.

The AW900xTP features our popular xTR series radio technology integrated with a high gain 12.5 dBi flat panel antenna. It provides a rugged, weatherproof and easily mounted combination package for those applications that can benefit from the increased range and decreased interference that a... [See More]

  • Form Factor: Wall Mount
  • Operating Mode: Point-to-Multipoint
  • Protocol / Network: Ethernet
  • Output Power: 2500
Point-to-Point Wireless Analog and Digital I/O Signal Bridge -- VWB2000 Series
from Acromag, Inc.

The Acromag VWB2000 wireless I/O system provides a simple solution to reproduce an analog, discrete, or Modbus® signal at a remote location. This point-to-point wireless bridge is enclosed in a rugged, weather-tight housing to meet the demands of industrial installations. Acromag's wireless bridge... [See More]

  • Form Factor: Wall Mount
  • Operating Mode: Point-to-Point
  • Protocol / Network: Wireless Radio
  • Data Rate: 1.20E-6 to 5.76E-5
900-MHz, 1-W Spread-Spectrum Radio -- RF450
from Campbell Scientific, Inc.

The RF450 Spread Spectrum Radio is the latest addition to our line of wireless telemetry products —transmitting over distances up to 60 miles. The RF450 is a 900-megahertz, license-free radio specifically designed to work with Campbell Scientific CRBasic dataloggers (the CR800 series, CR1000,... [See More]

  • Form Factor: Wall Mount
  • No. Of Channels: 112
  • Operating Mode: Point-to-Point
900 MHz Outdoor Wireless Ethernet Radio -- AW900xTR
from AvaLAN Wireless Systems, Inc.

The AW900xTR is a robust and reliable product that allows you to build non-line-of-sight, point-to-point and point-to-multipoint wireless Ethernet connections that connect “fringe ” IP devices, including IP access control readers, remote printers, remote PCs, VoIP phones, point-of-sale... [See More]

  • Form Factor: Wall Mount
  • Operating Mode: Point-to-Multipoint
  • Protocol / Network: Ethernet
  • Output Power: 4000
Midland UHF Radio -- RF312
from Campbell Scientific, Inc.

The RF312 is a Midland UHF transceiver that supports the 440 to 470 MHz frequency range. This rugged transceiver can support up to 254 dataloggers on a single frequency. Each station can transmit up to 25 miles line-of-sight, and each station can act as a repeater to extend the transmission distance... [See More]

  • Form Factor: Wall Mount
  • Operating Mode: Point-to-Point
FIPS 140-2 High Security 2.4 GHz Outdoor Wireless Ethernet Radio -- AW2400S
from AvaLAN Wireless Systems, Inc.

The AW2400S is designed for point-to-multipoint wireless networks that require FIPS 140-2 Level 2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control units. It may be configured as an Access Point master or a Subscriber Unit... [See More]

  • Form Factor: Wall Mount
  • Operating Mode: Point-to-Point (optional feature); Point-to-Multipoint (optional feature)
  • Protocol / Network: Ethernet
  • Output Power: 800 to 1700
Radio Modem -- RF500M
from Campbell Scientific, Inc.

This radio modem is for PakBus networks with UHF/VHF radios. The versatile RF500M can serve as a field modem connected to a PakBus datalogger, as a standalone repeater not connected to a datalogger, or as a base-station modem connected to a computer. It works with our RF310-series radios, our... [See More]

  • Form Factor: Wall Mount
  • Operating Mode: Point-to-Point
FIPS 140-2 High Security 900 MHz Outdoor Wireless Ethernet Radio -- AW900S
from AvaLAN Wireless Systems, Inc.

The AW900S is designed for point-to-multipoint wireless networks that require FIPS 140-2 security to connect "fringe" IP devices such as access control readers, surveillance cameras or industrial command and control units. It may be configured as an Access Point master or a Subscriber Unit client. [See More]

  • Form Factor: Wall Mount
  • Operating Mode: Point-to-Point (optional feature); Point-to-Multipoint (optional feature)
  • Protocol / Network: Ethernet
  • Output Power: 800 to 1700
RF Base Station -- RF232A
from Campbell Scientific, Inc.

The RF232A includes a 110/220 Vac to 12 Vdc transformer, RF95A modem, RS-232 port, and internal mount for a radio. The RF232A is always located at the base station computer and serves as a link to field stations and repeaters. The RF232A is backward compatible with DRL RF systems; it is NOT... [See More]

  • Form Factor: Wall Mount