-Y CMM Probes

3 Results
L100 Laser Scanner
from Nikon Metrology

The L100 CMM laser scanner offers the best possible combination of speed, accuracy and ease-of-use. Suited for both surface and feature measurement, the L100 quickly delivers accurate data and insightful part-to-CAD comparison reports even on shiny or multi-material surfaces.The L100 is ideal to... [See More]

  • Axes: +X; -X; +Y; -Y; +Z; -Z
  • Mounting: Vertical; Motorized Index Probe Head
  • Probe Type: Proximity
  • Measuring Range:: 100.0
Ultra Precision Compact Touch Probe -- RC-K3E
from Metrol Co., Ltd.

Features. ・ 2.4GHz, resistant to noise. ・ 1 µm repeatability. ・ φ40 compact design. Metrol ’s wireless Touch probe uses self-developed “New radio transmission system ” which is designed for highly reliable, noise resistant transmission, unlike... [See More]

  • Axes: +X; -X; +Y; -Y; +Z
  • Mounting: Vertical
  • Probe Type: Touch-Trigger
  • Repeatability: 1
LC15Dx Laser Scanner
from Nikon Metrology

Thanks to the most advanced laser scanner technology, the LC15Dx is closing the gap with tactile probe accuracy. In tests comparable to ISO 10360 the LC15Dx achieved the accuracy expected when using a CMM with a tactile probe. Nikons unique ESP3 technology maintains accuracy, speed and data quality... [See More]

  • Axes: +X; -X; +Y; -Y; +Z; -Z
  • Mounting: Vertical
  • Probe Type: Proximity
  • Measuring Range:: 15.0