Touch-Trigger (Discrete Point) Probe CMM Probes

9 Results
5-axis Touch-trigger System -- PH20
from Renishaw

Unlike conventional touch-trigger measurement methods which rely on speeding up the motion of the CMM's 3 axes to measure quickly, PH20 utilises the head motion technology developed for the multi-award winning REVO system to minimise the dynamic errors of the CMM at higher measurement speeds. PH20's... [See More]

  • Probe Type: Touch-Trigger
Module-changing Probe -- TP200
from Renishaw

A compact, module-changing probe that uses strain-gauge mechanisms for higher accuracy and longer life than kinematic touch-trigger probes. The TP200 system components are: TP200 or TP200B probe body (the TP200B is a variant with increased vibration tolerance). TP200 stylus module - choice of fixed... [See More]

  • Probe Type: Touch-Trigger
  • Sensor Type: Kinematic
Touch Trigger Probes -- TP20
from Renishaw

The TP20 is a compact 5-way, or 6-way, kinematic touch-trigger probe system. The two-piece design, comprising probe body and detachable stylus module(s), connected using a highly repeatable magnetic kinematic coupling. This provides the facility to change stylus configurations either manually or... [See More]

  • Probe Type: Touch-Trigger
  • Sensor Type: Kinematic
Touch-Trigger CMM Sensor -- RST-P
from Carl Zeiss Industrial Metrology, LLC

Precision in all probing directions. Thanks to a unique combination of technical features, the RST-P touch-trigger sensor enables a wide range of applications and delivers high precision in all probing directions. Product Overview. This sensor is known for its fast and dynamic capture of measurement... [See More]

  • Probe Type: Touch-Trigger
  • Sensor Type: Piezoelectric
  • Mounting: Vertical; Articulating
Ultra Precision Compact Touch Probe -- RC-K3E
from Metrol Co., Ltd.

Features. ・ 2.4GHz, resistant to noise. ・ 1 µm repeatability. ・ φ40 compact design. Metrol ’s wireless Touch probe uses self-developed “New radio transmission system ” which is designed for highly reliable, noise resistant transmission, unlike... [See More]

  • Probe Type: Touch-Trigger
  • Axes: +X; -X; +Y; -Y; +Z
  • Mounting: Vertical
  • Repeatability: 1
Tool Touch Probes -- TT 160
from DR. JOHANNES HEIDENHAIN GmbH

Tool measurement on the machine shortens non-productive times, increases machining accuracy and reduces scrapping and reworking of machined parts. With the tactile TT touch probes and the contact-free TL laser systems, HEIDENHAIN offers two completely different possibilities for tool measurement. [See More]

  • Probe Type: Touch-Trigger
  • Stylus Force: 102 to 816
  • Repeatability: 1
  • Connector: Cable or Radio/IR Transmission
Workpiece Touch Probes -- TS 220
from DR. JOHANNES HEIDENHAIN GmbH

The stylus of a TS three-dimensional touch trigger probe is deflected upon contact with a workpiece surface. This releases a trigger signal in the TS that is transmitted to the control either through a cable (TS 220 and TS 230) or as an infrared light signal (TS 7xx, TS 6xx, TS 4xx). The control... [See More]

  • Probe Type: Touch-Trigger
  • Stylus Force: 102 to 816
  • Repeatability: 1
  • Connector: Cable
Workpiece Touch Probes -- TS 249
from DR. JOHANNES HEIDENHAIN GmbH

The stylus of a TS three-dimensional touch trigger probe is deflected upon contact with a workpiece surface. This releases a trigger signal in the TS that is transmitted to the control either through a cable (TS 220 and TS 230) or as an infrared light signal (TS 7xx, TS 6xx, TS 4xx). The control... [See More]

  • Probe Type: Touch-Trigger
  • Stylus Force: 71 to 714
  • Repeatability: 1
  • Connector: Cable
Workpiece Touch Probes -- TS 260
from DR. JOHANNES HEIDENHAIN GmbH

The stylus of a TS three-dimensional touch trigger probe is deflected upon contact with a workpiece surface. This releases a trigger signal in the TS that is transmitted to the control either through a cable (TS 220 and TS 230) or as an infrared light signal (TS 7xx, TS 6xx, TS 4xx). The control... [See More]

  • Probe Type: Touch-Trigger
  • Stylus Force: 102 to 816
  • Repeatability: 1
  • Dimensions: 40mm diameter