-Z CMM Probes
from Nikon Metrology
The L100 CMM laser scanner offers the best possible combination of speed, accuracy and ease-of-use. Suited for both surface and feature measurement, the L100 quickly delivers accurate data and insightful part-to-CAD comparison reports even on shiny or multi-material surfaces.The L100 is ideal to... [See More]
- Axes: +X; -X; +Y; -Y; +Z; -Z
- Mounting: Vertical; Motorized Index Probe Head
- Probe Type: Proximity
- Measuring Range:: 100.0
from Nikon Metrology
Thanks to the most advanced laser scanner technology, the LC15Dx is closing the gap with tactile probe accuracy. In tests comparable to ISO 10360 the LC15Dx achieved the accuracy expected when using a CMM with a tactile probe. Nikons unique ESP3 technology maintains accuracy, speed and data quality... [See More]
- Axes: +X; -X; +Y; -Y; +Z; -Z
- Mounting: Vertical
- Probe Type: Proximity
- Measuring Range:: 15.0
from Nikon Metrology
LC60Dx single line scanner brings laser scanning in the accuracy range of tactile measurement, while capturing 75,000 measurement points a second. Equipped with powerful CMOS technology, the all-digital scanner automatically digitizes the complete geometry of parts covering features and surfaces in... [See More]
- Axes: +X; -X; +Y; -Y; +Z; -Z
- Mounting: Vertical
- Probe Type: Proximity
- Measuring Range:: 60.0
from Nikon Metrology
The multi-laser XC65Dx laser scanner captures all 3D details of features, edges, pockets, ribs and freeform surfaces in a single scan. Its entirely digital 3D digitizing operation boosts scanning frequency and drives smart laser intensity adaptation to scan any surface without user interaction. Key... [See More]
- Axes: +X; -X; +Y; -Y; +Z; -Z
- Mounting: Motorized Index Probe Head
- Probe Type: Proximity
- Measuring Range:: 65.0