Proximity (Noncontact) Probe CMM Probes
from Renishaw
Multi-sensor 5-axis measurement system. The REVO system uses synchronised motion and 5-axis measurement technology to minimise the dynamic effects of CMM motion at ultra high measurement speeds. This is achieved by letting the REVO-2 head do the fast demanding motion while the CMM moves in a linear... [See More]
- Probe Type: Proximity
from Nikon Metrology
The L100 CMM laser scanner offers the best possible combination of speed, accuracy and ease-of-use. Suited for both surface and feature measurement, the L100 quickly delivers accurate data and insightful part-to-CAD comparison reports even on shiny or multi-material surfaces.The L100 is ideal to... [See More]
- Probe Type: Proximity
- Axes: +X; -X; +Y; -Y; +Z; -Z
- Mounting: Vertical; Motorized Index Probe Head
- Measuring Range:: 100.0
from Carl Zeiss Industrial Metrology, LLC
Maximum Dynamic and Precision. More powerful, faster and more accurate – the CSC sensor establishes a new standard for continuous articulating units and is thus ideal for the volume measurement demands of complex car body parts. Product Overview. Optical and contact sensors must be optimally... [See More]
- Probe Type: Proximity
- Features: Detachable Stylus Module
- Mounting: Horizontal
from Nikon Metrology
Thanks to the most advanced laser scanner technology, the LC15Dx is closing the gap with tactile probe accuracy. In tests comparable to ISO 10360 the LC15Dx achieved the accuracy expected when using a CMM with a tactile probe. Nikons unique ESP3 technology maintains accuracy, speed and data quality... [See More]
- Probe Type: Proximity
- Axes: +X; -X; +Y; -Y; +Z; -Z
- Mounting: Vertical
- Measuring Range:: 15.0
from Carl Zeiss Industrial Metrology, LLC
Spotlight on two dimensions. The complexity of test pieces today is so extensive that contact or optical sensors alone are no longer sufficient. With the ViSCAN 2D optical probe, it is now possible to perform touch and optical measurements on one machine. Product Overview. The hallmark of ViScan is... [See More]
- Probe Type: Proximity
- Mounting: Vertical; Articulating
from Nikon Metrology
LC60Dx single line scanner brings laser scanning in the accuracy range of tactile measurement, while capturing 75,000 measurement points a second. Equipped with powerful CMOS technology, the all-digital scanner automatically digitizes the complete geometry of parts covering features and surfaces in... [See More]
- Probe Type: Proximity
- Axes: +X; -X; +Y; -Y; +Z; -Z
- Mounting: Vertical
- Measuring Range:: 60.0
from Carl Zeiss Industrial Metrology, LLC
Keen eyes in car body measurement. Quality assurance in car body construction is among the most complex jobs in metrology. EagleEye navigator is based on a completely new optical measuring technology that precisely meets these demands. Product Overview. Automobile manufacturing requires measurements... [See More]
- Probe Type: Proximity
- Mounting: Vertical; Articulating