CNC / Machine Tool Applications CMM Probes

7 Results
Tool Touch Probes -- TT 160
from DR. JOHANNES HEIDENHAIN GmbH

Tool measurement on the machine shortens non-productive times, increases machining accuracy and reduces scrapping and reworking of machined parts. With the tactile TT touch probes and the contact-free TL laser systems, HEIDENHAIN offers two completely different possibilities for tool measurement. [See More]

  • Probe Type: Touch-Trigger
  • Stylus Force: 102 to 816
  • Repeatability: 1
  • Connector: Cable or Radio/IR Transmission
Ultra Precision Compact Touch Probe -- RC-K3E
from Metrol Co., Ltd.

Features. ・ 2.4GHz, resistant to noise. ・ 1 µm repeatability. ・ φ40 compact design. Metrol ’s wireless Touch probe uses self-developed “New radio transmission system ” which is designed for highly reliable, noise resistant transmission, unlike... [See More]

  • Probe Type: Touch-Trigger
  • Axes: +X; -X; +Y; -Y; +Z
  • Mounting: Vertical
  • Repeatability: 1
Workpiece Touch Probes -- TS 220
from DR. JOHANNES HEIDENHAIN GmbH

The stylus of a TS three-dimensional touch trigger probe is deflected upon contact with a workpiece surface. This releases a trigger signal in the TS that is transmitted to the control either through a cable (TS 220 and TS 230) or as an infrared light signal (TS 7xx, TS 6xx, TS 4xx). The control... [See More]

  • Probe Type: Touch-Trigger
  • Stylus Force: 102 to 816
  • Repeatability: 1
  • Connector: Cable
Workpiece Touch Probes -- TS 249
from DR. JOHANNES HEIDENHAIN GmbH

The stylus of a TS three-dimensional touch trigger probe is deflected upon contact with a workpiece surface. This releases a trigger signal in the TS that is transmitted to the control either through a cable (TS 220 and TS 230) or as an infrared light signal (TS 7xx, TS 6xx, TS 4xx). The control... [See More]

  • Probe Type: Touch-Trigger
  • Stylus Force: 71 to 714
  • Repeatability: 1
  • Connector: Cable
Workpiece Touch Probes -- TS 260
from DR. JOHANNES HEIDENHAIN GmbH

The stylus of a TS three-dimensional touch trigger probe is deflected upon contact with a workpiece surface. This releases a trigger signal in the TS that is transmitted to the control either through a cable (TS 220 and TS 230) or as an infrared light signal (TS 7xx, TS 6xx, TS 4xx). The control... [See More]

  • Probe Type: Touch-Trigger
  • Stylus Force: 102 to 816
  • Repeatability: 1
  • Dimensions: 40mm diameter
Workpiece Touch Probes -- TS 440
from DR. JOHANNES HEIDENHAIN GmbH

The stylus of a TS three-dimensional touch trigger probe is deflected upon contact with a workpiece surface. This releases a trigger signal in the TS that is transmitted to the control either through a cable (TS 220 and TS 230) or as an infrared light signal (TS 7xx, TS 6xx, TS 4xx). The control... [See More]

  • Probe Type: Touch-Trigger
  • Stylus Force: 71 to 714
  • Repeatability: 1
  • Connector: IR Transmission
Workpiece Touch Probes -- TS 460
from DR. JOHANNES HEIDENHAIN GmbH

The stylus of a TS three-dimensional touch trigger probe is deflected upon contact with a workpiece surface. This releases a trigger signal in the TS that is transmitted to the control either through a cable (TS 220 and TS 230) or as an infrared light signal (TS 7xx, TS 6xx, TS 4xx). The control... [See More]

  • Probe Type: Touch-Trigger
  • Stylus Force: 102 to 816
  • Repeatability: 1
  • Dimensions: 40mm diameter