Displacement Measuring Probe CMM Probes
from Carl Zeiss Industrial Metrology, LLC
All systems go for active scanning. The line of active VAST sensors plays a major role in all metrology applications that demand maximum precision with large stylus configurations. VAST XT gold provides the foundation for entry into the world of active scanning technology. Product Overview. VAST XT... [See More]
- Probe Type: Displacement
- Mounting: Vertical
from Carl Zeiss Industrial Metrology, LLC
Scanning done differently. VAST XXT allows high-accuracy scanning on the RDS articulating probe holder. Product Overview. There are a large number of measuring applications that can benefit from the flexibility of an articulating probe holder combined with scanning capability. VAST XXT is ideal for... [See More]
- Probe Type: Displacement
- Features: Detachable Stylus Module
- Mounting: Vertical; Articulating
from Carl Zeiss Industrial Metrology, LLC
Peak scanning performance guaranteed. The active scanning sensor offers higher dynamics through optimized moving masses and higher rigidity resulting from optimized joints. Product Overview. VAST gold is the ideal sensor for contact scanning and single-point measurements with long styli up to 800 mm... [See More]
- Probe Type: Displacement
- Mounting: Vertical
from Carl Zeiss Industrial Metrology, LLC
Scoring points with speed. Thanks to the integrated rotary axis, the new VAST XTR gold probe always positions the stylus in the direction of the feature being measured, maneuvers effortlessly through gaps and thus gets wherever it is needed. Product Overview. VAST XTR gold is based on the VAST XT... [See More]
- Probe Type: Displacement
- Mounting: Vertical
from Carl Zeiss Industrial Metrology, LLC
Precision in all probing directions. Thanks to a unique combination of technical features, the XDT multi-point sensor enables a wide range of applications and delivers high precision in all probing directions. Product Overview. There are many instances when users require the flexibility of an... [See More]
- Probe Type: Displacement
- Mounting: Vertical; Articulating