Continuously Variable Adjustable Speed Drives
from Voith Turbo Inc.
Type RW consists of the following components: hydrodynamic variable-speed coupling with lockup clutch, hydrodynamic torque converter, hydrodynamic brake and superimposing planetary gear Owing to the starting and control characteristics of the vrible-speed coupling, type RW is used when a... [See More]
- Drive Type: Gear Drives / Differentials
- Motor Power: 1340 to 67011
- Speed Variation: 0.1 to 1.0
- Shaft Orientation: In-line
from Zero-Max
Zero-Max is a mechanical adjustable speed drive. Five sizes provide constant torque of 12 to 200 inch pounds throughout the speed range. The speed range is infinitely adjustable from 0 to 1/4 of the input speed under full rated load. This is generally stated as 0-400 RPM under full rated load... [See More]
- Drive Type: Zero-Max® Adjustable Speed Drives
- Shaft Speed: 0.0 to 400
- Speed Variation: 4.0
- Output Torque: 12
from Conic Systems
Conic's RA is a patented speed adjusting and phase shifting differential that replaces right angle, planetary differential gearboxes. It combines zero-backlash harmonic gearing with a precision spiral bevel, right angle gearbox. It is available in 1:1 and 2:1 reduction ratios with reversing and... [See More]
- Drive Type: Gear Drives / Differentials
- Output Torque: 292 to 3150
- Speed Variation: 1.0 to 5.0
- Shaft Orientation: RightAngle
from Voith Turbo Inc.
The most compact type of the variable planetary gear Vorecon consists of the main components hydrodynamic torque converter, fixed planetary gear and revolving planetary gear. By adjusting the torque converter guide vanes, the speed of the driven machine can be controlled precisely and dynamically. [See More]
- Drive Type: Gear Drives / Differentials
- Motor Power: 1340 to 67011
- Speed Variation: 0.6 to 1.1
- Shaft Orientation: In-line
from Conic Systems
The Conic SM is a 1:1 shaft mount harmonic differential for precision rotary positioning and speed trimming. It can replace planetary gearboxes and helical gearing for offers 360 ° continuous adjustment a features a low backlash back-to-back harmonic gear set. We offer standard units but can... [See More]
- Drive Type: Gear Drives / Differentials
- Output Torque: 186 to 2575
- Speed Variation: 1.0 to 5.0
- Shaft Orientation: In-line