Integrated Gears Adjustable Speed Drives
from Stock Drive Products & Sterling Instrument - SDP/SI
2:1 Miniature Right Angle Helical Gear Drive with 2 Output shafts [See More]
- Drive Type: Gear Drives / Differentials
- Shaft Orientation: RightAngle
- Shaft Speed: 1800
- Gear Ratio: 2.0
from Stock Drive Products & Sterling Instrument - SDP/SI
1:1 Minature Right Angle Helical Gear Drive With, 1 Output Shaft. [See More]
- Drive Type: Gear Drives / Differentials
- Shaft Orientation: RightAngle
- Shaft Speed: 1800
- Gear Ratio: 1.0
from Caterpillar Oil & Gas
Your operation depends on the power driving it. And your transmission is as crucial to your power solution as the engine. Cat transmissions are proven in the oil and gas industry and widely known for their exceptional power, leading durability, ease of operation, and shifting options. Ideal... [See More]
- Shaft Speed: 2100
- Motor Power: 600
- Output Torque: 24300
- Gear Ratio: ? to 4.4
from Voith Turbo Inc.
Step-down gear for low-speed driven machines. The coupling is fitted with a helical reduction gear on the output side. By adding a hydrodynamic brake (optional) with a appropriate braking torque characteristic, the heavy masses of the driven machine can be rapidly decelerated. Benefits: Robust... [See More]
- Drive Type: Gear Drives / Differentials
- Output Shaft Position: Horizontal
- Shaft Orientation: Offset Parallel
- Mounting: Base
from Conic Systems
Conic's RA is a patented speed adjusting and phase shifting differential that replaces right angle, planetary differential gearboxes. It combines zero-backlash harmonic gearing with a precision spiral bevel, right angle gearbox. It is available in 1:1 and 2:1 reduction ratios with reversing and... [See More]
- Drive Type: Gear Drives / Differentials
- Output Torque: 292 to 3150
- Speed Variation: 1.0 to 5.0
- Shaft Orientation: RightAngle
from Durst
Features. Cast Iron and Aluminum Housings. Optional Shifting (pneumatic, hydraulic, mechanical). Optional Disconnects. Optional Differentials. Lube systems available. Optional Inputs (mechanical, hydraulics). Yokes & Flanges (optional). Gearing (helical, spur). Tapered Roller Bearings (ball... [See More]
- Drive Type: Gear Drives / Differentials (optional feature); Hydraulic (optional feature)
- Output Torque: 1500 to 132000
- Speed Variation: 1.0 to 24.0
- Mounting: Flange; Yokes
from Caterpillar Oil & Gas
Your operation depends on the power driving it. And your transmission is as crucial to your power solution as the engine. Cat transmissions are proven in the oil and gas industry and widely known for their exceptional power, leading durability, ease of operation, and shifting options. Ideal... [See More]
- Shaft Speed: 2100
- Motor Power: 800
- Output Torque: 32400
- Gear Ratio: 0.6 to 5.7
from Voith Turbo Inc.
Geared variable-speed coupling for low-speed driven machines with high inertia. This type of turbo coupling is fitted with a bevel gear on the output side. By adding a hydrodynamic brake (optional) with a appropriate braking torque characteristic, the heavy masses of the driven machine can be... [See More]
- Drive Type: Gear Drives / Differentials
- Output Shaft Position: VerticalUp
- Shaft Orientation: RightAngle
- Mounting: Base
from Conic Systems
The Conic SM is a 1:1 shaft mount harmonic differential for precision rotary positioning and speed trimming. It can replace planetary gearboxes and helical gearing for offers 360 ° continuous adjustment a features a low backlash back-to-back harmonic gear set. We offer standard units but can... [See More]
- Drive Type: Gear Drives / Differentials
- Output Torque: 186 to 2575
- Speed Variation: 1.0 to 5.0
- Shaft Orientation: In-line
from Durst
Features. Cast Iron and Aluminum Housings. Optional Shifting (pneumatic, hydraulic, mechanical). Optional Disconnects. Optional Differentials. Lube systems available. Optional Inputs (mechanical, hydraulics). Yokes & Flanges (optional). Gearing (helical, spur). Tapered Roller Bearings (ball... [See More]
- Drive Type: Gear Drives / Differentials (optional feature); Hydraulic (optional feature)
- Output Torque: 1500 to 120000
- Speed Variation: 1.0 to 24.0
- Mounting: Flange; Yokes
from Caterpillar Oil & Gas
Your operation depends on the power driving it. And your transmission is as crucial to your power solution as the engine. Cat transmissions are proven in the oil and gas industry and widely known for their exceptional power, leading durability, ease of operation, and shifting options. Ideal... [See More]
- Shaft Speed: 1900
- Motor Power: 2300
- Output Torque: 79872
- Gear Ratio: 1.0 to 3.3
from Voith Turbo Inc.
The coupling is direct driven and adapted to the required speed of the driven machine by the step-up gear located at the output side of the coupling. Suitable for high outputs at extremely high speeds. Benefits: High powers at very high speeds. High gear ratio. Design to API Standard possible. [See More]
- Drive Type: Gear Drives / Differentials
- Shaft Orientation: Offset Parallel
- Motor Power: 67011
- Output Shaft Position: Horizontal
from Durst
Torque converter driven transmission. Single or 2-speed. Solenoid operated control valve. Drop-in replacement for C6 transmissions. Important safety features added [See More]
- Drive Type: Hydraulic (optional feature)
- Output Torque: 4800
- Speed Variation: 1.0 to 1.5
- Motor Power: 115
from Caterpillar Oil & Gas
Your operation depends on the power driving it. And your transmission is as crucial to your power solution as the engine. Cat transmissions are proven in the oil and gas industry and widely known for their exceptional power, leading durability, ease of operation, and shifting options. Ideal... [See More]
- Shaft Speed: 2100
- Motor Power: 1200
- Output Torque: 53064
- Gear Ratio: 1.0 to 6.2
from Voith Turbo Inc.
A step up gear is integrated both at the input and the output side. The coupling is suitable for particularly high output speeds. Benefits: Very high output speeds. High output at high speeds. High gear ratio. API designs available [See More]
- Drive Type: Gear Drives / Differentials
- Shaft Orientation: Offset Parallel
- Motor Power: 53609
- Output Shaft Position: Horizontal
from Durst
On-the-go shifting. Standard and optional valve bodies provide controls tailored to customers application requirements. Available in Single Speed, 2-Speed, and optional 4-Speed. Available in multiple ratios and configurations [See More]
- Drive Type: Hydraulic (optional feature); Mechanical
- Shaft Speed: 3000
- Speed Variation: 1.0 to 2.5
- Output Torque: 6300
from Caterpillar Oil & Gas
Your operation depends on the power driving it. And your transmission is as crucial to your power solution as the engine. Cat transmissions are proven in the oil and gas industry and widely known for their exceptional power, leading durability, ease of operation, and shifting options. TH55-E70... [See More]
- Shaft Speed: 1900
- Motor Power: 3300
- Output Torque: 112200
- Gear Ratio: 1.0 to 6.2
from Voith Turbo Inc.
A combination of a high-performance gearbox and a variable-speed coupling with high power density; step-up gearing. Modular design; functionally associated components are designed as modules and have standardised interfaces for other modules. Benefits: Increased technical flexibility. Improved... [See More]
- Drive Type: Gear Drives / Differentials
- Shaft Orientation: Offset Parallel
- Motor Power: 402 to 29485
- Output Shaft Position: Horizontal
from Durst
Four speed transmission option. On-the-go shifting. Standard and optional valve bodies provide controls tailored to customers application requirements. In-line configuration offers design flexibility [See More]
- Drive Type: Hydraulic (optional feature); Mechanical
- Shaft Speed: 2200 to 3000
- Speed Variation: -1.0 to 1.0
- Output Torque: 4800