Reversible Adjustable Speed Drives
from Conic Systems
Conic's RA is a patented speed adjusting and phase shifting differential that replaces right angle, planetary differential gearboxes. It combines zero-backlash harmonic gearing with a precision spiral bevel, right angle gearbox. It is available in 1:1 and 2:1 reduction ratios with reversing and... [See More]
- Drive Type: Gear Drives / Differentials
- Output Torque: 292 to 3150
- Speed Variation: 1.0 to 5.0
- Shaft Orientation: RightAngle
from Zero-Max
Zero-Max is a mechanical adjustable speed drive. Five sizes provide constant torque of 12 to 200 inch pounds throughout the speed range. The speed range is infinitely adjustable from 0 to 1/4 of the input speed under full rated load. This is generally stated as 0-400 RPM under full rated load... [See More]
- Drive Type: Zero-Max® Adjustable Speed Drives
- Shaft Speed: 0.0 to 400
- Speed Variation: 4.0
- Output Torque: 12
from Conic Systems
The Conic SM is a 1:1 shaft mount harmonic differential for precision rotary positioning and speed trimming. It can replace planetary gearboxes and helical gearing for offers 360 ° continuous adjustment a features a low backlash back-to-back harmonic gear set. We offer standard units but can... [See More]
- Drive Type: Gear Drives / Differentials
- Output Torque: 186 to 2575
- Speed Variation: 1.0 to 5.0
- Shaft Orientation: In-line