Expanding Metal Spinning Services

2 Results
PMF Industries, Inc.
from PMF Industries, Inc.

No other company can combine flowforming with more state-of-the-art processes, in-house manufacturing, design flexibility, and overall project control than PMF. PMF offers concept to completion manufacturing with full engineering consultation. [See More]

  • Capability: CNC; FlowForming; Expanding; ExternalFlanging; InternalFlanging; Necking; Reducing; SpinningHollow; One-Piece Const.; Varying Wall Thickness
  • Diameter Capacity: 0.5000 to 24
  • Company Information: No other company can combine flowforming with more state-of-the-art processes, in-house manufacturing, design flexibility, and overall project control than PMF. PMF offers concept to completion manufacturing with full engineering consultation.
  • Thickness Capacity: 0.0080 to 1
Floturn, Inc.
from Floturn, Inc.

METAL SPINNING. Floturn's CNC metal spinning process means computer technology has aided manpower in a precise, efficient approach to metal spinning. Computer-controlled metal spinning can produce part-to-part consistency in shape and thickness. Diameters up to 60 inches can be processed. [See More]

  • Capability: CNC; ManualSpinning; FlowForming; Expanding; ExternalFlanging; InternalFlanging; Necking; Reducing; SpinningHollow
  • Diameter Capacity: 2 to 60
  • Company Information: Floturn's process offers innovative methods for forming conical, spherical and cylindrical shapes using all alloys including titanium, stainless steel, Inconel, etc. Some industries served are aerospace, commercial, chemical, military, and industrial.
  • Thickness Capacity: 0.0150 to 1