Grinding Metal Spinning Services
from Floturn, Inc.
METAL SPINNING. Floturn's CNC metal spinning process means computer technology has aided manpower in a precise, efficient approach to metal spinning. Computer-controlled metal spinning can produce part-to-part consistency in shape and thickness. Diameters up to 60 inches can be processed. [See More]
- Secondary Operations: CNC Machining; Grinding; Anodizing
- Capability: CNC; ManualSpinning; FlowForming; Expanding; ExternalFlanging; InternalFlanging; Necking; Reducing; SpinningHollow
- Company Information: Floturn's process offers innovative methods for forming conical, spherical and cylindrical shapes using all alloys including titanium, stainless steel, Inconel, etc. Some industries served are aerospace, commercial, chemical, military, and industrial.
- Diameter Capacity: 2 to 60
from Weiss Industries, Inc.
Weiss Industries is large enough to handle the most challenging medium to high volume jobs in all light & medium gauge metals, yet not so large as to be disinterested in medium to low volume specialty products. We're prepared to provide engineering and development assistance from concept and... [See More]
- Secondary Operations: Drilling / Tapping; CNC Machining; Grinding; Heat Treating / Stress Relieving; Welding; Anodizing; Black Oxide; Electroplating; Painting / Powder Coating; Laser Cutting
- Capability: CNC; InternalFlanging; Necking; Reducing
- Company Information: Since Our beginning in 1954, our mission has been to completely satisfy our customers’ expectations by continually upgrading capabilities through investment in machinery and training of our staff of highly motivated and skilled engineers and technicians.
- Diameter Capacity: 1 to 12
from PMF Industries, Inc.
No other company can combine flowforming with more state-of-the-art processes, in-house manufacturing, design flexibility, and overall project control than PMF. PMF offers concept to completion manufacturing with full engineering consultation. [See More]
- Secondary Operations: Drilling / Tapping; CNC Machining; Grinding; Heat Treating / Stress Relieving; Welding
- Capability: CNC; FlowForming; Expanding; ExternalFlanging; InternalFlanging; Necking; Reducing; SpinningHollow; One-Piece Const.; Varying Wall Thickness
- Company Information: No other company can combine flowforming with more state-of-the-art processes, in-house manufacturing, design flexibility, and overall project control than PMF. PMF offers concept to completion manufacturing with full engineering consultation.
- Diameter Capacity: 0.5000 to 24