Copper, Brass or Bronze Alloy Metal Spinning Services
2 Results
Floturn, Inc.
from Floturn, Inc.
from Floturn, Inc.
METAL SPINNING. Floturn's CNC metal spinning process means computer technology has aided manpower in a precise, efficient approach to metal spinning. Computer-controlled metal spinning can produce part-to-part consistency in shape and thickness. Diameters up to 60 inches can be processed. [See More]
- Materials: Aluminum; Cu / Cu Alloy; NickAlloy; Noble / Precious; Refractory; AlloySteel; SS; Titanium
- Capability: CNC; ManualSpinning; FlowForming; Expanding; ExternalFlanging; InternalFlanging; Necking; Reducing; SpinningHollow
- Company Information: Floturn's process offers innovative methods for forming conical, spherical and cylindrical shapes using all alloys including titanium, stainless steel, Inconel, etc. Some industries served are aerospace, commercial, chemical, military, and industrial.
- Diameter Capacity: 2 to 60
Metal Spinning Services
from Charles H Schillinger Co.
from Charles H Schillinger Co.
Our CNC spinning equipment are fully automated machines and capable of sheet metal spinning, trimming and beading all in one process. Copper spinning and aluminum spinning symmetrically round items is what we do most. Stainless Steel spinning is very popular for the pharmaceutical and food service... [See More]
- Materials: Aluminum; Cu / Cu Alloy; NickAlloy; Noble / Precious; AlloySteel; SS; Titanium
- Capability: CNC; ManualSpinning; FlowForming; ExternalFlanging; InternalFlanging; Necking; Reducing; SpinningHollow
- Company Information: Strategically located in suburban Philadelphia, PA the Charles H. Schillinger Co. has achieved worldwide recognition for its exceptional ability to design, fabricate and deliver metal parts and components of unequalled quality, precision and complexity.
- Diameter Capacity: 0.2500 to 120