Printer Port Ground Bond Testers
from Seaward Group USA
The Rigel 277 Plus is a portable medical electrical safety analyzer for medical device testing, combining IEC/EN 60601-1 compliance with additional test facilities for IEC/EN 61010 (Laboratory Equipment) including Touch Leakage, Voltage Measurement and dedicated IEC 61010 Measuring Device (Body... [See More]
- Display: DigitalMeter; RS232; PrinterPort; Print Out
- AC Voltage Out: ? to 6
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- AC Current Out: 0.1000 to 25
from Seaward Group USA
The new SafeCheck 8 Power Tool and Electrical Appliance safety tester can quickly perform a full range of electrical safety tests, save the results to its internal memory and print self adhesive test tags. The ideal safety tester for service depots, tool rental stores and maintenance departments. [See More]
- Display: DigitalMeter; LEDIndicator; RS232; PrinterPort
- AC Voltage Out: 40 to 3000
- Input Voltage: 220 - 240 VAC
- AC Current Out: 0.0 to 0.0100
from Seaward Group USA
The complete solution for manufacturers of lighting (luminaire) products who need to meet electrical safety standards. Providing all the required tests in an easy to use tester, that can be operated manually or automatically, this innovative tester can store up to 1,000 test results and interface to... [See More]
- Display: DigitalMeter; LEDIndicator; RS232; PrinterPort
- AC Voltage Out: ? to 1500
- Input Voltage: 220 - 240 VAC
- AC Current Out: ? to 10
from Seaward Group USA
The Supernova Plus unit is a dual voltage electrical appliance safety tester. Radical new features ensure that the Supernova Plus unit allows you to test virtually any electrical device, using any supply, giving you absolute flexibility in your testing procedure. To enable test operators to... [See More]
- Display: DigitalMeter; RS232; PrinterPort
- AC Voltage Out: 6 to 3000
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- AC Current Out: 5.00E-5 to 25