Print Out Ground Bond Testers
2 Results
Rigel -- 277
from Seaward Group USA
from Seaward Group USA
The Rigel 277 Plus is a portable medical electrical safety analyzer for medical device testing, combining IEC/EN 60601-1 compliance with additional test facilities for IEC/EN 61010 (Laboratory Equipment) including Touch Leakage, Voltage Measurement and dedicated IEC 61010 Measuring Device (Body... [See More]
- Display: DigitalMeter; RS232; PrinterPort; Print Out
- AC Voltage Out: ? to 6
- Input Voltage: 115 - 120 VAC; 220 - 240 VAC
- AC Current Out: 0.1000 to 25
Seaward -- SEN60204
from Seaward Group USA
from Seaward Group USA
The SEN60204 is designed to test in accordance with EN60204.1 (electrical equipment of machines) and EN60439-1 (low voltage switchgear and control assemblies). The tester provides solutions for the European Machinery Directive and The Provision of Work Equipment Regulations. The microprocessor... [See More]
- Display: DigitalMeter; Print Out
- AC Voltage Out: 6 to 2500
- Input Voltage: 220 - 240 VAC
- AC Current Out: ? to 0.0200