Warning Indicator Light Ground Bond Testers

10 Results
Clare -- A252
from Seaward Group USA

A versatile portable test set providing simple straightforward operation and effective electrical safety testing of office equipment, power tools and appliances. The A252 electrical safety tester performs earth bond, flash and insulation tests. [See More]

  • Features: Warning Indicator; Buzzer or Annunciator
  • AC Voltage Out: 8 to 3750
  • Input Voltage: 220 - 240 VAC
  • AC Current Out: 0.1000 to 25
Model 8030 Ground Verification Monitor
from OPW Engineered Systems

When it comes to peace of mind and more importantly, safety, you must be grounded. Believing that you have a ground while loading your transport at the terminal sometimes isn ’t enough — Civacon ’s new model 8030 Ground Verification Monitor visually confirms a ground connection... [See More]

  • Features: Warning Indicator
  • AC Voltage Out: 240
  • Input Voltage: 115 - 120 VAC (optional feature); 220 - 240 VAC (optional feature)
  • AC Current Out: 5
40 Amp DC Ground Bond Tester -- 3145
from Ikonix USA

The 3145 is a 40 Amp DC Ground Bond tester developed specifically for alternate energy and solar testing applications. It allows manufacturers to efficiently and cost-effectively meet specifications that require DC Ground Bond test current. The 3145 can be used stand alone or interconnected to the... [See More]

  • Features: Warning Indicator
  • Display: DigitalMeter; RS232
  • Testing Method: Manual
  • Safety Agency Rating: CTL, ISO 17025
Hipot, Insulation, Resistance and Ground Tester -- Model 4320
from Slaughter Company (SCI)

The 4320 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4320 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV, 20 mA AC Hipot, 6 KV,... [See More]

  • Features: RemoteControl; Built-in Calibration; Warning Indicator; PLC Interface; Memory / Storage
  • AC Voltage Out: 0.0 to 5000
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • AC Current Out: 20
Clare -- B433R
from Seaward Group USA

The B433R is a cost effective simple to use, rugged, earth / ground bond test systemsuited to manufacturing or laboratory environments. This earth / ground bond tester can deliver a test current of 25A through a resistance/impedance of 0.1½ from a low voltage a.c. source. This earth/ ground bond... [See More]

  • Features: Warning Indicator; Buzzer or Annunciator
  • AC Voltage Out: ? to 8
  • Input Voltage: 220 - 240 VAC
  • AC Current Out: ? to 25
6-in-1 500 VA Electrical Safety Compliance Analyzer -- 8256
from Ikonix USA

OMNIA ® II Model 8256 provides AC Hipot (500 VA), DC Hipot, Insulation Resistance, Ground Bond / Continuity, Functional Run, and Line Leakage tests in a single DUT connection. The 8256 comes standard with an USB/RS-232 interface but is also available with optional Ethernet or GPIB. The 8256... [See More]

  • Features: Warning Indicator; MultipleTests
  • Display: DigitalMeter; RS232; USB
  • Testing Method: Automatic
  • Types of Measurements: Earth Continuity
Hipot, Insulation, Resistance and Ground Tester -- Model 4520
from Slaughter Company (SCI)

The 4520 allows manufacturers to perform AC Hipot, DC Hipot, Insulation Resistance and Ground Bond tests in a single instrument. The 4520 offers incredible value if you want to perform multiple electrical safety tests in a single instrument. Test functionality includes a 5 KV, 100 mA AC Hipot (500... [See More]

  • Features: RemoteControl; Built-in Calibration; Warning Indicator; Front Panel Lockout; Memory / Storage
  • AC Voltage Out: 0.0 to 5000
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • AC Current Out: 0.1000
HAL Series -- HALCombi
from Seaward Group USA

The HALfamily has been designed to offer advanced automation techniques to dramatically improve productivity and efficiency within the production line test process. Clare has drawn from over 50 years of experience within the manufacturing sector to create this advanced product, incorporating cutting... [See More]

  • Features: Warning Indicator; PLC Interface; Buzzer or Annunciator; Memory / Storage
  • AC Voltage Out: 100 to 5000
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • AC Current Out: 0.0200 to 25
Multi-Function Electrical Safety Tester -- Model 6330
from Slaughter Company (SCI)

The 6330 allows manufacturers to perform six of the most common electrical safety tests in a single instrument. This 6-in-1 Electrical Safety tester will perform AC Hipot, DC Hipot, Insulation Resistance, Ground Bond, Functional Run, and Line Leakage Tests in a single instrument. Equipped with the... [See More]

  • Features: RemoteControl; Built-in Calibration; Warning Indicator; PLC Interface; Front Panel Lockout; Memory / Storage
  • AC Voltage Out: 0.0 to 4000
  • Input Voltage: 115 - 120 VAC; 220 - 240 VAC
  • AC Current Out: 3 to 30
SafeCheck Series -- SafeCheck 5
from Seaward Group USA

The SafeCheck 5S electrical appliance tester is the latest addition to our range of safety instruments. The tester ensures the electrical safety of equipment in the construction, services and rental industry. The product has been designed specifically for the electrical testing of power tools and... [See More]

  • Features: Warning Indicator; Buzzer or Annunciator; MultipleTests; Rapid Cutoff
  • AC Voltage Out: ? to 8
  • Input Voltage: 115 - 120 VAC
  • Testing Method: Automatic (optional feature); Manual (optional feature)